3M M1DXK-1036J
3M M1DXK-1036J
feed

3M M1DXK-1036J

Manufacturer No:

M1DXK-1036J

Manufacturer:

3M

Utmel No:

4-M1DXK-1036J

Package:

-

ECAD Model:

Description:

IDC CABLE - MKR10K/MC10G/X

Quantity:

Unit Price: $7.221875

Ext Price: $7.22

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 41

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.221875

    $7.22

  • 10

    $6.813090

    $68.13

  • 100

    $6.427443

    $642.74

  • 500

    $6.063626

    $3,031.81

  • 1000

    $5.720401

    $5,720.40

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
M1DXK-1036J information

Specifications
Documents & Media
Product Comparison
3M M1DXK-1036J technical specifications, attributes, parameters and parts with similar specifications to 3M M1DXK-1036J.
  • Type
    Parameter
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Published
    2009
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Socket to Cable
  • Number of Positions
    10
  • Color
    Gray, Ribbon
  • Number of Rows
    2
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Gold
  • Cable Termination

    Cable Termination is the connection of the wire or fiber to a device, such as equipment, panels or a wall outlet, which allows for connecting the cable to other cables or devices.

    IDC
  • Pitch - Connector

    The parameter "Pitch - Connector" in electronic components refers to the distance between the center of one pin or contact to the center of the adjacent pin or contact on a connector. It is a crucial specification that determines the compatibility and alignment of connectors with corresponding mating components. The pitch measurement is typically expressed in millimeters or inches and plays a significant role in ensuring proper electrical connections and signal integrity in electronic devices. Manufacturers provide detailed pitch specifications to help users select the right connectors for their specific applications.

    0.100 2.54mm
  • Pitch - Cable

    The parameter "Pitch - Cable" in electronic components refers to the distance between adjacent conductors or wires in a cable assembly. It is typically measured in millimeters or inches and is an important specification to consider when designing or selecting cables for electronic applications. The pitch determines the spacing and arrangement of the conductors within the cable, which can impact factors such as signal integrity, crosstalk, and overall performance of the cable assembly. Choosing the appropriate pitch for a cable is crucial to ensure proper functionality and reliability in electronic systems.

    0.050 1.27mm
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Polarizing Key, Strain Relief
  • Length
    3.00' 914.40mm
  • Contact Finish Thickness

    Contact Finish Thickness refers to the measurement of the layer of conductive material applied to the surfaces of electrical contacts in electronic components. This thickness is critical as it influences the electrical conductivity, solderability, wear resistance, and overall performance of the connection. The materials used for the contact finish can include gold, silver, or other metals, and the specified thickness is designed to ensure reliable operation over the component's lifespan.

    30.0μin 0.76μm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for 3M M1DXK-1036J.
The three parts on the right have similar specifications to 3M & M1DXK-1036J.
  • Image
    Part Number
    Manufacturer
    Color
    Shielding
    Part Status
    Moisture Sensitivity Level (MSL)
    Number of Rows
    RoHS Status
    Min Operating Temperature
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • M1DXK-1036J

    M1DXK-1036J

    Gray, Ribbon

    Unshielded

    Active

    Not Applicable

    2

    RoHS Compliant

    -

    41
    $7.221875
  • PLT1M-M8

    Gray

    Unshielded

    Active

    Not Applicable

    2

    RoHS Compliant

    -40 °C

    1643
    $0.136519

    Same as the main part number.

M1DXK-1036J Relevant information