3M (TC) 3M 8805 4.72" X 36YD
3M (TC) 3M 8805 4.72" X 36YD
feed

3M (TC) 3M 8805 4.72" X 36YD

Manufacturer No:

3M 8805 4.72" X 36YD

Manufacturer:

3M (TC)

Utmel No:

4-3M 8805 4.72" X 36YD

Package:

-

ECAD Model:

Description:

THERM PAD 32.92MX119.89MM W/ADH

Quantity:

Unit Price: $945.347841

Ext Price: $945.35

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 747

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $945.347841

    $945.35

  • 10

    $891.837586

    $8,918.38

  • 100

    $841.356213

    $84,135.62

  • 500

    $793.732276

    $396,866.14

  • 1000

    $748.804034

    $748,804.03

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3M 8805 4.72" X 36YD information

Specifications
Documents & Media
3M (TC) 3M 8805 4.72" X 36YD technical specifications, attributes, parameters and parts with similar specifications to 3M (TC) 3M 8805 4.72" X 36YD.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Acrylic
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Rectangular
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    8805
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Transfer Tape, Roll
  • Color
    White
  • Shelf Life

    Shelf life in electronic components refers to the duration that a component can remain in storage under recommended conditions without significant degradation in its performance or reliability. It is an important factor for manufacturers and users, as prolonged storage may lead to changes in the material properties or functionality of the component. Typically, shelf life is specified for components such as capacitors, resistors, and semiconductors to ensure they perform as intended when implemented in electronic systems. Proper storage conditions, including temperature and humidity control, are crucial to preserving the shelf life of electronic components.

    24 Months
  • Adhesive

    Adhesive in electronic components refers to materials used to bond various parts together within an electronic assembly. These adhesives can provide structural integrity and durability to components such as circuit boards, connectors, and housing. They may also offer protective properties against environmental factors, such as moisture and heat, and can enhance electrical insulation. The selection of a suitable adhesive is critical to the performance and reliability of the final electronic product.

    Adhesive - Both Sides
  • Storage/Refrigeration Temperature

    The parameter "Storage/Refrigeration Temperature" in electronic components refers to the recommended temperature range at which the components should be stored to maintain their integrity and functionality. This parameter indicates the temperature limits within which the components can be safely stored without risking damage or degradation. Storage temperature is crucial for preserving the performance and reliability of electronic components over time, especially for sensitive components such as integrated circuits and semiconductors. Refrigeration temperature may be specified for certain components that require lower temperatures to prevent degradation or prolong shelf life. It is important to adhere to the recommended storage/refrigeration temperature guidelines to ensure the longevity and proper functioning of electronic components.

    72°F 22°C
  • Shelf Life Start

    Shelf Life Start refers to the point in time when the shelf life of an electronic component begins. The shelf life is the duration for which a component can be stored under specific conditions and still meet its performance specifications. The Shelf Life Start is typically marked by the date of manufacture or the date when the component is packaged and sealed. It is important to adhere to the specified shelf life guidelines to ensure the reliability and functionality of electronic components, especially in critical applications where performance is crucial.

    Date of Manufacture
  • Backing, Carrier

    Backing, Carrier in electronic components refers to a material or structure that provides support or a base for the component. It is often used to enhance the mechanical stability, thermal performance, or electrical properties of the component. The backing or carrier can be made of various materials such as ceramics, metals, or polymers, depending on the specific requirements of the component and its intended application. Overall, the backing or carrier plays a crucial role in ensuring the reliability and functionality of the electronic component.

    Polyester
  • Outline

    In electronic components, the parameter "Outline" refers to the physical dimensions and shape of the component. It includes details such as the length, width, height, and overall form of the component. The outline is important for determining how the component will fit into a circuit board or system, as well as for ensuring compatibility with other components and devices. Manufacturers typically provide outline drawings or specifications to help designers and engineers understand the physical characteristics of the component. Paying attention to the outline parameter is crucial for proper installation, assembly, and functionality of electronic components in a circuit or system.

    32.92m x 119.89mm
  • Thermal Conductivity

    a measure of a material's ability to?conduct heat.?

    0.6W/m-K
  • Thickness

    Thickness in electronic components refers to the measurement of how thick a particular material or layer is within the component structure. It can pertain to various aspects, such as the thickness of a substrate, a dielectric layer, or conductive traces. This parameter is crucial as it impacts the electrical, mechanical, and thermal properties of the component, influencing its performance and reliability in electronic circuits.

    0.0049 0.125mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for 3M (TC) 3M 8805 4.72" X 36YD.