ABB 2CPX039452R9999
ABB 2CPX039452R9999
feed

ABB 2CPX039452R9999

Manufacturer No:

2CPX039452R9999

Manufacturer:

ABB

Utmel No:

11-2CPX039452R9999

Package:

-

ECAD Model:

Description:

ABB Plastic Flange for Use with TriLine
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
2CPX039452R9999 information

Specifications
ABB 2CPX039452R9999 technical specifications, attributes, parameters and parts with similar specifications to ABB 2CPX039452R9999.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Plastic
  • For Use With
    TriLine
  • Type
    Flange
  • Width
    220mm
  • Length
    40mm
0 Similar Products Remaining