ABB 7TAG009270R0018
ABB 7TAG009270R0018
feed

ABB 7TAG009270R0018

Manufacturer No:

7TAG009270R0018

Manufacturer:

ABB

Utmel No:

11-7TAG009270R0018

Package:

-

ECAD Model:

Description:

ABB Cable Ties
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
7TAG009270R0018 information

Specifications
ABB 7TAG009270R0018 technical specifications, attributes, parameters and parts with similar specifications to ABB 7TAG009270R0018.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Nylon 66
  • Type
    Cable Tray
  • Length
    186mm
  • Width
    4.9 mm
0 Similar Products Remaining