ABB 7TCG009040R0014
ABB 7TCG009040R0014
feed

ABB 7TCG009040R0014

Manufacturer No:

7TCG009040R0014

Manufacturer:

ABB

Utmel No:

11-7TCG009040R0014

Package:

-

ECAD Model:

Description:

ABB Cable Ties
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
7TCG009040R0014 information

Specifications
ABB 7TCG009040R0014 technical specifications, attributes, parameters and parts with similar specifications to ABB 7TCG009040R0014.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Nylon 66
  • Type
    Cable Tray
  • Length
    203.2mm
  • Width
    2.54 mm
0 Similar Products Remaining
7TCG009040R0014 Relevant information