

ABLIC S-19100C45H-N4T2U
PMIC S-19100xxxH Series Voltage supervisor IC
Manufacturer No:
S-19100C45H-N4T2U
Tiny WHSLManufacturer:
Utmel No:
16-S-19100C45H-N4T2U
Package:
-
Description:
Voltage supervisor S-19100xxxH Series
Quantity:
Unit Price: $0.659384
Ext Price: $0.66
Delivery:





Payment:











In Stock : 49
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$0.659384
$0.66
10
$0.622061
$6.22
100
$0.586850
$58.68
500
$0.553632
$276.82
1000
$0.522294
$522.29
Want a lower wholesale price? Please send RFQ, we will respond immediately.
RFQ Now
Add to RFQ list
You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.
For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.
RFQ (Request for Quotations)It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.
1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.
- TypeParameter
- Factory Pack QuantityFactory Pack Quantity3000
- ManufacturerABLIC
- BrandABLIC
- RoHSDetails
- Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
S-19100xxxH - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Reel - Temperature Coefficient
The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.
25.0000 ppm/°C - Resistance
Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.
5.23 kOhm - SubcategoryPMIC - Power Management ICs
- Power Rating
The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.
0.125 W - Resistor Type
The parameter "Resistor Type" in electronic components refers to the specific material and construction of a resistor that determines its electrical properties and performance characteristics. There are various types of resistors available, such as carbon film, metal film, wirewound, and thick film resistors, each with its own advantages and applications. The resistor type affects factors like tolerance, temperature coefficient, power rating, and stability, which are important considerations when selecting a resistor for a particular circuit. Choosing the right resistor type is crucial for ensuring proper functionality and reliability of electronic devices and circuits.
High Reliability, MIL-PRF-55182 - Product Type
a group of products which fulfill a similar need for a market segment or market as a whole.
Supervisory Circuits - Resistance Tolerance
Tolerance is the percentage of error in the resistor's resistance, or how much more or less you can expect a resistor's actual measured resistance to be from its stated resistance. A gold tolerance band is 5% tolerance, silver is 10%, and no band at all would mean a 20% tolerance.
0.1 - Product Category
a particular group of related products.
Supervisory Circuits - Product Length
Product Length in electronic components refers to the physical measurement of an electronic part from one end to the other along its longest axis. It is a crucial specification that helps in determining compatibility with circuit boards, enclosures, and other components. Understanding the Product Length is essential for ensuring proper placement and assembly within electronic designs.
7.62
S-80837CLPF-B6WTFU
ABLIC U.S.A. Inc.S-1011E60-M6T1U4
ABLIC U.S.A. Inc.S-80827CLUA-B6MT2U
ABLIC U.S.A. Inc.S-1009N44I-N4T1U
ABLIC U.S.A. Inc.S-80822CLNB-B6HT2U
ABLIC U.S.A. Inc.S-80838CNUA-B8XT2U
ABLIC U.S.A. Inc.S-80821CNNB-B8GT2U
ABLIC U.S.A. Inc.S-1000C32-N4T1U
ABLIC U.S.A. Inc.S-80842CLMC-B63T2U
ABLIC U.S.A. Inc.S-80820CNUA-B8FT2G
ABLIC U.S.A. Inc.