ABLIC U.S.A. Inc. S-80855CNPF-B9GTFU
ABLIC U.S.A. Inc. S-80855CNPF-B9GTFU
feed

ABLIC U.S.A. Inc. S-80855CNPF-B9GTFU

PMIC S-808xxC Series 4-Pin 4 Terminals Voltage supervisor IC

Manufacturer No:

S-80855CNPF-B9GTFU

Manufacturer:

ABLIC U.S.A. Inc.

Utmel No:

16-S-80855CNPF-B9GTFU

Package:

4-SMD, Flat Leads

Datasheet:

S-808xxC Series

ECAD Model:

Description:

3.5V 4 Terminals 4-Pin Voltage supervisor S-808xxC Series 1 Channels

Quantity:

Unit Price: $0.388128

Ext Price: $0.39

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 42

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.388128

    $0.39

  • 10

    $0.366158

    $3.66

  • 100

    $0.345433

    $34.54

  • 500

    $0.325880

    $162.94

  • 1000

    $0.307434

    $307.43

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
S-80855CNPF-B9GTFU information

Specifications
Documents & Media
Product Details
ABLIC U.S.A. Inc. S-80855CNPF-B9GTFU technical specifications, attributes, parameters and parts with similar specifications to ABLIC U.S.A. Inc. S-80855CNPF-B9GTFU.
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    4-SMD, Flat Leads
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    S-808xxC
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    4
  • Type
    Voltage Detector
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin (Sn)
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    DUAL
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    NOT SPECIFIED
  • Number of Functions
    1
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    3.5V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.65mm
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    NOT SPECIFIED
  • Output

    In electronic components, the parameter "Output" typically refers to the signal or data that is produced by the component and sent to another part of the circuit or system. The output can be in the form of voltage, current, frequency, or any other measurable quantity depending on the specific component. The output of a component is often crucial in determining its functionality and how it interacts with other components in the circuit. Understanding the output characteristics of electronic components is essential for designing and troubleshooting electronic circuits effectively.

    Open Drain or Open Collector
  • Pin Count

    a count of all of the component leads (or pins)

    4
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    R-PDSO-F4
  • Supply Voltage-Min (Vsup)

    The parameter "Supply Voltage-Min (Vsup)" in electronic components refers to the minimum voltage level required for the component to operate within its specified performance range. This parameter indicates the lowest voltage that can be safely applied to the component without risking damage or malfunction. It is crucial to ensure that the supply voltage provided to the component meets or exceeds this minimum value to ensure proper functionality and reliability. Failure to adhere to the specified minimum supply voltage may result in erratic behavior, reduced performance, or even permanent damage to the component.

    0.95V
  • Number of Channels
    1
  • Adjustable Threshold

    The "Adjustable Threshold" parameter in electronic components refers to the ability to manually set or modify the threshold level at which a specific function or operation is triggered. This feature allows users to customize the sensitivity or activation point of the component according to their specific requirements or preferences. By adjusting the threshold, users can fine-tune the performance of the component to suit different applications or environmental conditions. This flexibility in threshold adjustment can be particularly useful in various electronic devices and systems where precise control over triggering levels is necessary for optimal functionality.

    NO
  • Reset

    The "Reset" parameter in electronic components refers to a function that initializes or sets a device to a predefined state. It is often used to clear any temporary data, errors, or configurations that may have been stored during operation. The reset process can ensure that the device starts from a known good state, allowing for reliable performance in subsequent tasks. This parameter is critical in digital circuits and systems where proper initialization is necessary for correct functioning.

    Active Low
  • Voltage - Threshold

    Voltage - Threshold is a parameter in electronic components that refers to the minimum voltage level required to trigger a specific function or operation within the component. It is the critical voltage level at which the component transitions from one state to another, such as turning on or off. This threshold voltage is essential for ensuring the proper functioning of the component and is often specified in the component's datasheet. Understanding the voltage threshold is crucial for designing and troubleshooting electronic circuits to ensure that the component operates within its specified voltage range.

    5.5V
  • Number of Voltages Monitored

    Voltage monitoring relays can detect not only under-voltages and over-voltages, but also voltage-related issues such as phase imbalances, phase loss, and phase sequence. Voltage monitoring relays are designed for either single-phase or three-phase systems.

    1
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.5mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ABLIC U.S.A. Inc. S-80855CNPF-B9GTFU.

Product Description

Description: The S-80855CNPF-B9GTFU is a high-reliability voltage detector integrated circuit (IC) designed by ABLIC U.S.A. Inc. This IC is part of the S-808xxC series and is specifically engineered to provide accurate voltage detection in various electronic systems. The device features an adjustable threshold, making it versatile for different application requirements.

Features: - Adjustable Threshold: The IC allows for adjustable threshold settings, enabling users to customize the detection voltage according to their specific needs. - Surface Mount Technology: Designed for surface mount applications, this IC is compatible with modern PCB designs and manufacturing processes. - Low Power Consumption: Optimized for low power consumption, making it suitable for battery-powered devices or systems where energy efficiency is crucial. - High Reliability: With a moisture sensitivity level (MSL) of 1, this IC is suitable for use in environments where moisture could be a concern. - Wide Operating Temperature Range: The IC operates effectively over a wide temperature range from -40°C to 85°C, ensuring reliable performance in various environmental conditions. - RoHS Compliant: Compliant with RoHS regulations, ensuring environmental sustainability and compliance with international standards.

Applications: 1. Primary Applications: - Power Management Systems: The S-80855CNPF-B9GTFU is ideal for use in power management systems where precise voltage detection is required to ensure safe operation of electronic devices. - Battery Monitoring: It can be used in battery-powered devices to monitor the battery voltage and trigger events such as shutdown or alert signals when the voltage drops below a certain threshold. - Industrial Control Systems: The IC's high reliability and wide operating temperature range make it suitable for industrial control systems where consistent performance is critical.

  1. Secondary Applications:
  2. Automotive Electronics: The IC can be used in automotive electronics to monitor battery voltage or other critical system voltages.
  3. Medical Devices: Its high reliability and low power consumption make it suitable for use in medical devices where accuracy and efficiency are paramount.
  4. Consumer Electronics: It can be integrated into consumer electronics such as smartphones, tablets, and laptops to monitor system voltages and ensure safe operation.

Alternative Parts: If the S-80855CNPF-B9GTFU is not available or if you need an alternative solution, consider the following options:

  • S-80853CNPF-B9GTFU: This part has similar specifications but may offer slightly different threshold settings.
  • S-80857CNPF-B9GTFU: This part has additional features such as overcurrent protection but may require different PCB layout considerations.

Embedded Modules: The S-80855CNPF-B9GTFU is commonly used in various embedded systems including:

  • Microcontroller Boards: It can be integrated into microcontroller boards like Arduino or Raspberry Pi to provide voltage monitoring capabilities.
  • System-on-Chip (SoC) Designs: The IC can be used in SoC designs where precise voltage detection is necessary for system stability.
  • Industrial Control Systems: It is often embedded in industrial control systems to monitor critical system voltages and trigger alerts or shutdowns when necessary.

In summary, the S-80855CNPF-B9GTFU is a reliable and versatile voltage detector IC designed for various electronic applications requiring precise voltage monitoring. Its adjustable threshold feature, high reliability, and wide operating temperature range make it an excellent choice for both primary and secondary applications across different industries.