Advanced Thermal Solutions Inc. ATS-04C-158-C2-R0
Advanced Thermal Solutions Inc. ATS-04C-158-C2-R0
feed

Advanced Thermal Solutions Inc. ATS-04C-158-C2-R0

Manufacturer No:

ATS-04C-158-C2-R0

Utmel No:

56-ATS-04C-158-C2-R0

Package:

-

ECAD Model:

Description:

HEATSINK 40X40X35MM L-TAB T766

Quantity:

Unit Price: $6.200803

Ext Price: $6.20

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 60

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $6.200803

    $6.20

  • 10

    $5.849814

    $58.50

  • 100

    $5.518693

    $551.87

  • 500

    $5.206314

    $2,603.16

  • 1000

    $4.911617

    $4,911.62

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ATS-04C-158-C2-R0 information

Specifications
Product Details
Product Comparison
Advanced Thermal Solutions Inc. ATS-04C-158-C2-R0 technical specifications, attributes, parameters and parts with similar specifications to Advanced Thermal Solutions Inc. ATS-04C-158-C2-R0.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Push Pin
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Aluminum
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Square, Fins
  • Package Cooled

    Package Cooled refers to a type of thermal management in electronic components where the device packaging is designed to dissipate heat efficiently. This involves integrating cooling features such as heat sinks or specialized materials that enhance heat transfer away from the component. The goal is to maintain optimal operating temperatures and improve reliability and performance of the electronic device. It is commonly used in high-power applications where excessive heat generation can affect functionality.

    Assorted (BGA, LGA, CPU, ASIC...)
  • Material Finish

    Material Finish in electronic components refers to the surface treatment applied to the component to enhance its performance, durability, and reliability. The finish can protect the component from environmental factors such as moisture, corrosion, and mechanical stress. Common material finishes include gold plating, tin plating, silver plating, and organic coatings. The choice of material finish depends on the specific requirements of the application, such as conductivity, solderability, and cost-effectiveness. Proper material finish selection is crucial to ensure the long-term functionality and quality of electronic components.

    Blue Anodized
  • Published
    2013
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    pushPIN™
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Top Mount
  • Attachment Method

    The attachment method in electronic components refers to the technique used to connect a component to a circuit board or assembly. This can include methods such as soldering, bonding, or using connectors. The choice of attachment method can affect the reliability, performance, and manufacturability of the electronic device. Different methods may be suited for specific applications based on factors like mechanical stress, thermal conductivity, and ease of assembly.

    Push Pin
  • Height Off Base (Height of Fin)

    The parameter "Height Off Base (Height of Fin)" in electronic components refers to the distance between the base of the component and the top of any fins or protrusions on the component. This measurement is important for determining the overall dimensions and clearance requirements of the component within a circuit or system. It helps in ensuring proper fit and alignment of the component during installation and assembly. Manufacturers provide this specification to assist designers and engineers in selecting the appropriate components for their applications based on the available space and mechanical constraints.

    1.378 35.00mm
  • Thermal Resistance @ Forced Air Flow

    Thermal Resistance @ Forced Air Flow is a measure of how effectively an electronic component can dissipate heat when subjected to airflow. It quantifies the resistance to heat transfer from the component to the surrounding air in scenarios where forced ventilation is employed, such as with fans. This parameter is crucial for evaluating thermal performance, as it impacts the component's operating temperature and reliability under conditions of active cooling. Lower thermal resistance values indicate better heat dissipation capabilities, essential for maintaining optimal performance in high-power applications.

    2.80°C/W @ 100 LFM
  • Width
    1.575 40.00mm
  • Length
    1.575 40.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: ATS-04C-158-C2-R0

Description

The ATS-04C-158-C2-R0 is a top-mount heat sink designed by Advanced Thermal Solutions Inc. (ATS) for efficient thermal management in electronic devices. This heat sink is part of the pushPIN? series, known for its robust attachment method using push pins, which ensures secure and reliable mounting. Made from high-quality aluminum with a blue anodized finish, this heat sink offers excellent durability and thermal performance.

Features

  • Attachment Method: The ATS-04C-158-C2-R0 features a push pin attachment method, providing easy and secure mounting to various substrates.
  • Material and Finish: Constructed from aluminum with a blue anodized finish, this heat sink offers both thermal conductivity and aesthetic appeal.
  • Dimensions: Measuring 1.378 inches (35.00 mm) in height off the base and 1.575 inches (40.00 mm) in length and width, it provides ample surface area for heat dissipation.
  • Thermal Performance: With a thermal resistance of 2.80°C/W at 100 LFM forced air flow, this heat sink effectively manages thermal loads in electronic components.
  • Compliance: The ATS-04C-158-C2-R0 is ROHS3 compliant, ensuring environmental sustainability in its manufacturing process.

Applications

  1. Primary Applications:
  2. CPU Cooling: Ideal for central processing units (CPUs) in computers, servers, and other computing systems where high thermal performance is crucial.
  3. ASIC Cooling: Suitable for application-specific integrated circuits (ASICs) in various industrial and consumer electronics.
  4. BGA/LGA Cooling: Effective for ball grid array (BGA) and land grid array (LGA) components in high-density packaging applications.

  5. Secondary Applications:

  6. Power Management ICs: Can be used to cool power management ICs in power supplies, battery management systems, etc.
  7. Memory Modules: Useful in cooling memory modules such as DRAM or SRAM in servers and workstations.

Alternative Parts

If the ATS-04C-158-C2-R0 is not available or suitable for your application, consider the following alternatives: - ATS-04C-158-C1-R0: A similar heat sink with slightly different dimensions but similar thermal performance. - ATS-04C-158-C3-R0: A variant with enhanced thermal resistance for more demanding applications.

Embedded Modules

The ATS-04C-158-C2-R0 is commonly used in various embedded modules including: - Motherboards - Graphics Processing Units (GPUs) - System-on-Chip (SoC) modules

This heat sink's versatility makes it an essential component in many electronic systems requiring efficient thermal management.


Summary

The ATS-04C-158-C2-R0 is a reliable and efficient top-mount heat sink designed to meet the thermal management needs of modern electronics. Its robust push pin attachment method, combined with its high-quality aluminum construction and blue anodized finish, makes it an ideal choice for CPU cooling, ASIC cooling, BGA/LGA cooling, and other applications requiring effective thermal dissipation. With its ROHS3 compliance and active part status, this heat sink ensures both performance and sustainability in electronic systems.

The three parts on the right have similar specifications to Advanced Thermal Solutions Inc. & ATS-04C-158-C2-R0.
ATS-04C-158-C2-R0 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ATS-04C-158-C2-R0" in Advanced Thermal Solutions Inc. ATS-04C-158-C2-R0.
  • Part Number
  • Manufacturer
  • Package
  • Description