Advanced Thermal Solutions Inc. ATS-16G-161-C2-R0
Advanced Thermal Solutions Inc. ATS-16G-161-C2-R0
feed

Advanced Thermal Solutions Inc. ATS-16G-161-C2-R0

Manufacturer No:

ATS-16G-161-C2-R0

Utmel No:

56-ATS-16G-161-C2-R0

Package:

-

ECAD Model:

Description:

HEATSINK 45X45X20MM L-TAB T766

Quantity:

Unit Price: $5.541826

Ext Price: $5.54

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 50

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.541826

    $5.54

  • 10

    $5.228138

    $52.28

  • 100

    $4.932205

    $493.22

  • 500

    $4.653024

    $2,326.51

  • 1000

    $4.389645

    $4,389.64

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ATS-16G-161-C2-R0 information

Specifications
Product Details
Product Comparison
Advanced Thermal Solutions Inc. ATS-16G-161-C2-R0 technical specifications, attributes, parameters and parts with similar specifications to Advanced Thermal Solutions Inc. ATS-16G-161-C2-R0.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Push Pin
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Aluminum
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Square, Fins
  • Package Cooled

    Package Cooled refers to a type of thermal management in electronic components where the device packaging is designed to dissipate heat efficiently. This involves integrating cooling features such as heat sinks or specialized materials that enhance heat transfer away from the component. The goal is to maintain optimal operating temperatures and improve reliability and performance of the electronic device. It is commonly used in high-power applications where excessive heat generation can affect functionality.

    Assorted (BGA, LGA, CPU, ASIC...)
  • Material Finish

    Material Finish in electronic components refers to the surface treatment applied to the component to enhance its performance, durability, and reliability. The finish can protect the component from environmental factors such as moisture, corrosion, and mechanical stress. Common material finishes include gold plating, tin plating, silver plating, and organic coatings. The choice of material finish depends on the specific requirements of the application, such as conductivity, solderability, and cost-effectiveness. Proper material finish selection is crucial to ensure the long-term functionality and quality of electronic components.

    Blue Anodized
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    pushPIN™
  • Published
    2013
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Top Mount
  • Attachment Method

    The attachment method in electronic components refers to the technique used to connect a component to a circuit board or assembly. This can include methods such as soldering, bonding, or using connectors. The choice of attachment method can affect the reliability, performance, and manufacturability of the electronic device. Different methods may be suited for specific applications based on factors like mechanical stress, thermal conductivity, and ease of assembly.

    Push Pin
  • Height Off Base (Height of Fin)

    The parameter "Height Off Base (Height of Fin)" in electronic components refers to the distance between the base of the component and the top of any fins or protrusions on the component. This measurement is important for determining the overall dimensions and clearance requirements of the component within a circuit or system. It helps in ensuring proper fit and alignment of the component during installation and assembly. Manufacturers provide this specification to assist designers and engineers in selecting the appropriate components for their applications based on the available space and mechanical constraints.

    0.790 20.00mm
  • Thermal Resistance @ Forced Air Flow

    Thermal Resistance @ Forced Air Flow is a measure of how effectively an electronic component can dissipate heat when subjected to airflow. It quantifies the resistance to heat transfer from the component to the surrounding air in scenarios where forced ventilation is employed, such as with fans. This parameter is crucial for evaluating thermal performance, as it impacts the component's operating temperature and reliability under conditions of active cooling. Lower thermal resistance values indicate better heat dissipation capabilities, essential for maintaining optimal performance in high-power applications.

    4.74°C/W @ 100 LFM
  • Length
    1.772 45.00mm
  • Width
    1.772 45.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: ATS-16G-161-C2-R0

Description

The ATS-16G-161-C2-R0 is a top-mount heat sink designed by Advanced Thermal Solutions Inc. (ATS) for efficient thermal management in electronic systems. This heat sink is part of the pushPIN? series, known for its robust attachment method using push pins, which ensures secure and reliable mounting. Constructed from high-quality aluminum with a blue anodized finish, this heat sink offers excellent durability and aesthetic appeal.

Features

  • Thermal Performance: The ATS-16G-161-C2-R0 boasts a thermal resistance of 4.74°C/W at 100 LFM (Linear Feet per Minute) forced air flow, making it an ideal choice for applications requiring effective heat dissipation.
  • Attachment Method: Equipped with a push pin attachment method, this heat sink provides easy and secure mounting without the need for additional tools or adhesives.
  • Material and Finish: Made from durable aluminum and featuring a blue anodized finish, this heat sink combines strength with a professional appearance.
  • Dimensions: Measuring 1.772 inches (45 mm) in length and width, with a height of 0.790 inches (20 mm) off the base, it offers a compact yet efficient design.
  • Compliance: The ATS-16G-161-C2-R0 is ROHS3 compliant, ensuring it meets the stringent environmental regulations for electronic components.

Applications

  1. Primary Applications:
  2. CPU Cooling: Ideal for cooling central processing units (CPUs) in desktop and server systems where high thermal performance is crucial.
  3. ASIC Cooling: Suitable for application-specific integrated circuits (ASICs) that generate significant heat during operation.

  4. Secondary Applications:

  5. BGA and LGA Cooling: Effective for ball grid array (BGA) and land grid array (LGA) components which require precise thermal management.
  6. Embedded Systems: Can be used in embedded systems where compact size and reliable thermal performance are essential.

Alternative Parts

If the ATS-16G-161-C2-R0 is not available or suitable for your specific needs, consider the following alternatives: - ATS-16G-161-C1-R0: A similar heat sink with slightly different dimensions but identical thermal performance characteristics. - ATS-16G-161-C3-R0: A variant with enhanced thermal resistance but similar dimensions.

Embedded Modules

The ATS-16G-161-C2-R0 is commonly used in various embedded modules including: - CPU modules for industrial control systems - ASIC modules for telecommunications equipment - BGA modules for automotive electronics

Additional Information

  • Factory Lead Time: The standard lead time for this product is six weeks from the date of order placement.
  • Published Date: The ATS-16G-161-C2-R0 was first published in 2013 and remains an active product in the market.

In summary, the ATS-16G-161-C2-R0 is a reliable and efficient top-mount heat sink designed to meet the demanding thermal requirements of modern electronic systems. Its robust construction, secure attachment method, and excellent thermal performance make it an excellent choice for various applications ranging from CPU cooling to ASIC management.

The three parts on the right have similar specifications to Advanced Thermal Solutions Inc. & ATS-16G-161-C2-R0.
ATS-16G-161-C2-R0 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ATS-16G-161-C2-R0" in Advanced Thermal Solutions Inc. ATS-16G-161-C2-R0.
  • Part Number
  • Manufacturer
  • Package
  • Description