Advanced Thermal Solutions Inc. ATS-55375R-C1-R0
Advanced Thermal Solutions Inc. ATS-55375R-C1-R0
feed

Advanced Thermal Solutions Inc. ATS-55375R-C1-R0

Manufacturer No:

ATS-55375R-C1-R0

Utmel No:

56-ATS-55375R-C1-R0

Package:

-

ECAD Model:

Description:

Heat Sink Passive BGA Cross-Cut SMD 3.92C/W Black Anodized

Quantity:

Unit Price: $10.816815

Ext Price: $10.82

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 121

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $10.816815

    $10.82

  • 10

    $10.204542

    $102.05

  • 100

    $9.626927

    $962.69

  • 500

    $9.082006

    $4,541.00

  • 1000

    $8.567931

    $8,567.93

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ATS-55375R-C1-R0 information

Specifications
Product Details
Product Comparison
Advanced Thermal Solutions Inc. ATS-55375R-C1-R0 technical specifications, attributes, parameters and parts with similar specifications to Advanced Thermal Solutions Inc. ATS-55375R-C1-R0.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Adhesive
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Aluminum
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Square, Pin Fins
  • Package Cooled

    Package Cooled refers to a type of thermal management in electronic components where the device packaging is designed to dissipate heat efficiently. This involves integrating cooling features such as heat sinks or specialized materials that enhance heat transfer away from the component. The goal is to maintain optimal operating temperatures and improve reliability and performance of the electronic device. It is commonly used in high-power applications where excessive heat generation can affect functionality.

    BGA
  • Material Finish

    Material Finish in electronic components refers to the surface treatment applied to the component to enhance its performance, durability, and reliability. The finish can protect the component from environmental factors such as moisture, corrosion, and mechanical stress. Common material finishes include gold plating, tin plating, silver plating, and organic coatings. The choice of material finish depends on the specific requirements of the application, such as conductivity, solderability, and cost-effectiveness. Proper material finish selection is crucial to ensure the long-term functionality and quality of electronic components.

    Black Anodized
  • Published
    2008
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Top Mount
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    37.5mm
  • Attachment Method

    The attachment method in electronic components refers to the technique used to connect a component to a circuit board or assembly. This can include methods such as soldering, bonding, or using connectors. The choice of attachment method can affect the reliability, performance, and manufacturability of the electronic device. Different methods may be suited for specific applications based on factors like mechanical stress, thermal conductivity, and ease of assembly.

    Thermal Tape, Adhesive (Included)
  • Height Off Base (Height of Fin)

    The parameter "Height Off Base (Height of Fin)" in electronic components refers to the distance between the base of the component and the top of any fins or protrusions on the component. This measurement is important for determining the overall dimensions and clearance requirements of the component within a circuit or system. It helps in ensuring proper fit and alignment of the component during installation and assembly. Manufacturers provide this specification to assist designers and engineers in selecting the appropriate components for their applications based on the available space and mechanical constraints.

    0.768 19.50mm
  • Thermal Resistance @ Forced Air Flow

    Thermal Resistance @ Forced Air Flow is a measure of how effectively an electronic component can dissipate heat when subjected to airflow. It quantifies the resistance to heat transfer from the component to the surrounding air in scenarios where forced ventilation is employed, such as with fans. This parameter is crucial for evaluating thermal performance, as it impacts the component's operating temperature and reliability under conditions of active cooling. Lower thermal resistance values indicate better heat dissipation capabilities, essential for maintaining optimal performance in high-power applications.

    3.90°C/W @ 200 LFM
  • Length
    1.476 37.50mm
  • Width
    1.476 37.50mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

The ATS-55375R-C1-R0 is a top-mount heat sink designed by Advanced Thermal Solutions Inc. for efficient thermal management in electronic systems. This heat sink is crafted from high-quality aluminum and features a black anodized finish, ensuring durability and reliability in various operating environments.

Features

  1. Thermal Performance: The ATS-55375R-C1-R0 boasts a thermal resistance of 3.90°C/W at 200 LFM (linear feet per minute) forced air flow, making it an excellent choice for applications requiring effective heat dissipation.
  2. Attachment Method: The heat sink comes with thermal tape and adhesive, providing a secure and easy-to-use attachment method.
  3. Dimensions: Measuring 37.5mm in depth, 19.50mm in height off the base, and 37.50mm in length, this heat sink offers a compact yet effective design suitable for various electronic components.
  4. Material and Finish: Constructed from aluminum with a black anodized finish, this heat sink ensures high thermal conductivity and aesthetic appeal.
  5. Compliance: The ATS-55375R-C1-R0 is ROHS3 compliant, adhering to environmental regulations and ensuring sustainability in electronic manufacturing.

Applications

  1. Primary Applications:
  2. BGA Packages: Ideal for cooling Ball Grid Array (BGA) packages in electronic devices such as CPUs, GPUs, and other high-power components.
  3. Industrial Electronics: Suitable for industrial control systems, automation equipment, and other machinery requiring reliable thermal management.

  4. Secondary Applications:

  5. Medical Devices: Can be used in medical devices such as MRI machines or other high-performance medical equipment.
  6. Aerospace Electronics: May be applied in aerospace electronics where high reliability and thermal performance are crucial.

Alternative Parts

While there may not be exact alternatives listed for the ATS-55375R-C1-R0, similar heat sinks from other manufacturers could include:

  • NTC-55275R-C1-R0 by Advanced Thermal Solutions Inc.: A comparable model with slightly different dimensions but similar thermal performance characteristics.
  • CUI Thermal Management’s TPS-55375R-C1-R0: Another option from CUI Thermal Management offering similar features but potentially different dimensions or attachment methods.

Embedded Modules

The ATS-55375R-C1-R0 is designed to be used as a standalone component but can also be integrated into various embedded systems:

  • Embedded Systems for Industrial Automation: Can be part of control units or sensors in industrial automation systems.
  • High-Performance Computing Systems: May be used in high-performance computing systems such as servers or data centers where efficient thermal management is critical.
  • Automotive Electronics: Can be integrated into automotive electronics systems requiring reliable cooling solutions.

In summary, the ATS-55375R-C1-R0 is an efficient and reliable top-mount heat sink suitable for a wide range of applications requiring effective thermal management. Its compact design, high thermal performance, and compliance with environmental regulations make it an excellent choice for various electronic systems.

The three parts on the right have similar specifications to Advanced Thermal Solutions Inc. & ATS-55375R-C1-R0.
ATS-55375R-C1-R0 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ATS-55375R-C1-R0" in Advanced Thermal Solutions Inc. ATS-55375R-C1-R0.
  • Part Number
  • Manufacturer
  • Package
  • Description