Advanced Thermal Solutions Inc. ATS-HE22-C3-R0
Advanced Thermal Solutions Inc. ATS-HE22-C3-R0
feed

Advanced Thermal Solutions Inc. ATS-HE22-C3-R0

Manufacturer No:

ATS-HE22-C3-R0

Utmel No:

56-ATS-HE22-C3-R0

Package:

-

ECAD Model:

Description:

HEAT EXCHANGER WITH ONE 12V DC F

Quantity:

Unit Price: $456.437991

Ext Price: $456.44

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2810

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $456.437991

    $456.44

  • 10

    $430.601878

    $4,306.02

  • 100

    $406.228187

    $40,622.82

  • 500

    $383.234139

    $191,617.07

  • 1000

    $361.541640

    $361,541.64

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ATS-HE22-C3-R0 information

Specifications
Advanced Thermal Solutions Inc. ATS-HE22-C3-R0 technical specifications, attributes, parameters and parts with similar specifications to Advanced Thermal Solutions Inc. ATS-HE22-C3-R0.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Weight
    6.3lbs 2.9kg
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ATS-HE22
  • Published
    2017
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    12V
  • Attachment Method

    The attachment method in electronic components refers to the technique used to connect a component to a circuit board or assembly. This can include methods such as soldering, bonding, or using connectors. The choice of attachment method can affect the reliability, performance, and manufacturability of the electronic device. Different methods may be suited for specific applications based on factors like mechanical stress, thermal conductivity, and ease of assembly.

    Bolt On
  • Dimensions - Overall

    Dimensions - Overall is a parameter used to describe the physical size of an electronic component. It typically refers to the outer dimensions of the component, including length, width, and height. This parameter is important for determining how the component will fit within a circuit board or enclosure, as well as for ensuring compatibility with other components in the system. Manufacturers provide this information in datasheets to help engineers and designers select the right components for their projects. It is crucial to consider the overall dimensions of electronic components to ensure proper fit and functionality within the intended application.

    10.06 L x 9.04 W x 2.64 H (255.4mm x 229.5mm x 67.0mm)
  • Power - Cooling

    Power - Cooling refers to the thermal management aspect of electronic components, emphasizing the need to dissipate heat generated during operation. It involves assessing the amount of heat produced relative to the power consumption to ensure optimal performance and longevity of the components. Effective cooling solutions, such as heatsinks, fans, or liquid cooling systems, are critical for maintaining safe operating temperatures and preventing thermal-related failures in electronic devices.

    64W
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
ATS-HE22-C3-R0 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ATS-HE22-C3-R0" in Advanced Thermal Solutions Inc. ATS-HE22-C3-R0.