Advanced Thermal Solutions Inc. ATS-X51270R-C1-R0
Advanced Thermal Solutions Inc. ATS-X51270R-C1-R0
feed

Advanced Thermal Solutions Inc. ATS-X51270R-C1-R0

Manufacturer No:

ATS-X51270R-C1-R0

Utmel No:

56-ATS-X51270R-C1-R0

Package:

-

ECAD Model:

Description:

MAXIFLOW 26.25X26.25X19.5MM T766

Quantity:

Unit Price: $19.567700

Ext Price: $19.57

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 184

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $19.567700

    $19.57

  • 10

    $18.460094

    $184.60

  • 100

    $17.415183

    $1,741.52

  • 500

    $16.429418

    $8,214.71

  • 1000

    $15.499451

    $15,499.45

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ATS-X51270R-C1-R0 information

Specifications
Product Details
Advanced Thermal Solutions Inc. ATS-X51270R-C1-R0 technical specifications, attributes, parameters and parts with similar specifications to Advanced Thermal Solutions Inc. ATS-X51270R-C1-R0.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

Description

The ATS-X51270R-C1-R0 is a high-performance thermal management solution designed by Advanced Thermal Solutions Inc. This product is specifically engineered to provide efficient heat dissipation, ensuring optimal operating temperatures for electronic components. The ATS-X51270R-C1-R0 is part of the company's extensive lineup of thermal management products, catering to the needs of various industries requiring reliable and effective cooling solutions.

Features

  • High Efficiency: Designed to maximize heat transfer, this product ensures that electronic components operate within safe temperature ranges.
  • Compact Design: The ATS-X51270R-C1-R0 is optimized for space-constrained applications, making it ideal for use in compact systems.
  • ROHS3 Compliant: Meets the stringent environmental standards set by ROHS3, ensuring compliance with global regulations.
  • Active Part Status: Continuously supported and updated by the manufacturer, ensuring long-term availability and reliability.
  • Moisture Sensitivity Level (MSL) Not Applicable: Suitable for use in environments where moisture sensitivity is a concern, such as in humid or wet conditions.

Applications

  1. Primary Applications:
  2. Industrial Automation: Used in industrial control systems where high reliability and efficient cooling are crucial.
  3. Aerospace & Defense: Ensures reliable operation in harsh environments where temperature control is critical.
  4. Medical Devices: Provides safe and efficient cooling for medical equipment, ensuring patient safety.

  5. Secondary Applications:

  6. Data Centers & Servers: Helps maintain optimal server temperatures, enhancing overall system performance.
  7. Automotive Electronics: Used in automotive systems where high-performance cooling is necessary for reliable operation.

Alternative Parts

For customers seeking alternative thermal management solutions, Advanced Thermal Solutions Inc. offers a range of products that can be used interchangeably or in conjunction with the ATS-X51270R-C1-R0. Some alternative parts include: - ATS-X51270R-C2-R0 - ATS-X51270R-C3-R0

These alternatives offer similar performance characteristics but may differ slightly in design or specifications to suit specific application requirements.

Embedded Modules

The ATS-X51270R-C1-R0 is commonly used in various embedded modules designed for thermal management applications: - Embedded Motherboards: Integrated into motherboards for efficient cooling of CPU and GPU components. - Raspberry Pi Boards: Used as a thermal solution for Raspberry Pi boards in IoT applications. - Industrial Control Systems: Embedded into control units for industrial automation systems.

By leveraging the advanced thermal management capabilities of the ATS-X51270R-C1-R0, engineers can ensure reliable operation and extend the lifespan of their electronic systems.

ATS-X51270R-C1-R0 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ATS-X51270R-C1-R0" in Advanced Thermal Solutions Inc. ATS-X51270R-C1-R0.
  • Part Number
  • Manufacturer
  • Package
  • Description