AKM Semiconductor Inc. AK4128AEQ
AKM Semiconductor Inc. AK4128AEQ
feed

AKM Semiconductor Inc. AK4128AEQ

Logic Multi-Functional Gate

Manufacturer No:

AK4128AEQ

Utmel No:

85-AK4128AEQ

Package:

64-FQFP

ECAD Model:

Description:

-20°C~85°C TA Multi-Functional Gate AK4128A 64-FQFP

Quantity:

Unit Price: $9.347951

Ext Price: $9.35

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 990

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $9.347951

    $9.35

  • 10

    $8.818822

    $88.19

  • 100

    $8.319643

    $831.96

  • 500

    $7.848720

    $3,924.36

  • 1000

    $7.404453

    $7,404.45

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AK4128AEQ information

Specifications
Product Details
AKM Semiconductor Inc. AK4128AEQ technical specifications, attributes, parameters and parts with similar specifications to AKM Semiconductor Inc. AK4128AEQ.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    64-FQFP
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    64-LQFP (10x10)
  • Published
    2011
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~85°C TA
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    2 (1 Year)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Digital Audio Interfacing
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3V~3.6V
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    AK4128A
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Sample Rate Converter
  • Number of Channels
    8
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    I2S
  • Specifications

    a measure of a material's ability to?conduct heat.?

    8kHz ~ 216kHz
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

AK4128AEQ Overview

Moreover, the book has an appendix that contains a case study. There is only one mounting type recommended for the product, which is Surface Mount. There is a 64-FQFP case embedded in it. In this case, the device has 8 channels. There are Sample Rate Converter functions included in this part for your reference. This device can be applied in both Digital Audio Interfacing and X directions. As far as I know, it is supplied within 3V~3.6V days. In this device, the temperature range is -20°C~85°C TA, which is the range of this device. You can find similar parts by searching for the AK4128A family of parts. The following specifications are related to the device: 8kHz ~ 216kHz, which can be found here. Packaged by 64-LQFP (10x10), the device is available for purchase.

AK4128AEQ Features

With 64-FQFP channels
operate temperature at the range of -20°C~85°C TA

AK4128AEQ Applications

There are a lot of AKM Semiconductor Inc.
AK4128AEQ Audio Special Purpose applications.


  • High-End Audio/Sound Card for PC
  • Replacement of DIR1703
  • Other Applications Requiring S/PDIF Receiver
  • Audio Differential Line Drivers
  • Audio Mix Consoles
  • Distribution Amplifiers
  • Graphic and P arametric Equalizers
  • Dynamic Range Processors
  • Digital Effects Processors
  • Telecom Systems