Alpha Wire FSLV12 CL076
Alpha Wire FSLV12 CL076
feed

Alpha Wire FSLV12 CL076

Manufacturer No:

FSLV12 CL076

Manufacturer:

Alpha Wire

Utmel No:

113-FSLV12 CL076

Package:

-

ECAD Model:

Description:

SLD SLV WIRE-WIR 0.11/0.125" 1PC

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
FSLV12 CL076 information

Specifications
Documents & Media
Product Details
Alpha Wire FSLV12 CL076 technical specifications, attributes, parameters and parts with similar specifications to Alpha Wire FSLV12 CL076.
  • Type
    Parameter
  • Factory Lead Time
    21 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    FIT®-SLV
  • Published
    2006
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Wire to Wire
  • Color
    Clear
  • Diameter

    In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.

    0.110 2.79mm 0.125 3.18mm
  • Length
    0.625 15.88mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Alpha Wire FSLV12 CL076.

Product Description: Alpha Wire FSLV12 CL076 Solder Sleeve Cable

1. Description

The Alpha Wire FSLV12 CL076 is a high-quality, clear solder sleeve cable designed for reliable wire-to-wire connections in various electronic applications. This cable features a clear color, which provides excellent visibility during assembly and inspection processes. With its precise diameter and length specifications, it ensures consistent performance and ease of use.

2. Features

  • Clear Color: The clear color of the solder sleeve allows for easy identification and inspection.
  • Diameter Options: Available in two diameters (0.110 inches / 2.79mm and 0.125 inches / 3.18mm) to accommodate different wire sizes.
  • Length: The cable is available in a standard length of 0.625 inches (15.88mm).
  • Moisture Sensitivity Level (MSL): Classified as MSL 1, indicating that it can be stored and handled without any special precautions.
  • Non-RoHS Compliant: Designed for applications where RoHS compliance is not required.
  • Active Part Status: Currently active and available for purchase.

3. Applications

The Alpha Wire FSLV12 CL076 solder sleeve cable is primarily used in: - Electronics Assembly: Ideal for connecting wires in PCBs (Printed Circuit Boards) where a secure and reliable connection is crucial. - Automotive Electronics: Used in automotive systems where high reliability and durability are essential. - Industrial Controls: Suitable for industrial control systems where consistent performance is required.

Secondary applications include: - Medical Devices: In medical devices where clear visibility during assembly is important. - Aerospace Electronics: In aerospace applications where high reliability and minimal moisture sensitivity are critical.

4. Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: - Alpha Wire FSLV10 CL076: A smaller diameter version with the same length and clear color. - Alpha Wire FSLV15 CL076: A larger diameter version with the same length and clear color.

5. Embedded Modules

The Alpha Wire FSLV12 CL076 solder sleeve cable is commonly used in various embedded modules, including: - PCB Assembly Kits: Often included in kits designed for PCB assembly to ensure reliable wire connections. - Automotive Control Modules: Used in automotive control modules to provide secure connections between wires. - Industrial Automation Systems: Integrated into industrial automation systems to ensure consistent performance over time.

For more detailed information or to place an order, please contact Alpha Wire directly or refer to their official datasheet documentation.