Altech CDL4U(E)DD5
Altech CDL4U(E)DD5
feed

Altech CDL4U(E)DD5

Manufacturer No:

CDL4U(E)DD5

Manufacturer:

Altech

Utmel No:

116-CDL4U(E)DD5

Package:

-

ECAD Model:

Description:

CDL4U(E)DD5 datasheet pdf and Connectors, Interconnects product details from Altech stock available at Utmel

Quantity:

Unit Price: $5.142048

Ext Price: $5.14

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 18

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.142048

    $5.14

  • 10

    $4.850988

    $48.51

  • 100

    $4.576404

    $457.64

  • 500

    $4.317362

    $2,158.68

  • 1000

    $4.072983

    $4,072.98

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CDL4U(E)DD5 information

Specifications
Altech CDL4U(E)DD5 technical specifications, attributes, parameters and parts with similar specifications to Altech CDL4U(E)DD5.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    DIN Rail
  • Voltage, Rating
    300 V, 500 V, 600 V
  • Torque
    7 lb-in, 0.5 Nm, 7 lb-in
  • Approvals
    CSA, IEC, UL
  • Insulation Materials
    Polyamide 6.6
  • Spacing
    6 mm
  • Manufacturer Part Number
    CDL4U(E)DD5
  • Manufacturer
    Altech
  • RoHS
    Yes
  • Factory Pack QuantityFactory Pack Quantity
    100
  • Wire Gauge Min
    22 AWG
  • Wire Gauge Max
    10 AWG
  • Brand
    Altech
  • Wire Gauge Range
    22 AWG to 10 AWG
  • Type
    Indicator/Diode Block
  • Color
    Gray
  • Subcategory
    Terminal Blocks
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    25 A, 32 A, 35 A
  • Number of Circuits
    2
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    DIN Rail Terminal Blocks
  • Stripping Length

    The "Stripping Length" in electronic components refers to the amount of insulation or protective covering that needs to be removed from the end of a wire or cable in order to expose the conductive material for connection or termination. This process is typically done using a wire stripper tool to carefully remove the outer layer without damaging the inner conductors. The stripping length is important because it determines the amount of exposed conductor available for making a secure and reliable electrical connection. It is crucial to follow manufacturer specifications and guidelines to ensure proper stripping length for each specific application to avoid issues such as short circuits or poor connectivity.

    9 mm
  • Fuse Size

    In electronic components, "Fuse Size" refers to the physical dimensions and current rating of a fuse used to protect the circuit from overcurrent conditions. The fuse size is typically specified in terms of its physical dimensions, such as length, width, and diameter, as well as its current rating in amperes. Choosing the correct fuse size is crucial to ensure that it can safely interrupt the circuit in case of an overcurrent situation without causing damage to the components. It is important to select a fuse size that matches the maximum current that the circuit is expected to draw under normal operating conditions to provide effective protection.

    N/A
  • Connection Method

    the systematic way of connecting the Power Plant (units) to the power grid.

    Screw
  • Product Category

    a particular group of related products.

    DIN Rail Terminal Blocks
  • Terminal Width

    The "Terminal Width" parameter in electronic components refers to the physical width of the terminal or connection point on the component where external wires or leads are attached. It is an important specification as it determines the size of the wire that can be connected to the component. The terminal width is typically measured in millimeters or inches and is crucial for ensuring proper electrical connections and compatibility with other components in a circuit. Manufacturers provide this specification to help users select the appropriate wires or connectors for reliable and secure connections.

    6 mm
0 Similar Products Remaining
CDL4U(E)DD5 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "CDL4U(E)DD5" in Altech CDL4U(E)DD5.
  • Part Number
  • Manufacturer
  • Package
  • Description