Altech Corporation PVP14-3,81
Altech Corporation PVP14-3,81
feed

Altech Corporation PVP14-3,81

Manufacturer No:

PVP14-3,81

Manufacturer:

Altech Corporation

Utmel No:

116-PVP14-3,81

Package:

-

ECAD Model:

Description:

PVP14-3,81 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from Altech Corporation stock available at Utmel

Quantity:

Unit Price: $2.697831

Ext Price: $2.70

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 5

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.697831

    $2.70

  • 10

    $2.545124

    $25.45

  • 100

    $2.401060

    $240.11

  • 500

    $2.265151

    $1,132.58

  • 1000

    $2.136935

    $2,136.94

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PVP14-3,81 information

Specifications
Product Details
Product Comparison
Altech Corporation PVP14-3,81 technical specifications, attributes, parameters and parts with similar specifications to Altech Corporation PVP14-3,81.
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Through Hole
  • Number of Positions
    14
  • Color
    Green
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    3.81mm
  • Terminal and Terminal Block Type

    The parameter "Terminal and Terminal Block Type" in electronic components refers to the specification that describes the design and functionality of the connection points where electrical wires are attached. This includes various configurations such as screw terminals, spring terminals, push-in terminals, and barrier terminals. The type of terminal affects the ease of installation, reliability, and suitability for specific applications or environments. Additionally, the parameters often indicate the number of poles or connections that a terminal block can accommodate, which is crucial for organizing and managing electrical connections in circuits.

    STRIP TERMINAL BLOCK
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

PVP14-3,81 Overview


PVP14-3,81 Features


PVP14-3,81 Applications

There are a lot of Altech Corporation
PVP14-3,81 Terminal Blocks applications.


  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
  • Electrical substations
  • Energy efficient lighting (LED)
  • LED municipal outdoor and street lighting
The three parts on the right have similar specifications to Altech Corporation & PVP14-3,81.
  • Image
    Part Number
    Manufacturer
    Pitch
    Number of Positions
    Part Status
    Radiation Hardening
    Moisture Sensitivity Level (MSL)
    Packaging
    Lead Free
    Max Voltage Rating (AC)
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • PVP14-3,81

    PVP14-3,81

    3.81 mm

    14

    Active

    -

    1 (Unlimited)

    -

    -

    -

    5
    $2.697831
  • 39-01-2140

    4.2 mm

    14

    Active

    No

    -

    Bulk

    Lead Free

    600 V

    464
    -

    Same as the main part number.