AMD XCR3064XL-7CS48C
AMD XCR3064XL-7CS48C
feed

AMD XCR3064XL-7CS48C

CPLD

Manufacturer No:

XCR3064XL-7CS48C

Manufacturer:

AMD

Utmel No:

126-XCR3064XL-7CS48C

Package:

48-FBGA, CSPBGA

ECAD Model:

Description:

PMIC * Series 48-FBGA, CSPBGA

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XCR3064XL-7CS48C information

Specifications
Product Details
AMD XCR3064XL-7CS48C technical specifications, attributes, parameters and parts with similar specifications to AMD XCR3064XL-7CS48C.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    48-FBGA, CSPBGA
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    48-CSBGA (7x7)
  • Package
    Retail Package
  • Mfr
    Glenair
  • Product Status
    Active
  • Number of I/Os
    40
  • Number of Macrocells
    64
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    XCR3064
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C ~ 70°C (TA)
  • Programmable Type

    These include Field Programmable Logic Devices (FPGAs), Complex Programmable Logic Devices (CPLD) and Programmable Logic Devices (PLD, PLA, PAL, GAL). There are also devices that are the analog equivalent of these called field programmable analog arrays.

    In System Programmable (min 1K program/erase cycles)
  • Number of Gates

    The number of gates per IC varies depending on the number of inputs per gate. Two?input gates are common, but if only a single input is required, such as in the 744 NOT(or inverter) gates, a 14 pin IC can accommodate 6 (or Hex) gates.

    1500
  • Speed Grade

    Speed grade is a specification in electronic components that indicates the maximum operating speed at which the component can reliably function. It is commonly used for integrated circuits, particularly in digital logic devices and programmable logic devices. The speed grade is typically denoted by a number or letter code that correlates to the maximum frequency or propagation delay of the device, influencing its performance in high-speed applications. Components with higher speed grades are capable of faster processing and lower signal delay compared to those with lower grades.

    7
  • Voltage Supply - Internal

    Voltage Supply - Internal is a parameter in electronic components that refers to the internal voltage supply required for the proper functioning of the component. This voltage supply is typically generated within the component itself and is used to power its internal circuitry. It is important for the component to receive the correct internal voltage supply to ensure reliable operation and performance. The specified voltage supply range for a component must be adhered to in order to prevent damage or malfunction. Manufacturers provide this information in the component's datasheet to guide users in proper integration and usage.

    3V ~ 3.6V
  • Delay Time tpd(1) Max

    The parameter "Delay Time tpd(1) Max" in electronic components refers to the maximum time delay between the input signal changing and the output signal responding. It represents the longest time it takes for the output to change after a change in the input signal. This parameter is crucial in determining the speed and performance of the component in various electronic circuits. A longer delay time can result in slower response times and potentially impact the overall functionality of the circuit. It is important to consider this parameter when designing or selecting electronic components to ensure proper operation and timing requirements are met.

    7 ns
  • Number of Logic Elements/Blocks
    4
0 Similar Products Remaining

XCR3064XL-7CS48C Overview

It is contained in package [0].To ensure reliability, the device operates at a temperature of 0°C ~ 70°C (TA).It is recommended that the chip be mounted by Surface Mount.As part of the * series, it is a type of FPGA.As a building block for digital circuits, there are 1500 gates.A total of 4 logic elements/blocks are present.

XCR3064XL-7CS48C Features

48-FBGA, CSPBGA package
The operating temperature of 0°C ~ 70°C (TA)

XCR3064XL-7CS48C Applications

There are a lot of AMD
XCR3064XL-7CS48C CPLDs applications.


  • Timing control
  • Interface bridging
  • I/O expansion
  • Discrete logic functions
  • Bootloaders for FPGAs
  • Address decoders
  • Custom state machines
  • Digital systems
  • Portable digital devices
  • Handheld digital devices
XCR3064XL-7CS48C Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "XCR3064XL-7CS48C" in AMD XCR3064XL-7CS48C.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • XCR3064XL-7CP56IAMD

    56-LFBGA, CSPBGA

    CPLD CoolRunner XPLA3 Family 1.5K Gates 64 Macro Cells 119MHz 0.35um (CMOS) Technology 3.3V 56-Pin CSBGA

  • XCR3064XL-6VQ44CAMD

    44-TQFP

    CPLD CoolRunner XPLA3 Family 1.5K Gates 64 Macro Cells 192MHz 0.35um (CMOS) Technology 3.3V 44-Pin VTQFP

  • XCR3064XL-7VQ44CAMD

    44-TQFP

    CPLD CoolRunner XPLA3 Family 1.5K Gates 64 Macro Cells 119MHz 0.35um (CMOS) Technology 3.3V 44-Pin VTQFP

  • XCR3064XL-7CS48IAMD

    48-FBGA, CSPBGA

    CPLD CoolRunner XPLA3 Family 1.5K Gates 64 Macro Cells 119MHz 0.35um (CMOS) Technology 3.3V 48-Pin CSBGA

  • XCR3064XL-7CS48CAMD

    48-FBGA, CSPBGA

    CPLD CoolRunner XPLA3 Family 1.5K Gates 64 Macro Cells 119MHz 0.35um (CMOS) Technology 3.3V 48-Pin CSBGA

  • XCR3064XL-6PC44CAMD

    44-LCC (J-Lead)

    IC CPLD 64MC 5.5NS 44PLCC

  • XCR3064XL-7VQ44IAMD

    44-TQFP

    CPLD CoolRunner XPLA3 Family 1.5K Gates 64 Macro Cells 119MHz 0.35um (CMOS) Technology 3.3V 44-Pin VTQFP

  • XCR3064XL-7PC44CAMD

    44-LCC (J-Lead)

    IC CPLD 64MC 7NS 44PLCC

  • XCR3064XL-7PC44IAMD

    44-LCC (J-Lead)

    IC CPLD 64MC 7NS 44PLCC

  • XCR3064XL-10CS48IAMD

    48-FBGA, CSPBGA

    CPLD CoolRunner XPLA3 Family 1.5K Gates 64 Macro Cells 95MHz 0.35um (CMOS) Technology 3.3V 48-Pin CSBGA