Amphenol 10125138-000408BLF
Amphenol 10125138-000408BLF
feed

Amphenol 10125138-000408BLF

Manufacturer No:

10125138-000408BLF

Manufacturer:

Amphenol

Utmel No:

143-10125138-000408BLF

Package:

-

ECAD Model:

Description:

10125138-000408BLF datasheet pdf and Card Edge Connectors - Edgeboard Connectors product details from Amphenol stock available at Utmel

Quantity:

Unit Price: $5.482167

Ext Price: $5.48

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 33

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.482167

    $5.48

  • 10

    $5.171856

    $51.72

  • 100

    $4.879109

    $487.91

  • 500

    $4.602933

    $2,301.47

  • 1000

    $4.342390

    $4,342.39

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
10125138-000408BLF information

Specifications
Product Details
Amphenol 10125138-000408BLF technical specifications, attributes, parameters and parts with similar specifications to Amphenol 10125138-000408BLF.
  • Type
    Parameter
  • Body Length
    12.7mm
  • Factory Pack QuantityFactory Pack Quantity
    1080
  • Manufacturer
    Amphenol
  • Brand
    Amphenol FCI
  • Subcategory
    Card Edge Connectors
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Standard Card Edge Connectors
  • Overall Length

    Overall Length in electronic components refers to the total length of the component, typically measured from one end to the other. This parameter is important for determining the physical size and dimensions of the component, which can impact its compatibility with a circuit board or housing. The overall length may vary depending on the type of component, such as resistors, capacitors, or integrated circuits, and is often specified in datasheets to ensure proper fit and functionality within a given electronic system. Designers and engineers consider the overall length when selecting components to ensure they meet the space requirements and mechanical constraints of the application.

    12.7mm
  • Product Category

    a particular group of related products.

    Standard Card Edge Connectors
0 Similar Products Remaining

10125138-000408BLF Overview


10125138-000408BLF Features


10125138-000408BLF Applications

There are a lot of Amphenol
10125138-000408BLF Edgeboard Connectors applications.


  • Music recording
  • Digital signal processing
  • Scientific instruments
  • Rotary encoder
  • Displaying
  • Transducer
  • Microcontrollers.
  • Digital Storage Oscilloscope
  • Scientific instruments.
  • Music reproduction technology
10125138-000408BLF Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "10125138-000408BLF" in Amphenol 10125138-000408BLF.
  • Part Number
  • Manufacturer
  • Package
  • Description