Amphenol 10-214128-22G
Amphenol 10-214128-22G
feed

Amphenol 10-214128-22G

Manufacturer No:

10-214128-22G

Manufacturer:

Amphenol

Utmel No:

143-10-214128-22G

Package:

-

ECAD Model:

Description:

10-214128-22G datasheet pdf and Circular Connectors product details from Amphenol stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
10-214128-22G information

Specifications
Product Details
Amphenol 10-214128-22G technical specifications, attributes, parameters and parts with similar specifications to Amphenol 10-214128-22G.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks, 1 Day
  • Shell Material

    The "Shell Material" parameter in electronic components refers to the material used to encase or cover the internal components of the device. This material is chosen based on various factors such as durability, heat resistance, electrical insulation properties, and environmental considerations. Common shell materials include plastics, metals, and ceramics, each offering different levels of protection and performance characteristics. The choice of shell material can impact the overall reliability, safety, and functionality of the electronic component in different operating conditions.

    Composite
  • Shell Sizes
    28
  • Operating Temperature-Min
    -55 °C
  • Operating Temperature-Max
    125 °C
  • Manufacturer Part Number
    10-214128-22G
  • Manufacturer
    Amphenol Corporation
  • Contact Sizes
    16,4
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    AMPHENOL CORP
  • Risk Rank
    5.69
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    Contacts are silver-plated with a 30/50 microinch gold overplate
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8536.69.40.20
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    Crp Non Mil
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Shell Finish

    Shell Finish in electronic components refers to the surface treatment or coating applied to the outer shell or casing of the component. This finish is designed to provide protection against environmental factors such as moisture, dust, and corrosion, as well as to enhance the component's appearance. Common types of shell finishes include nickel plating, anodizing, powder coating, and epoxy resin coating. The choice of shell finish depends on the specific requirements of the component, such as the operating environment, durability needs, and aesthetic considerations.

    CD Pl ov NKL, OD 500HR Salt Spry
  • Environmental Characteristics

    Environmental Characteristics in electronic components refer to the conditions in which the components are expected to operate effectively and reliably. This parameter includes factors such as temperature range, humidity levels, vibration resistance, and exposure to dust or other contaminants. Understanding the environmental characteristics of electronic components is crucial for ensuring their performance and longevity in various operating conditions. Manufacturers typically provide specifications related to environmental characteristics to help users determine the suitability of the components for specific applications. It is important to consider these factors when selecting electronic components to ensure they can withstand the environmental conditions they will be exposed to.

    ENVIR
  • Polarization

    In electronic components, polarization refers to the orientation or alignment of certain properties within the component. This property can affect the behavior and performance of the component in a circuit. For example, in capacitors, polarization refers to the alignment of the electric field within the dielectric material. Polarized capacitors, such as electrolytic capacitors, have a specific orientation for proper functioning. In other components like diodes, polarization refers to the direction of current flow, which is important for their correct operation. Understanding polarization is crucial for proper usage and integration of electronic components in circuits.

    W
  • Contact Quantities

    Contact Quantities in electronic components refer to the number of electrical connections or terminals available on a particular component. These connections are used to establish electrical contact with other components or circuits in an electronic system. The contact quantities can vary depending on the type of component and its intended function. For example, a resistor may have two contact quantities (two terminals), while an integrated circuit may have multiple contact quantities for various input and output connections. Understanding the contact quantities of electronic components is essential for proper circuit design and integration within electronic systems.

    3,3
  • Other Description

    The parameter "Other Description" in electronic components refers to additional information or specifications that do not fall under standard categories such as voltage, current, or power ratings. It can include unique features, construction details, or applications that provide context for the component's use. This descriptor helps engineers and designers understand the characteristics and limitations of the component beyond its basic specifications. It may also encompass compliance with specific industry standards or certifications relevant to particular applications.

    Plug, Straight
  • Plug Diameter-Max

    Plug Diameter-Max is a parameter used to specify the maximum diameter of the plug that can be inserted into a particular electronic component or connector. This measurement is crucial for ensuring compatibility and proper fit between the plug and the component. It helps in determining the maximum size of the plug that can be accommodated without causing any damage to the component or affecting its performance. Manufacturers provide this specification to guide users in selecting the appropriate plugs for their electronic devices, thereby preventing any potential issues related to size mismatch or improper connections.

    1.969 inch
  • Connector Insert Detail

    Connector Insert Detail refers to the specific design and configuration of the insert within a connector that facilitates the connection of electronic components. This parameter includes details such as the number and arrangement of pins, sockets, or contacts within the connector, as well as the material and dimensions of the insert. The insert detail is crucial for ensuring proper alignment, electrical conductivity, and mechanical stability when connecting different components or devices. Manufacturers provide specifications for connector insert details to ensure compatibility and reliable performance in electronic systems.

    I472
  • Back Interface of Connector

    The parameter "Back Interface of Connector" in electronic components refers to the physical interface at the back of a connector where it connects to a circuit board or another component. This interface is crucial for establishing a secure and reliable electrical connection between the connector and the device it is connected to. The design and quality of the back interface can impact the overall performance and durability of the electronic system. It is important to consider factors such as material, contact design, and mounting method when evaluating the back interface of a connector for a specific application.

    W/Cable Sealing Backshell
  • Assembly Part Number

    The "Assembly Part Number" in electronic components refers to a unique identifier assigned to a specific part within an assembly or product. This number helps in identifying and tracking individual components during the manufacturing and assembly process. It is often used to ensure the correct parts are used in the assembly, as well as for inventory management and quality control purposes. The Assembly Part Number may include information such as the manufacturer's code, part number, revision level, and other relevant details to accurately identify the component.

    10-214128
  • Unique Insert Number

    The parameter "Unique Insert Number" in electronic components refers to a specific identification number assigned to each individual component during the manufacturing process. This number is unique to each component and helps in tracking and identifying the component throughout its lifecycle. It is typically used for quality control, inventory management, and traceability purposes. The Unique Insert Number allows manufacturers, suppliers, and customers to easily identify and reference specific components, ensuring accuracy and reliability in electronic systems.

    28-22
  • Backshell Assembly (Mil Ref)

    The term "Backshell Assembly (Mil Ref)" in electronic components refers to a protective covering or enclosure that is used to secure and shield the connection between a cable or wire and a connector in military-grade equipment. This assembly is designed to provide strain relief, environmental protection, and electromagnetic interference (EMI) shielding to ensure the reliability and performance of the electrical connection in harsh operating conditions. The Mil Ref designation indicates that the backshell assembly meets specific military standards and requirements for durability, ruggedness, and compatibility with military equipment. Overall, the backshell assembly plays a crucial role in maintaining the integrity and functionality of electrical connections in military applications.

    10-350349-243, M85049/2-16C
  • Fluid Resistence Level

    Fluid Resistance Level in electronic components refers to the ability of the component to withstand exposure to various types of fluids without being damaged or compromised. This parameter is important in applications where the component may come into contact with liquids such as water, oils, or chemicals. The fluid resistance level is typically measured based on standardized tests that assess the component's ability to resist penetration or absorption of fluids. Components with higher fluid resistance levels are more suitable for use in harsh environments where exposure to liquids is a concern, providing increased reliability and longevity.

    Limited
  • Degrees of Rotation

    The parameter "Degrees of Rotation" in electronic components refers to the maximum angle through which a component can rotate or be adjusted. This parameter is commonly used in components such as potentiometers, rotary switches, and servo motors to indicate the range of motion or adjustment available. For example, a potentiometer with a 270-degree rotation means that the knob or shaft can be turned up to 270 degrees in either direction from its starting position. Understanding the degrees of rotation of a component is important for determining its usability and compatibility in a given application.

    70
0 Similar Products Remaining

10-214128-22G Overview

Other features include Contacts are silver-plated with a 30/50 microinch gold overplate, to name just a few.

10-214128-22G Features


10-214128-22G Applications

There are a lot of Amphenol
10-214128-22G Circular Connectors applications.


  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
  • Blowers
  • Control panels
  • Electrical substations
  • Energy efficient lighting (LED)
  • LED municipal outdoor and street lighting
  • All Electrical Machinery
10-214128-22G Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "10-214128-22G" in Amphenol 10-214128-22G.
  • Part Number
  • Manufacturer
  • Package
  • Description