Amphenol 17-101114
Amphenol 17-101114
feed

Amphenol 17-101114

Manufacturer No:

17-101114

Manufacturer:

Amphenol

Utmel No:

143-17-101114

Package:

-

ECAD Model:

Description:

Ethernet Cables / Networking Cables RJ45 Cat 5e Male

Quantity:

Unit Price: $41.750061

Ext Price: $41.75

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 41

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $41.750061

    $41.75

  • 10

    $39.386850

    $393.87

  • 100

    $37.157406

    $3,715.74

  • 500

    $35.054156

    $17,527.08

  • 1000

    $33.069959

    $33,069.96

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
17-101114 information

Specifications
Amphenol 17-101114 technical specifications, attributes, parameters and parts with similar specifications to Amphenol 17-101114.
  • Type
    Parameter
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Termination Method
    Solder
  • Insert Arrangement
    18-32
  • Contact Materials
    Copper Alloy
  • Mounting
    Cable Mount
  • Body Orientation
    Straight
  • RoHS
    Details
  • Brand
    Amphenol CONEC
  • Manufacturer
    Amphenol
  • Connector End A
    RJ45
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Unit Weight
    7.760272 oz
  • Voltage, Rating
    100 VDC
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55 to 125 °C
  • Type
    Cat 5e
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Plug
  • Subcategory
    Cable Assemblies
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    1.2 A
  • Contact Gender

    Contact Gender in electronic components refers to the physical characteristics of the electrical contacts within a connector or terminal block. It indicates whether the contact is male or female, which determines how the connectors can be mated together. Male contacts typically have protruding pins or plugs, while female contacts have receptacles or sockets to receive the male contacts. Matching the correct contact genders is crucial for ensuring proper electrical connections and preventing damage to the components. Manufacturers often specify the contact gender of their components to facilitate compatibility and ease of use in electronic systems.

    Socket
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Ethernet Cables / Networking Cables
  • Product Category

    a particular group of related products.

    Ethernet Cables / Networking Cables
  • Strain Relief

    Strain relief refers to a design feature in electronic components that reduces stress on connection points, such as wires and cables, to prevent damage or failure. It typically involves the use of flexible materials or specific configurations that absorb tension and movement. This helps to avoid issues like fraying or breaking of wires, extending the lifespan of the component and ensuring reliable performance. Strain relief is commonly found in connectors, cables, and other electrical assemblies.

    Yes
  • Product Length

    Product Length in electronic components refers to the physical measurement of an electronic part from one end to the other along its longest axis. It is a crucial specification that helps in determining compatibility with circuit boards, enclosures, and other components. Understanding the Product Length is essential for ensuring proper placement and assembly within electronic designs.

    52.78 mm
0 Similar Products Remaining
17-101114 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "17-101114" in Amphenol 17-101114.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 17-10006Amphenol

    1206 (3216 Metric)

    Ethernet Cables / Networking Cables CAT.5E BLK. UTP CBL 2M PLASTIC IP67

  • 17-10025Amphenol

    -

    Ethernet Cables / Networking Cables RJ45 Cat 5e Male

  • 17-10028Amphenol

    -

    Ethernet Cables / Networking Cables CAT.5E BLK. UTP CBL 2M METAL/PLASTIC

  • 17-10008Amphenol

    -

    Ethernet Cables / Networking Cables CAT.5E BLK. UTP CBL 5M PLASTIC IP67

  • 17-10005Amphenol

    -

    Ethernet Cables / Networking Cables RJ45 Cat 5e Male

  • 17-10003Amphenol

    -

    Ethernet Cables / Networking Cables RJ45 Cat 5e Male

  • 17-10027Amphenol

    -

    Ethernet Cables / Networking Cables RJ45 Cat 5e Male

  • 17-10030Amphenol

    -

    Ethernet Cables / Networking Cables CAT.5E BLK. UTP CBL 5M METAL/PLASTIC

  • 17-10007Amphenol

    -

    Ethernet Cables / Networking Cables CAT.5E BLK. UTP CBL 4M PLASTIC IP67

  • 17-10026Amphenol

    -

    Ethernet Cables / Networking Cables RJ45 Cat 5e Male