Amphenol L17H2341134
Amphenol L17H2341134
feed

Amphenol L17H2341134

Manufacturer No:

L17H2341134

Manufacturer:

Amphenol

Utmel No:

143-L17H2341134

Package:

-

ECAD Model:

Description:

L17H2341134 datasheet pdf and Barrel - Audio Connectors product details from Amphenol stock available at Utmel

Quantity:

Unit Price: $4.002733

Ext Price: $4.00

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.002733

    $4.00

  • 10

    $3.776163

    $37.76

  • 100

    $3.562418

    $356.24

  • 500

    $3.360772

    $1,680.39

  • 1000

    $3.170539

    $3,170.54

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
L17H2341134 information

Specifications
Amphenol L17H2341134 technical specifications, attributes, parameters and parts with similar specifications to Amphenol L17H2341134.
  • Type
    Parameter
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Voltage, Rating
    250 VAC
  • Factory Pack QuantityFactory Pack Quantity
    100
  • Number of Positions / Contacts per Port
    37 / 37
  • Mounting Styles
    Panel
  • Contact Materials
    Copper Alloy
  • Manufacturer
    Amphenol
  • Brand
    Amphenol Commercial Products
  • Number of Rows per Port
    2 / 2
  • Filtered
    Not Filtered
  • Insulation Materials
    Polybutylene Terephthalate (PBT)
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Male / Female
  • Subcategory
    D-Sub Connectors
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    3 A
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Through Hole
  • Number of Ports

    A port is identified for each transport protocol and address combination by a 16-bit unsigned number,.

    2 Port
  • Filter Type

    Filter Type in electronic components refers to the classification of filters based on their frequency response characteristics. Common types include low-pass, high-pass, band-pass, and band-stop filters, each serving different functions in signal processing. Low-pass filters allow signals below a certain cutoff frequency to pass while attenuating higher frequencies, whereas high-pass filters do the opposite. Band-pass filters permit frequencies within a specific range, while band-stop filters block frequencies within a designated range. The choice of filter type influences the performance and behavior of electronic circuits in various applications.

    -
  • Insulation

    Insulation in electronic components refers to the material properties that prevent the flow of electric current between conductive parts. It is critical for ensuring safety and reliability in circuits by minimizing unintended current paths. High insulation resistance helps protect against short circuits and enhances the durability of electronic devices by insulating high-voltage components from sensitive areas. Insulation can also affect signal integrity and can be a key factor in high-frequency applications.

    Insulated
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Dual Port D-Sub Connectors
  • Shell Plating

    the outer-most structure on the hull of a steel or aluminum ship or boat.

    Tin
  • Mounting Angle

    The "Mounting Angle" parameter in electronic components refers to the angle at which a component is mounted on a circuit board or within an electronic system. It is important to consider the mounting angle during the design and assembly process to ensure proper functionality and performance of the component. The mounting angle can affect factors such as signal integrity, thermal management, and mechanical stress on the component. Manufacturers often provide specific guidelines or recommendations for the mounting angle of their components to ensure optimal operation and reliability.

    Right Angle
  • Product Category

    a particular group of related products.

    D-Sub Dualport Connectors
0 Similar Products Remaining
L17H2341134 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "L17H2341134" in Amphenol L17H2341134.
  • Part Number
  • Manufacturer
  • Package
  • Description