Amphenol M85049/85-14W01
Amphenol M85049/85-14W01
feed

Amphenol M85049/85-14W01

Manufacturer No:

M85049/85-14W01

Manufacturer:

Amphenol

Utmel No:

143-M85049/85-14W01

Package:

-

ECAD Model:

Description:

M85049/85-14W01 datasheet pdf and Barrel - Audio Connectors product details from Amphenol stock available at Utmel

Quantity:

Unit Price: $50.310077

Ext Price: $50.31

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6534

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $50.310077

    $50.31

  • 10

    $47.462337

    $474.62

  • 100

    $44.775789

    $4,477.58

  • 500

    $42.241311

    $21,120.66

  • 1000

    $39.850293

    $39,850.29

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
M85049/85-14W01 information

Specifications
Amphenol M85049/85-14W01 technical specifications, attributes, parameters and parts with similar specifications to Amphenol M85049/85-14W01.
  • Type
    Parameter
  • Shell Material

    The "Shell Material" parameter in electronic components refers to the material used to encase or cover the internal components of the device. This material is chosen based on various factors such as durability, heat resistance, electrical insulation properties, and environmental considerations. Common shell materials include plastics, metals, and ceramics, each offering different levels of protection and performance characteristics. The choice of shell material can impact the overall reliability, safety, and functionality of the electronic component in different operating conditions.

    Aluminum Alloy
  • Shell Sizes
    14
  • MIL Type
    MIL-DTL-38999 I, II
  • Unit Weight
    1 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Mating Style
    Self Locking
  • Part # Aliases
    A850498514W01
  • Manufacturer
    Amphenol
  • Brand
    Amphenol Pcd
  • RoHS
    Details
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    AS85049
  • Subcategory
    Circular Connectors
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Circular MIL Spec Backshells
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Band Lock Adapters
  • Mounting Angle

    The "Mounting Angle" parameter in electronic components refers to the angle at which a component is mounted on a circuit board or within an electronic system. It is important to consider the mounting angle during the design and assembly process to ensure proper functionality and performance of the component. The mounting angle can affect factors such as signal integrity, thermal management, and mechanical stress on the component. Manufacturers often provide specific guidelines or recommendations for the mounting angle of their components to ensure optimal operation and reliability.

    Straight
  • Product Category

    a particular group of related products.

    Circular MIL Spec Backshells
0 Similar Products Remaining
M85049/85-14W01 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "M85049/85-14W01" in Amphenol M85049/85-14W01.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • M85049/8-57WAmphenol

    -

    M85049/8-57W datasheet pdf and Barrel - Audio Connectors product details from Amphenol stock available at Utmel.

  • M85049/8-54WAmphenol

    -

    M85049/8-54W datasheet pdf and Barrel - Audio Connectors product details from Amphenol stock available at Utmel.

  • M85049/8-59WAmphenol

    -

    M85049/8-59W datasheet pdf and Barrel - Audio Connectors product details from Amphenol stock available at Utmel.

  • M85049/8-52WAmphenol

    -

    Circular MIL Spec Backshells BACKSHELL ENV EMI/ RFI R/A OD CAD

  • M85049/85-8W02Amphenol

    -

    M85049/85-8W02 datasheet pdf and Barrel - Audio Connectors product details from Amphenol stock available at Utmel.

  • M85049/85-16W01Amphenol

    -

    M85049/85-16W01 datasheet pdf and Barrel - Audio Connectors product details from Amphenol stock available at Utmel.

  • M85049/85-24W01Amphenol

    -

    M85049/85-24W01 datasheet pdf and Barrel - Audio Connectors product details from Amphenol stock available at Utmel.

  • M85049/85-22W02Amphenol

    -

    Connector Accessory

  • M85049/85-12N01Amphenol

    -

    M85049/85-12N01 datasheet pdf and Barrel - Audio Connectors product details from Amphenol stock available at Utmel.

  • M85049/85-16W02Amphenol

    -

    M85049/85-16W02 datasheet pdf and Barrel - Audio Connectors product details from Amphenol stock available at Utmel.