Amphenol Q-3C03T000R0.5M
Amphenol Q-3C03T000R0.5M
feed

Amphenol Q-3C03T000R0.5M

Manufacturer No:

Q-3C03T000R0.5M

Manufacturer:

Amphenol

Utmel No:

143-Q-3C03T000R0.5M

Package:

-

ECAD Model:

Description:

SMA-SP/SMB-RP G316D 0.5M

Quantity:

Unit Price: $122.347400

Ext Price: $122.35

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2240

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $122.347400

    $122.35

  • 10

    $115.422075

    $1,154.22

  • 100

    $108.888750

    $10,888.88

  • 500

    $102.725236

    $51,362.62

  • 1000

    $96.910600

    $96,910.60

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
Q-3C03T000R0.5M information

Specifications
Amphenol Q-3C03T000R0.5M technical specifications, attributes, parameters and parts with similar specifications to Amphenol Q-3C03T000R0.5M.
  • Type
    Parameter
  • 1st Contact Gender
    Male
  • Package
    Bag
  • Cable Impedance
    50 Ohms
  • Overall Impedance
    50 Ohms
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    Q-3C03T0
  • Connector Impedance
    50 Ohms
  • Mfr
    Amphenol Custom Cable
  • Product Status
    Active
  • 2nd Contact Gender
    Female
  • Frequency-Max
    3 GHz
  • Cable Types
    RG-316 DS
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Color
    Copper
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    -
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    SMA to SMB
  • 1st Connector

    1st Connector is a term used in electronic components to refer to the initial connection point or terminal of a device or component. It is the first point where electrical signals or power are input or output from the component. The 1st connector is crucial for establishing the electrical connection between different components in a circuit or system. It is often labeled or identified to ensure proper installation and connection during assembly. Understanding the 1st connector of electronic components is essential for proper circuit design, troubleshooting, and maintenance of electronic devices.

    SMA Plug
  • 2nd Connector

    The term "2nd Connector" in electronic components typically refers to a secondary connection point on a device or component that allows for additional connectivity or functionality. This secondary connector is often used to interface with other devices, circuits, or components in a system. It can serve various purposes such as data transfer, power supply, signal input/output, or control functions. The 2nd Connector is designed to complement the primary connector and expand the capabilities of the electronic component, providing flexibility and versatility in its usage. It is important to understand the specifications and pinout of the 2nd Connector to ensure proper integration and operation within the electronic system.

    SMB Plug, Right Angle
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Shielded
  • Length
    19.69 (500.00mm)
0 Similar Products Remaining