Amphenol Aerospace Operations MS27473T10A35B
Amphenol Aerospace Operations MS27473T10A35B
feed

Amphenol Aerospace Operations MS27473T10A35B

Manufacturer No:

MS27473T10A35B

Utmel No:

67-MS27473T10A35B

Package:

-

ECAD Model:

Description:

MS27473T10A35B datasheet pdf and Circular Connectors - Housings product details from Amphenol Aerospace Operations stock available at Utmel

Quantity:

Unit Price: $95.111255

Ext Price: $95.11

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 43

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $95.111255

    $95.11

  • 10

    $89.727599

    $897.28

  • 100

    $84.648678

    $8,464.87

  • 500

    $79.857244

    $39,928.62

  • 1000

    $75.337022

    $75,337.02

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MS27473T10A35B information

Specifications
Documents & Media
Product Details
Amphenol Aerospace Operations MS27473T10A35B technical specifications, attributes, parameters and parts with similar specifications to Amphenol Aerospace Operations MS27473T10A35B.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Published
    2014
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Plug
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Amphenol Aerospace Operations MS27473T10A35B.

Product Description

Description

The MS27473T10A35B is a high-reliability circular connector housing designed by Amphenol Aerospace Operations. This connector is specifically engineered for use in harsh environments, ensuring robust performance and durability. The MS27473T10A35B is part of Amphenol's extensive range of interconnect solutions, catering to various industrial and aerospace applications.

Features

  • Connector Type: The MS27473T10A35B is a plug-type circular connector, ideal for applications requiring secure and reliable connections.
  • Moisture Sensitivity Level (MSL): With an MSL of 1, this connector has unlimited exposure to moisture, making it suitable for use in humid or wet conditions.
  • RoHS Compliance: Although not RoHS compliant, this connector is still widely used in industries where non-RoHS components are acceptable.
  • Factory Lead Time: The standard factory lead time for this product is 12 weeks, ensuring that customers can plan their production schedules accordingly.

Applications

  1. Primary Applications:
  2. Aerospace: The MS27473T10A35B is commonly used in aircraft and spacecraft systems where high-reliability connectors are crucial.
  3. Industrial Automation: It finds application in industrial automation systems requiring robust interconnect solutions.
  4. Military Equipment: Its durability and reliability make it suitable for use in military equipment.

  5. Secondary Applications:

  6. Medical Devices: The connector's high-reliability features make it suitable for use in medical devices that require precise and secure connections.
  7. Marine Equipment: It can be used in marine equipment where exposure to moisture is common.

Alternative Parts

For customers looking for alternative parts with similar specifications, some options include: - Amphenol's MS27473T10A35C (similar but with different pin configuration) - TE Connectivity's 1-563-500-1 (similar but with different manufacturer)

Embedded Modules

The MS27473T10A35B is often used in conjunction with various embedded modules such as: - Flight control systems - Navigation systems - Communication systems

These modules rely on the high-reliability features of the MS27473T10A35B to ensure seamless operation under demanding conditions.

Summary

The MS27473T10A35B from Amphenol Aerospace Operations is a reliable and durable circular connector housing designed for use in harsh environments. Its robust construction and unlimited moisture sensitivity level make it an excellent choice for aerospace, industrial automation, military equipment, medical devices, and marine applications. With a standard lead time of 12 weeks and active part status since 2014, this connector remains a trusted solution for critical interconnect needs.

MS27473T10A35B Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MS27473T10A35B" in Amphenol Aerospace Operations MS27473T10A35B.
  • Part Number
  • Manufacturer
  • Package
  • Description