Amphenol Aerospace Operations MS27473T10F35B
Amphenol Aerospace Operations MS27473T10F35B
feed

Amphenol Aerospace Operations MS27473T10F35B

Manufacturer No:

MS27473T10F35B

Utmel No:

67-MS27473T10F35B

Package:

-

ECAD Model:

Description:

MS27473T10F35B datasheet pdf and Circular Connectors - Housings product details from Amphenol Aerospace Operations stock available at Utmel

Quantity:

Unit Price: $67.064097

Ext Price: $67.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 179

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $67.064097

    $67.06

  • 10

    $63.268016

    $632.68

  • 100

    $59.686808

    $5,968.68

  • 500

    $56.308309

    $28,154.15

  • 1000

    $53.121046

    $53,121.05

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MS27473T10F35B information

Specifications
Documents & Media
Product Details
Product Comparison
Amphenol Aerospace Operations MS27473T10F35B technical specifications, attributes, parameters and parts with similar specifications to Amphenol Aerospace Operations MS27473T10F35B.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Published
    2014
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Crimp
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Male
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Straight
  • Number of Contacts
    13
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Amphenol Aerospace Operations MS27473T10F35B.

Product Description

Description

The MS27473T10F35B is a high-quality, male gendered circular connector housing designed by Amphenol Aerospace Operations. This connector is engineered to provide reliable and durable connections in various applications, particularly in the aerospace and industrial sectors. With its robust construction and precise manufacturing, it ensures consistent performance under demanding conditions.

Features

  • Number of Contacts: The MS27473T10F35B features 13 contacts, making it suitable for applications requiring multiple signal or power connections.
  • Termination Method: The crimp termination method ensures secure and reliable connections, minimizing the risk of signal loss or disconnection.
  • Mounting Type: This connector is designed for cable mounting, providing a straightforward installation process.
  • Orientation: The straight orientation of the connector facilitates easy integration into various systems without compromising on space or accessibility.
  • RoHS Compliance: The MS27473T10F35B is ROHS3 compliant, adhering to environmental regulations and ensuring a sustainable solution for your projects.
  • Radiation Hardening: Although not radiation hardened, this connector is suitable for applications where radiation exposure is minimal or controlled.

Applications

  1. Primary Applications:
  2. The MS27473T10F35B is ideal for use in aerospace systems where high reliability and durability are crucial. It can be used in avionics, navigation systems, and other critical components within aircraft.
  3. Industrial automation: This connector can be used in industrial settings where multiple signals need to be transmitted reliably over long distances.

  4. Secondary Applications:

  5. Medical devices: Due to its high reliability and durability, it can also be used in medical devices that require precise signal transmission.
  6. Military equipment: The robust construction makes it suitable for military applications where equipment must withstand harsh environments.

Alternative Parts

If you are looking for alternative connectors with similar specifications, consider the following options:

  • Amphenol Aerospace Operations' MS27473T10F35A (Female Gender)
  • Other circular connectors from reputable manufacturers like TE Connectivity or Molex

Embedded Modules

The MS27473T10F35B is commonly used in various embedded systems including:

  • Avionics systems
  • Industrial control systems
  • Medical diagnostic equipment

Summary

The MS27473T10F35B from Amphenol Aerospace Operations offers a reliable and durable solution for connecting multiple signals or powers in various applications. Its robust construction, precise manufacturing, and compliance with environmental regulations make it an excellent choice for critical systems requiring high reliability. With a lead time of 12 weeks and an unlimited MSL rating, this connector ensures that your projects are completed efficiently while meeting all necessary standards.


This detailed description provides a comprehensive overview of the product's features, applications, and alternatives, ensuring that users can make informed decisions about integrating the MS27473T10F35B into their systems.

The three parts on the right have similar specifications to Amphenol Aerospace Operations & MS27473T10F35B.
  • Image
    Part Number
    Manufacturer
    Gender
    Mount
    Orientation
    Termination
    RoHS Status
    Part Status
    Packaging
    Insulation Resistance
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • MS27473T10F35B

    MS27473T10F35B

    Male

    Cable

    Straight

    Crimp

    ROHS3 Compliant

    Active

    Bulk

    -

    179
    $67.064097
MS27473T10F35B Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MS27473T10F35B" in Amphenol Aerospace Operations MS27473T10F35B.
  • Part Number
  • Manufacturer
  • Package
  • Description