Amphenol Aerospace Operations MS27497T16F26A
Amphenol Aerospace Operations MS27497T16F26A
feed

Amphenol Aerospace Operations MS27497T16F26A

Manufacturer No:

MS27497T16F26A

Utmel No:

67-MS27497T16F26A

Package:

-

ECAD Model:

Description:

MS27497T16F26A datasheet pdf and Circular Connectors - Housings product details from Amphenol Aerospace Operations stock available at Utmel

Quantity:

Unit Price: $121.890979

Ext Price: $121.89

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2557

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $121.890979

    $121.89

  • 10

    $114.991490

    $1,149.91

  • 100

    $108.482537

    $10,848.25

  • 500

    $102.342016

    $51,171.01

  • 1000

    $96.549072

    $96,549.07

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MS27497T16F26A information

Specifications
Documents & Media
Product Details
Product Comparison
Amphenol Aerospace Operations MS27497T16F26A technical specifications, attributes, parameters and parts with similar specifications to Amphenol Aerospace Operations MS27497T16F26A.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Wall
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    Aluminium
  • Contact Materials
    Copper
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Published
    2006
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Crimp
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Circular
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Receptacle
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Straight
  • Number of Contacts
    26
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Amphenol Aerospace Operations MS27497T16F26A.

Product Description

MS27497T16F26A Circular Connector from Amphenol Aerospace Operations

The MS27497T16F26A is a high-quality, circular receptacle connector designed and manufactured by Amphenol Aerospace Operations. This connector is part of the extensive range of interconnect solutions offered by Amphenol, renowned for their reliability and performance in demanding environments.

Features

  • Connector Type: The MS27497T16F26A is a circular connector, known for its robustness and ease of use.
  • Contact Materials: The contacts are made from copper, ensuring excellent electrical conductivity.
  • Contact Plating: The contacts are plated with gold, providing a durable and corrosion-resistant surface.
  • Gender: This connector is designed as a receptacle, making it ideal for receiving connections.
  • Moisture Sensitivity Level (MSL): With an MSL of 1, this connector has unlimited exposure to moisture without compromising its integrity.
  • Mount: The connector can be mounted on a wall, offering flexibility in installation options.
  • Number of Contacts: It features 26 contacts, making it suitable for applications requiring multiple connections.
  • Orientation: The orientation is straight, ensuring easy handling and integration into various systems.
  • Packaging: Available in bulk packaging for convenient handling and storage.
  • RoHS Status: Compliant with ROHS3 standards, ensuring environmental sustainability.
  • Termination: The termination type is crimp, providing a secure and reliable connection.

Applications

  1. Primary Applications:
  2. Aerospace and Defense: The MS27497T16F26A is well-suited for applications within the aerospace and defense industries where reliability and durability are paramount.
  3. Industrial Automation: Its robust design makes it an excellent choice for industrial automation systems requiring high-performance interconnects.
  4. Medical Devices: The connector's cleanliness and reliability make it suitable for medical devices that require precise connections.

  5. Secondary Applications:

  6. Automotive Systems: The connector's durability and resistance to environmental factors make it suitable for use in automotive systems.
  7. Telecommunications: Its high-performance capabilities make it applicable in telecommunications infrastructure.

Alternative Parts

While the MS27497T16F26A is a unique product, some alternative parts that may serve similar purposes include:

  • Amphenol's MS27497T16F24A (24 contacts)
  • TE Connectivity's 1-644-3-1-101 (circular receptacle with similar specifications)

These alternatives offer similar performance characteristics but may differ slightly in terms of contact count or specific features.

Embedded Modules

The MS27497T16F26A is not typically used as an embedded module but rather as a standalone connector. However, it can be integrated into various systems such as:

  • Electronic Control Units (ECUs)
  • Sensor Systems
  • Communication Systems

In these applications, the connector serves as a critical interface for reliable data transmission and power distribution.

For more detailed information or specific inquiries about this product, please refer to the datasheet or contact Amphenol Aerospace Operations directly.

The three parts on the right have similar specifications to Amphenol Aerospace Operations & MS27497T16F26A.
MS27497T16F26A Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MS27497T16F26A" in Amphenol Aerospace Operations MS27497T16F26A.
  • Part Number
  • Manufacturer
  • Package
  • Description