Amphenol Aerospace Operations MS27508E10B35AA
Amphenol Aerospace Operations MS27508E10B35AA
feed

Amphenol Aerospace Operations MS27508E10B35AA

Manufacturer No:

MS27508E10B35AA

Utmel No:

67-MS27508E10B35AA

Package:

-

ECAD Model:

Description:

MS27508E10B35AA datasheet pdf and Circular Connectors - Housings product details from Amphenol Aerospace Operations stock available at Utmel

Quantity:

Unit Price: $133.798882

Ext Price: $133.80

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2647

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $133.798882

    $133.80

  • 10

    $126.225360

    $1,262.25

  • 100

    $119.080529

    $11,908.05

  • 500

    $112.340121

    $56,170.06

  • 1000

    $105.981247

    $105,981.25

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MS27508E10B35AA information

Specifications
Documents & Media
Product Details
Product Comparison
Amphenol Aerospace Operations MS27508E10B35AA technical specifications, attributes, parameters and parts with similar specifications to Amphenol Aerospace Operations MS27508E10B35AA.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    Aluminium
  • Contact Materials
    Copper
  • Published
    2006
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Crimp
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Circular
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Receptacle
  • Number of Contacts
    13
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Amphenol Aerospace Operations MS27508E10B35AA.

Product Description

Description

The MS27508E10B35AA is a high-quality, circular receptacle connector designed by Amphenol Aerospace Operations. This connector is specifically engineered for demanding applications in the aerospace and defense industries. Constructed from durable aluminum, it offers excellent mechanical strength and resistance to harsh environmental conditions.

Features

  • Connector Type: The MS27508E10B35AA is a circular receptacle connector, ideal for applications requiring high reliability and durability.
  • Contact Materials: The contacts are made from copper, ensuring excellent electrical conductivity.
  • Contact Plating: Gold plating on the contacts provides superior corrosion resistance and ensures long-lasting performance.
  • Number of Contacts: This connector supports 13 contacts, making it suitable for a variety of applications requiring multiple connections.
  • Termination: The crimp termination method ensures secure and reliable connections.

Applications

  1. Primary Applications:
  2. The MS27508E10B35AA is primarily used in aerospace and defense applications where high reliability and durability are crucial. It is often used in avionics systems, missile guidance systems, and other critical electronic systems.

  3. Secondary Applications:

  4. Due to its robust construction and reliable performance, this connector can also be used in industrial automation systems, medical devices, and other applications requiring high-quality interconnect solutions.

Alternative Parts

If you are looking for alternative connectors with similar specifications but different part numbers or configurations, consider the following options from Amphenol Aerospace Operations: - MS27508E10B35AB (similar but with different plating) - MS27508E10B35AC (different termination method)

Embedded Modules

The MS27508E10B35AA is commonly used in various embedded modules designed for specific applications within the aerospace and defense industries. Some examples include: - Avionics systems - Missile guidance systems - Radar systems

Summary

The MS27508E10B35AA circular receptacle connector from Amphenol Aerospace Operations offers exceptional performance and reliability due to its durable aluminum body, copper contacts with gold plating, and crimp termination method. It is an active part with no SVHC (Substances of Very High Concern) under REACH regulations but is non-RoHS compliant. This connector is ideal for demanding applications in aerospace, defense, industrial automation, and medical devices.


Technical Specifications Summary:

| Parameter | Value | |-----------|-------| | Part Number | MS27508E10B35AA | | Manufacturer | Amphenol Aerospace Operations | | Category | Connectors, Interconnects | | Subcategory | Circular Connectors - Housings | | Body Material | Aluminum | | Connector Type | Circular Receptacle | | Contact Materials | Copper | | Contact Plating | Gold | | Gender | Receptacle | | Number of Contacts | 13 | | Termination Method | Crimp | | Factory Lead Time | 12 Weeks | | Part Status | Active | | REACH SVHC | No SVHC | | RoHS Status | Non-RoHS Compliant | | Published Date | 2006 |


This detailed product description provides a comprehensive overview of the MS27508E10B35AA circular receptacle connector, highlighting its key features, primary and secondary applications, alternative parts, and embedded modules.

The three parts on the right have similar specifications to Amphenol Aerospace Operations & MS27508E10B35AA.
MS27508E10B35AA Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MS27508E10B35AA" in Amphenol Aerospace Operations MS27508E10B35AA.
  • Part Number
  • Manufacturer
  • Package
  • Description