Amphenol Aerospace Operations TV07QDT-25-17P-LC
Amphenol Aerospace Operations TV07QDT-25-17P-LC
feed

Amphenol Aerospace Operations TV07QDT-25-17P-LC

Manufacturer No:

TV07QDT-25-17P-LC

Utmel No:

67-TV07QDT-25-17P-LC

Package:

-

ECAD Model:

Description:

TV07QDT-25-17P-LC datasheet pdf and Circular Connectors - Housings product details from Amphenol Aerospace Operations stock available at Utmel

Quantity:

Unit Price: $615.859043

Ext Price: $615.86

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 573

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $615.859043

    $615.86

  • 10

    $580.999097

    $5,809.99

  • 100

    $548.112356

    $54,811.24

  • 500

    $517.087128

    $258,543.56

  • 1000

    $487.818045

    $487,818.04

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TV07QDT-25-17P-LC information

Specifications
Documents & Media
Product Details
Amphenol Aerospace Operations TV07QDT-25-17P-LC technical specifications, attributes, parameters and parts with similar specifications to Amphenol Aerospace Operations TV07QDT-25-17P-LC.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    Bulkhead - Front Side Nut
  • Number of Pins
    42
  • Contact Shape

    Contact shape in electronic components refers to the physical geometry of the interface where electrical connections are made. It plays a critical role in determining the quality and reliability of the connection, impacting factors such as resistance, current density, and heat dissipation. Various shapes, such as flat, cylindrical, or custom profiles, influence the contact area, enabling designers to optimize performance for specific applications. The contact shape also affects the mechanical stability of the connection, influencing wear and longevity.

    Circular
  • Shell Material

    The "Shell Material" parameter in electronic components refers to the material used to encase or cover the internal components of the device. This material is chosen based on various factors such as durability, heat resistance, electrical insulation properties, and environmental considerations. Common shell materials include plastics, metals, and ceramics, each offering different levels of protection and performance characteristics. The choice of shell material can impact the overall reliability, safety, and functionality of the electronic component in different operating conditions.

    Aluminum
  • Contact Sizes
    22D 36 8 Quadrax 6
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -65°C~175°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MIL-DTL-38999 Series III, Tri-Start™ TV
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Receptacle Housing
  • Type
    For Male Pins
  • Number of Positions
    42 (36 + 6 Quadrax)
  • Fastening Type

    There are 5 Main Types of Fastening Type: Screws, Nails, Bolts, Anchors, Rivets.

    Threaded
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    Crimp
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    N (Normal)
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    Environment Resistant
  • Shell Finish

    Shell Finish in electronic components refers to the surface treatment or coating applied to the outer shell or casing of the component. This finish is designed to provide protection against environmental factors such as moisture, dust, and corrosion, as well as to enhance the component's appearance. Common types of shell finishes include nickel plating, anodizing, powder coating, and epoxy resin coating. The choice of shell finish depends on the specific requirements of the component, such as the operating environment, durability needs, and aesthetic considerations.

    Durmalon™
  • Shell Size - Insert

    The parameter "Shell Size - Insert" in electronic components refers to the physical size of the connector shell or housing that holds the insert or contact arrangement within the component. The shell size is typically specified by a numerical designation that corresponds to a specific size and configuration of the connector. This parameter is important for ensuring compatibility and proper fit between different components or devices that use the same type of connector. Manufacturers provide detailed specifications for shell size to help users select the appropriate connector for their specific application requirements.

    25-17
  • Note
    Contacts Not Included
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Amphenol Aerospace Operations TV07QDT-25-17P-LC.

Product Description: TV07QDT-25-17P-LC Receptacle Housing

Description

The TV07QDT-25-17P-LC is a high-performance receptacle housing designed for use in demanding aerospace and industrial applications. Manufactured by Amphenol Aerospace Operations, this connector is part of the MIL-DTL-38999 Series III, Tri-Start? TV series. It offers exceptional reliability and durability, making it an ideal choice for environments requiring robust interconnect solutions.

Features

  • Connector Type: Receptacle Housing
  • Contact Shape: Circular
  • Contact Sizes: 22D, 36, 8 Quadrax, 6
  • Contact Type: Crimp
  • Fastening Type: Threaded
  • Ingress Protection: Environment Resistant
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Mounting Feature: Bulkhead - Front Side Nut
  • Mounting Type: Panel Mount
  • Number of Pins: 42
  • Number of Positions: 42 (36 + 6 Quadrax)
  • Operating Temperature Range: -65°C to 175°C
  • Orientation: N (Normal)
  • Packaging: Bulk
  • Part Status: Active
  • RoHS Status: ROHS3 Compliant
  • Series: MIL-DTL-38999 Series III, Tri-Start? TV
  • Shell Finish: Durmalon?
  • Shell Material: Aluminum
  • Shell Size - Insert: 25-17
  • Shielding: Shielded
  • Type: For Male Pins

Applications

The TV07QDT-25-17P-LC receptacle housing is primarily suited for applications requiring high-reliability interconnects in harsh environments. Some primary applications include:

  1. Aerospace Systems: The connector's ability to withstand extreme temperatures and environmental conditions makes it an excellent choice for aircraft and spacecraft systems.
  2. Industrial Automation: Its robust design and shielding capabilities make it suitable for use in industrial automation equipment where reliability is paramount.
  3. Military Equipment: The connector's compliance with MIL-DTL-38999 standards ensures it meets stringent military specifications for interconnects.

Secondary applications include use in medical devices, marine electronics, and other industries where high-reliability connectors are essential.

Alternative Parts

While the TV07QDT-25-17P-LC is a specific product within the MIL-DTL-38999 Series III, Tri-Start? TV series, alternative parts that may be considered include:

  1. TV07QDT-25-17P-LC (same product)
  2. TV07QDT-25-17P-LC-SH (shielded version)
  3. TV07QDT-25-17P-LC-UNSH (unshielded version)

These alternatives offer similar performance characteristics but may differ in shielding or other minor specifications.

Embedded Modules

The TV07QDT-25-17P-LC receptacle housing is often used as part of various embedded modules designed for specific applications:

  1. Aerospace Communication Systems: Integrated into communication systems for aircraft and spacecraft.
  2. Industrial Control Systems: Used in control panels and automation systems.
  3. Medical Device Interconnects: Incorporated into medical devices requiring high-reliability interconnects.

In summary, the TV07QDT-25-17P-LC receptacle housing from Amphenol Aerospace Operations is a robust and reliable connector designed for demanding applications across multiple industries. Its exceptional performance characteristics make it an ideal choice for environments requiring high-reliability interconnects.

TV07QDT-25-17P-LC Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "TV07QDT-25-17P-LC" in Amphenol Aerospace Operations TV07QDT-25-17P-LC.
  • Part Number
  • Manufacturer
  • Package
  • Description