AMPHENOL FCI ASIA PTE LTD 8655APAT1A11KLF
AMPHENOL FCI ASIA PTE LTD 8655APAT1A11KLF
feed

AMPHENOL FCI ASIA PTE LTD 8655APAT1A11KLF

Manufacturer No:

8655APAT1A11KLF

Utmel No:

143-8655APAT1A11KLF

Package:

-

ECAD Model:

Description:

D-Sub Backshells DSUB PLAST HOOD BLCK 15-6560-0108-02

Quantity:

Unit Price: $2.809154

Ext Price: $2.81

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 45

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.809154

    $2.81

  • 10

    $2.650145

    $26.50

  • 100

    $2.500137

    $250.01

  • 500

    $2.358620

    $1,179.31

  • 1000

    $2.225113

    $2,225.11

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
8655APAT1A11KLF information

Specifications
AMPHENOL FCI ASIA PTE LTD 8655APAT1A11KLF technical specifications, attributes, parameters and parts with similar specifications to AMPHENOL FCI ASIA PTE LTD 8655APAT1A11KLF.
  • Type
    Parameter
  • Shell Material

    The "Shell Material" parameter in electronic components refers to the material used to encase or cover the internal components of the device. This material is chosen based on various factors such as durability, heat resistance, electrical insulation properties, and environmental considerations. Common shell materials include plastics, metals, and ceramics, each offering different levels of protection and performance characteristics. The choice of shell material can impact the overall reliability, safety, and functionality of the electronic component in different operating conditions.

    Plastic
  • RoHS
    Details
  • Shell Sizes
    2 (A)
  • Cable Entry Angle
    Straight
  • Number of Cable Entries
    1 Entry
  • Filtered
    -
  • Factory Pack QuantityFactory Pack Quantity
    50
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Type
    EMI/RFI Shielded Backshell
  • Number of Positions
    15 Position
  • Shell Plating

    the outer-most structure on the hull of a steel or aluminum ship or boat.

    Black Plastic
  • IP Rating

    IP (or "Ingress Protection") ratings are defined in international standard EN 6529 (British BS EN 6529:1992, European IEC 659:1989). They are?used to define levels of sealing effectiveness of electrical enclosures against intrusion from foreign bodies?(tools, dirt etc) and moisture.

    -
0 Similar Products Remaining