Amphenol ICC (Commercial Products) CS-DSDHD26MM0-005
Amphenol ICC (Commercial Products) CS-DSDHD26MM0-005
feed

Amphenol ICC (Commercial Products) CS-DSDHD26MM0-005

Manufacturer No:

CS-DSDHD26MM0-005

Utmel No:

143-CS-DSDHD26MM0-005

Package:

-

ECAD Model:

Description:

CABLE ASSY HD26 SHLD GRAY 1.52M

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 32

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CS-DSDHD26MM0-005 information

Specifications
Documents & Media
Product Details
Product Comparison
Amphenol ICC (Commercial Products) CS-DSDHD26MM0-005 technical specifications, attributes, parameters and parts with similar specifications to Amphenol ICC (Commercial Products) CS-DSDHD26MM0-005.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    HD26
  • Number of Positions
    26
  • Color
    Gray, Individual (Round)
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    1.52m
  • 1st Connector

    1st Connector is a term used in electronic components to refer to the initial connection point or terminal of a device or component. It is the first point where electrical signals or power are input or output from the component. The 1st connector is crucial for establishing the electrical connection between different components in a circuit or system. It is often labeled or identified to ensure proper installation and connection during assembly. Understanding the 1st connector of electronic components is essential for proper circuit design, troubleshooting, and maintenance of electronic devices.

    Plug, Male Pins
  • 2nd Connector

    The term "2nd Connector" in electronic components typically refers to a secondary connection point on a device or component that allows for additional connectivity or functionality. This secondary connector is often used to interface with other devices, circuits, or components in a system. It can serve various purposes such as data transfer, power supply, signal input/output, or control functions. The 2nd Connector is designed to complement the primary connector and expand the capabilities of the electronic component, providing flexibility and versatility in its usage. It is important to understand the specifications and pinout of the 2nd Connector to ensure proper integration and operation within the electronic system.

    Plug, Male Pins
  • Connector Type A

    Connector Type A refers to a specific configuration and design of electrical connectors used for interfacing electronic components. It is characterized by its standardized pin layout and physical dimensions, allowing for reliable and consistent connections between devices. Commonly found in applications such as USB connections, Connector Type A ensures proper alignment and connectivity, facilitating data transfer and power supply among various electronic systems.

    Plug
  • Length
    5.00' 1.52m
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Amphenol ICC (Commercial Products) CS-DSDHD26MM0-005.

Product Description

Description

The CS-DSDHD26MM0-005 is a high-quality, shielded D-Sub cable assembly designed by Amphenol ICC (Commercial Products). This cable assembly is specifically engineered to provide reliable and efficient connectivity solutions for various industrial and commercial applications. With its robust construction and advanced shielding, it ensures minimal signal interference and optimal data transmission.

Features

  • Shielded Design: The CS-DSDHD26MM0-005 features a shielded design that effectively reduces electromagnetic interference (EMI) and radio-frequency interference (RFI), ensuring high signal integrity.
  • D-Sub Connector Type: Equipped with male pins on both connectors, this cable assembly is ideal for applications requiring secure and durable connections.
  • Length and Flexibility: Available in a length of 1.52 meters (5 feet), this cable provides ample flexibility for various installation scenarios.
  • Color Coding: The cable is color-coded gray, making it easy to identify and manage in complex systems.
  • Number of Positions: With 26 positions, this cable assembly supports a wide range of applications requiring multiple signal paths.
  • RoHS Compliance: The CS-DSDHD26MM0-005 is RoHS compliant, ensuring environmental sustainability and adherence to global regulations.

Applications

  1. Primary Applications:
  2. Industrial Automation Systems: The shielded design makes it suitable for use in industrial automation systems where EMI/RFI is a significant concern.
  3. Data Centers: Its high signal integrity and reliability make it an excellent choice for data center applications.
  4. Medical Equipment: The robust construction ensures that the cable can withstand the rigors of medical environments.

  5. Secondary Applications:

  6. Telecommunications: The cable's durability and shielding properties make it suitable for telecommunications infrastructure.
  7. Aerospace: Its resistance to environmental factors such as moisture and extreme temperatures makes it a viable option for aerospace applications.

Alternative Parts

If the CS-DSDHD26MM0-005 is not available, alternative parts could include: - Amphenol ICC's CS-DSDHD26MM0-010 (10-foot length) - Amphenol ICC's CS-DSDHD26MM0-020 (20-foot length) - Other manufacturers' equivalent D-Sub cable assemblies with similar specifications

Embedded Modules

The CS-DSDHD26MM0-005 is commonly used in various embedded systems including: - Industrial control systems - Medical device interfaces - Telecommunications equipment

Its versatility and reliability make it an integral component in many embedded modules designed for industrial and commercial use cases.

Summary

The CS-DSDHD26MM0-005 from Amphenol ICC offers a robust solution for high-reliability connectivity needs. With its shielded design, durable construction, and RoHS compliance, this cable assembly is well-suited for a wide range of applications requiring minimal signal interference and optimal data transmission.

The three parts on the right have similar specifications to Amphenol ICC (Commercial Products) & CS-DSDHD26MM0-005.
  • Image
    Part Number
    Manufacturer
    Color
    Shielding
    RoHS Status
    Part Status
    Ratings
    Voltage - Rated
    Current Rating
    Contact Current Rating
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • CS-DSDHD26MM0-005

    CS-DSDHD26MM0-005

    Gray, Individual (Round)

    Shielded

    RoHS Compliant

    Active

    -

    -

    -

    -

    32
    -