Amphenol Industrial Operations SPB-10-6PS
Amphenol Industrial Operations SPB-10-6PS
feed

Amphenol Industrial Operations SPB-10-6PS

Manufacturer No:

SPB-10-6PS

Utmel No:

143-SPB-10-6PS

Package:

-

ECAD Model:

Description:

CONN ADAPTER 6P-6P F-M PNL MNT

Quantity:

Unit Price: $51.794983

Ext Price: $51.79

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 33

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $51.794983

    $51.79

  • 10

    $48.863192

    $488.63

  • 100

    $46.097350

    $4,609.74

  • 500

    $43.488066

    $21,744.03

  • 1000

    $41.026478

    $41,026.48

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SPB-10-6PS information

Specifications
Documents & Media
Amphenol Industrial Operations SPB-10-6PS technical specifications, attributes, parameters and parts with similar specifications to Amphenol Industrial Operations SPB-10-6PS.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Panel Mount
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    Flange
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Aluminum
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MIL-DTL-26482 Series I, SP
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Fastening Type

    There are 5 Main Types of Fastening Type: Screws, Nails, Bolts, Anchors, Rivets.

    Bayonet Lock
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Connector Style

    Connector Style in electronic components refers to the physical design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the shape, size, and layout of the connector, as well as the method of attachment and the number of pins or contacts it has. Different connector styles are used for various applications, such as board-to-board connections, cable-to-board connections, or wire-to-board connections. The connector style plays a crucial role in determining the compatibility and functionality of electronic devices, as it ensures proper signal transmission and power delivery between interconnected components.

    Standard
  • Convert From (Adapter End)

    The parameter "Convert From (Adapter End)" in electronic components refers to the specific input type or format that an adapter is designed to convert. It indicates the original signal or connection type that the adapter is capable of receiving. This could include various standards like HDMI, USB, or analog signals. Understanding this parameter is essential for ensuring compatibility between devices and the correct functioning of the overall electronic system.

    Female Sockets
  • Convert To (Adapter End)

    The parameter "Convert To (Adapter End)" in electronic components refers to the type of adapter or connector that is required to connect the component to another device or system. This parameter specifies the specific type of adapter or connector that is compatible with the component, allowing for seamless integration and communication between different parts of the electronic system. It is important to pay attention to this parameter when selecting electronic components to ensure proper compatibility and functionality within the overall system. Different components may require different types of adapters or connectors, so understanding the "Convert To (Adapter End)" parameter is crucial for successful integration and operation of electronic systems.

    Male Pins
  • Housing Finish

    Housing finish in electronic components refers to the surface treatment or coating applied to the exterior of the housing that encloses the electronic parts. This finish serves various purposes including protection against environmental factors, aesthetic enhancement, and improving durability. It can involve processes such as plating, painting, anodizing, or other surface treatments that affect the component's performance and lifespan. The choice of housing finish can influence thermal management, electromagnetic interference, and adhesion properties in the assembly process.

    Anodic Coating (Alumilite)
  • Number of Positions (Convert From)
    6
  • Orientation (Convert From)

    The parameter "Orientation (Convert From)" in electronic components refers to the initial orientation or position of the component before any conversion or transformation takes place. This parameter is important for understanding how the component is positioned or aligned in its original state, which can impact its functionality or compatibility with other components or systems. By knowing the orientation from which the component is being converted, engineers and designers can ensure proper alignment and integration within the overall electronic system. This parameter helps in accurately interpreting the specifications and requirements of the component during the design and assembly process.

    N (Normal)
  • Shell Size - Insert (Convert From)

    The parameter "Shell Size - Insert (Convert From)" in electronic components refers to the physical size of the connector shell and insert used in a particular component. The shell size indicates the overall dimensions of the connector housing, while the insert size refers to the specific configuration of pins, sockets, or contacts within the connector. This parameter is important for ensuring compatibility and proper fit between different components or devices that need to be connected together. By specifying the shell size and insert type, manufacturers and designers can ensure that the connectors will mate correctly and function as intended in the electronic system.

    10-6
  • Orientation (Convert To)

    The parameter "Orientation (Convert To)" in electronic components refers to the specific orientation or position in which the component should be placed or mounted on a circuit board for proper functionality. This parameter provides guidance to the assembler or designer on how to correctly orient the component during the assembly process. It may include details such as the direction of the component's leads or pins, the alignment of specific features on the component with corresponding features on the circuit board, or any other relevant orientation instructions. Following the specified orientation is crucial to ensure that the electronic component functions as intended and that the overall circuit operates correctly.

    N (Normal)
  • Number of Positions (Convert To)
    6
  • Shell Size - Insert (Convert To)

    Shell Size - Insert (Convert To) refers to the specific dimension and design standard of an insert used in electronic connectors or enclosures. It indicates the compatible shell size into which the insert can be fitted, allowing for proper alignment and secure connection. This parameter ensures that components are interchangeable and meet industry specifications for performance and reliability.

    10-6
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Amphenol Industrial Operations SPB-10-6PS.