Amphenol Information Communication & Commercial CED014281111001
Amphenol Information Communication & Commercial CED014281111001
feed

Amphenol Information Communication & Commercial CED014281111001

Manufacturer No:

CED014281111001

Utmel No:

143-CED014281111001

Package:

-

ECAD Model:

Description:

CED014281111001 datasheet pdf and Card Edge Connectors - Edgeboard Connectors product details from Amphenol Information Communication & Commercial stock available at Utmel

Quantity:

Unit Price: $52.369334

Ext Price: $52.37

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 165

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $52.369334

    $52.37

  • 10

    $49.405032

    $494.05

  • 100

    $46.608521

    $4,660.85

  • 500

    $43.970303

    $21,985.15

  • 1000

    $41.481418

    $41,481.42

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CED014281111001 information

Specifications
Product Details
Amphenol Information Communication & Commercial CED014281111001 technical specifications, attributes, parameters and parts with similar specifications to Amphenol Information Communication & Commercial CED014281111001.
  • Type
    Parameter
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • Termination Method
    Solder
  • Body Orientation
    Straight
  • Maximum Current Rating (A)
    0.5/Contact
  • Maximum Voltage Rating
    12V
  • Insulation Resistance (MOhm)
    1000
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Number of Contacts
    428
0 Similar Products Remaining

CED014281111001 Overview

Materials were packaged in accordance with Tray's specifications.

CED014281111001 Features


CED014281111001 Applications

There are a lot of Amphenol Information Communication & Commercial
CED014281111001 Edgeboard Connectors applications.


  • Rotary encoder
  • Displaying
  • Transducer
  • Microcontrollers.
  • Digital Storage Oscilloscope
  • Scientific instruments.
  • Music reproduction technology
  • Communication Systems
  • Data Acquisition Systems
  • Handheld Terminal Interface
CED014281111001 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "CED014281111001" in Amphenol Information Communication & Commercial CED014281111001.
  • Part Number
  • Manufacturer
  • Package
  • Description