Amphenol PCD M85049/93-22
Amphenol PCD M85049/93-22
feed

Amphenol PCD M85049/93-22

Manufacturer No:

M85049/93-22

Manufacturer:

Amphenol PCD

Utmel No:

143-M85049/93-22

Package:

-

ECAD Model:

Description:

COMPOSITE SPLIT RING

Quantity:

Unit Price: $13.160283

Ext Price: $13.16

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 42

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $13.160283

    $13.16

  • 10

    $12.415361

    $124.15

  • 100

    $11.712605

    $1,171.26

  • 500

    $11.049627

    $5,524.81

  • 1000

    $10.424177

    $10,424.18

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
M85049/93-22 information

Specifications
Documents & Media
Product Details
Amphenol PCD M85049/93-22 technical specifications, attributes, parameters and parts with similar specifications to Amphenol PCD M85049/93-22.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Composite
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Military, SAE AS85049
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Shell Size - Insert

    The parameter "Shell Size - Insert" in electronic components refers to the physical size of the connector shell or housing that holds the insert or contact arrangement within the component. The shell size is typically specified by a numerical designation that corresponds to a specific size and configuration of the connector. This parameter is important for ensuring compatibility and proper fit between different components or devices that use the same type of connector. Manufacturers provide detailed specifications for shell size to help users select the appropriate connector for their specific application requirements.

    22
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Split-Ring, Banding
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Shielded
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Amphenol PCD M85049/93-22.

Product Description: M85049/93-22 Circular Connector Accessory

Description

The M85049/93-22 is a high-performance, shielded circular connector accessory designed for military and aerospace applications. Manufactured by Amphenol PCD, this product is part of the SAE AS85049 series, ensuring compliance with stringent industry standards. The connector is specifically designed to fit a shell size of 22, making it versatile for various interconnect needs.

Features

  • Shielded Design: The M85049/93-22 features a shielded design to provide excellent electromagnetic interference (EMI) protection, ensuring reliable data transmission in harsh environments.
  • Composite Material: Constructed from composite materials, this connector offers durability and resistance to environmental factors.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring that the product meets stringent environmental regulations.
  • Moisture Sensitivity Level (MSL) 1: With an MSL rating of 1, this connector is suitable for unlimited exposure to moisture without compromising its performance.

Applications

  1. Primary Applications:
  2. Aerospace Industry: Ideal for use in aircraft and spacecraft due to its high reliability and resistance to extreme conditions.
  3. Military Equipment: Designed for use in military vehicles and communication systems where EMI protection is crucial.

  4. Secondary Applications:

  5. Industrial Automation: Can be used in industrial automation systems where high-performance interconnects are required.
  6. Automotive Electronics: Suitable for automotive electronics applications where durability and EMI protection are essential.

Alternative Parts

If the M85049/93-22 is not available or if you need an alternative solution, consider the following options: - M85049/93-20: A similar shielded circular connector accessory with a different shell size. - M85049/93-24: Another variant with a larger shell size suitable for different application requirements.

Embedded Modules

The M85049/93-22 is commonly used in various embedded modules and systems, including: - Avionics Systems: Integrated into avionics systems for reliable data transmission. - Communication Systems: Used in communication systems within military vehicles and aircraft. - Industrial Control Systems: Embedded in industrial control systems requiring high-performance interconnects.

Summary

The M85049/93-22 is a robust and reliable circular connector accessory designed specifically for military and aerospace applications. Its shielded design, composite material construction, and RoHS compliance make it an ideal choice for demanding environments. With its wide range of applications across industries such as aerospace, military, industrial automation, and automotive electronics, this product offers versatility and performance that meets the needs of various interconnect requirements.

M85049/93-22 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "M85049/93-22" in Amphenol PCD M85049/93-22.
  • Part Number
  • Manufacturer
  • Package
  • Description