Amphenol PCD MS3180-14CA
Amphenol PCD MS3180-14CA
feed

Amphenol PCD MS3180-14CA

Manufacturer No:

MS3180-14CA

Manufacturer:

Amphenol PCD

Utmel No:

143-MS3180-14CA

Package:

-

ECAD Model:

Description:

CONN PROTECTIVE COVER 14 BLACK

Quantity:

Unit Price: $18.225793

Ext Price: $18.23

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 149

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $18.225793

    $18.23

  • 10

    $17.194144

    $171.94

  • 100

    $16.220891

    $1,622.09

  • 500

    $15.302727

    $7,651.36

  • 1000

    $14.436535

    $14,436.54

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MS3180-14CA information

Specifications
Documents & Media
Product Details
Amphenol PCD MS3180-14CA technical specifications, attributes, parameters and parts with similar specifications to Amphenol PCD MS3180-14CA.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Aluminum Alloy, Anodized
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    Aluminium
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Military, MIL-DTL-26482
  • Published
    2013
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Black
  • Shell Size - Insert

    The parameter "Shell Size - Insert" in electronic components refers to the physical size of the connector shell or housing that holds the insert or contact arrangement within the component. The shell size is typically specified by a numerical designation that corresponds to a specific size and configuration of the connector. This parameter is important for ensuring compatibility and proper fit between different components or devices that use the same type of connector. Manufacturers provide detailed specifications for shell size to help users select the appropriate connector for their specific application requirements.

    14
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Cap (Cover), Protective
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Metal Chain
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    Unknown
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Amphenol PCD MS3180-14CA.

Product Description: MS3180-14CA Circular Connector Cap

The MS3180-14CA is a high-quality, protective cap designed by Amphenol PCD, specifically engineered for use with circular connectors in the MIL-DTL-26482 series. This accessory is crafted from durable aluminum alloy and features an anodized finish, ensuring excellent corrosion resistance and longevity.

Description

The MS3180-14CA cap is an essential component for safeguarding your circular connectors from environmental factors such as dust, moisture, and other contaminants. Its robust design and reliable construction make it an ideal choice for applications where connector protection is paramount.

Features

  • Material: Made from aluminum alloy with an anodized finish for enhanced durability and resistance to corrosion.
  • Color: Available in black to blend seamlessly with various connector configurations.
  • Body Material: Constructed from high-quality aluminum for strength and reliability.
  • Features: Equipped with a metal chain for secure attachment to the connector.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring compliance with environmental regulations.
  • Radiation Hardening: Not designed for radiation-hardened applications; suitable for standard industrial use.

Applications

  1. Primary Applications:
  2. Protection of circular connectors in harsh environments.
  3. Use in military and aerospace industries where reliability is crucial.
  4. Industrial settings requiring high levels of connector protection.

  5. Secondary Applications:

  6. General-purpose applications where connector protection is necessary.
  7. Use in medical devices or equipment that require sterile conditions.

Alternative Parts

If the MS3180-14CA is not available or suitable for your needs, consider the following alternatives: - MS3180-12CA: A smaller version of the cap designed for shell size 12 connectors. - MS3180-16CA: A larger version designed for shell size 16 connectors.

Embedded Modules

The MS3180-14CA cap is commonly used with various circular connectors in the MIL-DTL-26482 series, including: - MIL-DTL-26482 Series Connectors: These connectors are widely used in military and aerospace applications due to their reliability and durability.

Conclusion

The MS3180-14CA circular connector cap from Amphenol PCD offers superior protection against environmental factors while maintaining high reliability and durability. Its compatibility with the MIL-DTL-26482 series makes it an excellent choice for both primary and secondary applications where connector protection is essential.

MS3180-14CA Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MS3180-14CA" in Amphenol PCD MS3180-14CA.
  • Part Number
  • Manufacturer
  • Package
  • Description