Amphenol PCD TJSE20709
Amphenol PCD TJSE20709
feed

Amphenol PCD TJSE20709

Manufacturer No:

TJSE20709

Manufacturer:

Amphenol PCD

Utmel No:

143-TJSE20709

Package:

Module

ECAD Model:

Description:

CONN WIRE SPLICE DIODE SZ20 2"L

Quantity:

Unit Price: $141.732442

Ext Price: $141.73

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2245

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $141.732442

    $141.73

  • 10

    $133.709851

    $1,337.10

  • 100

    $126.141369

    $12,614.14

  • 500

    $119.001291

    $59,500.65

  • 1000

    $112.265369

    $112,265.37

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TJSE20709 information

Specifications
Documents & Media
Amphenol PCD TJSE20709 technical specifications, attributes, parameters and parts with similar specifications to Amphenol PCD TJSE20709.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Contact Sizes
    20
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TJS
  • Published
    2009
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    2.000Lx0.275W x 0.400 H 50.80mmx6.99mmx10.16mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Wire Splice, Diode
  • Module Capacity

    Module Capacity in electronic components refers to the maximum amount of data or information that can be stored or processed within a specific module. It is a crucial parameter that determines the capability and performance of the electronic component. The module capacity is typically measured in terms of storage capacity (such as memory size in bytes or bits) or processing capacity (such as clock speed or operations per second). A higher module capacity indicates that the electronic component can handle larger amounts of data or perform more complex tasks efficiently. It is important to consider the module capacity when selecting electronic components for specific applications to ensure optimal performance and functionality.

    4
  • Height
    10.16mm
  • Length
    50.8mm
  • Width
    6.985mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Amphenol PCD TJSE20709.
TJSE20709 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "TJSE20709" in Amphenol PCD TJSE20709.
  • Part Number
  • Manufacturer
  • Package
  • Description