Analog Devices 78M6612-M/F/P2
Analog Devices 78M6612-M/F/P2
feed

Analog Devices 78M6612-M/F/P2

PMIC Energy Metering IC

Manufacturer No:

78M6612-M/F/P2

Manufacturer:

Analog Devices

Utmel No:

153-78M6612-M/F/P2

Package:

68-VFQFN Exposed Pad

ECAD Model:

Description:

PMIC Single Converter Technology® Series 68-VFQFN Exposed Pad

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
78M6612-M/F/P2 information

Specifications
Documents & Media
Product Details
Analog Devices 78M6612-M/F/P2 technical specifications, attributes, parameters and parts with similar specifications to Analog Devices 78M6612-M/F/P2.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    68-VFQFN Exposed Pad
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    68-SQFN (8x8)
  • Package
    Bulk
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    78M6612
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Discontinued at Digi-Key
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Single Converter Technology®
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3 V ~ 3.6 V
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    -
  • Input Impedance

    The input impedance of an electrical network is the measure of the opposition to current (impedance), both static (resistance) and dynamic (reactance), into the load network that is external to the electrical source.

    40kOhm ~ 90kOhm
  • Meter Type

    In electronic components, "Meter Type" refers to the specific type of meter or measurement device that is used to quantify or monitor a particular electrical or physical property. This parameter indicates the kind of instrument or sensor that is integrated within the component to measure parameters such as voltage, current, resistance, capacitance, frequency, temperature, etc. The Meter Type can vary depending on the intended application and the specific requirements of the electronic component, and it plays a crucial role in ensuring accurate and reliable measurement of the desired parameter. Understanding the Meter Type of an electronic component is essential for selecting the appropriate device for a particular task and for interpreting the measurement data effectively.

    Single Phase
  • Measurement Error

    Measurement error is the difference between the observed value of a Variable and the true, but unobserved, value of that Variable.

    0.5%
  • Voltage - I/O Low

    Voltage - I/O Low refers to the maximum voltage level that is considered a logical low state for an input or output pin in electronic components. It typically defines the acceptable range of voltages that can be interpreted as a low signal by digital circuits. When the voltage on an I/O pin falls below this threshold, the device recognizes it as a binary zero, contributing to proper signal interpretation and logic operations in digital systems. It is an essential parameter for ensuring compatibility between different components in electronic designs.

    0.8V
  • Voltage - I/O High

    Voltage - I/O High is a parameter that refers to the minimum voltage level required for an input or output signal to be recognized as a logical high state in electronic components such as integrated circuits or microcontrollers. This parameter is crucial for ensuring proper communication and data processing within a circuit. It determines the threshold at which a signal is considered as a high logic level, typically specified in volts. Meeting this voltage requirement is essential for the reliable operation of electronic devices and maintaining signal integrity in digital systems. Failure to provide a voltage level above the specified "Voltage - I/O High" may result in incorrect data interpretation or malfunction of the electronic component.

    2V
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices 78M6612-M/F/P2.

78M6612-M/F/P2 Overview

An example of a 68-VFQFN Exposed Pad package is shown below. This device can be used as a Single Phase meter. There is an option for Surface Mount. The operational temperature at -40°C ~ 85°C is higher. 3 V ~ 3.6 V power supply is used to power it. The low-level I/O ports on this PMIC have a voltage of 0.8V. High-level I/Os are represented by voltage 2V, while standard I/Os are displayed by voltage Y. There is a - device on the market. It is included in the Single Converter Technology® series.

78M6612-M/F/P2 Features

Single Phase meter.

78M6612-M/F/P2 Applications

There are a lot of Analog Devices
78M6612-M/F/P2 Energy Metering ICs applications.


  • Real-Time Measurement of Input Power for AC/DC Supplies
  • Intelligent Power Distribution Units
  • Telecom Infrastructure
  • Industrial Equipment
  • General Purpose Energy Measurement
  • Power monitoring/power budgeting
  • Central office equipment
  • Telecommunications and data communications equipment
  • PCs/servers
  • Power monitoring instruments