pid_38161125_lm4050cix3-2.1-maxim-integrated-datasheet-13730782.pdf  Pinout Diagram_1
pid_38161125_lm4050cix3-2.1-maxim-integrated-datasheet-13730782.pdf  Pinout Diagram_1
feed

Analog Devices LM4050CIX3-2.1

PMIC

Manufacturer No:

LM4050CIX3-2.1

Manufacturer:

Analog Devices

Utmel No:

153-LM4050CIX3-2.1

Package:

-

ECAD Model:

Description:

PMIC * Series

Quantity:

Unit Price: $1.424680

Ext Price: $1.42

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1043

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.424680

    $1.42

  • 10

    $1.344038

    $13.44

  • 100

    $1.267960

    $126.80

  • 500

    $1.196189

    $598.09

  • 1000

    $1.128480

    $1,128.48

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LM4050CIX3-2.1 information

Specifications
Documents & Media
Product Details
Analog Devices LM4050CIX3-2.1 technical specifications, attributes, parameters and parts with similar specifications to Analog Devices LM4050CIX3-2.1.
  • Type
    Parameter
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Weight
    420g
  • Voltage DC reading range (max.)
    1000V
  • Dim
    (W x H) 90 mm x 185 mm
  • Display (counts)
    6000
  • Voltage metering
    AC/DC
  • Basic accuracy
    0.1%
  • Reading range - capacity
    1 nF -10000µF
  • Amperage reading range DC (min.)
    0.01mA
  • Amperage reading range AC (max.)
    10A
  • Reading range - resistance
    0.1 Ω - 50MΩ
  • Current reading
    AC/DC
  • A AC reading range (min.)
    0.01mA
  • Reading category
    CAT III 1000 V,CAT IV 600 V
  • Power supply (details)
    9 V battery pack
  • V AC reading range (max.)
    1000V
  • A DC reading range (max.)
    10A
  • Calibrated to
    Manufacturers standards (no certificate)
  • Frequency reading range
    0.01 Hz - 100 kHz
  • Displays
    6000 digits
  • Measurement type (details)
    True RMS
  • Voltage reading range DC (min.)
    0.1mV
  • Display
    Digital
  • AC resistance
    10MΩ
  • V AC reading range (min.)
    0.1mV
  • Package
    Bulk
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Active
  • RoHS
    Compliant
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Type
    175
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    none
  • Width
    90mm
  • Height
    185mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices LM4050CIX3-2.1.

LM4050CIX3-2.1 Overview

There are Surface Mount applications that can be used with the reference voltage.There is a gadget in the * series.

LM4050CIX3-2.1 Features


LM4050CIX3-2.1 Applications

There are a lot of Analog Devices
LM4050CIX3-2.1 Voltage Reference applications.


  • PCMCIA cards
  • Automotive
  • 3 V/5 V, 8-bit to 12-bit data converters
  • Precision data acquisition systems
  • High resolution converters
  • Industrial process control systems
  • Precision instruments
  • Notebook Computers
  • Cell Phones
  • Industrial Process Control
LM4050CIX3-2.1 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LM4050CIX3-2.1" in Analog Devices LM4050CIX3-2.1.
  • Part Number
  • Manufacturer
  • Package
  • Description