pid_46845252_lt1812cs523trmpbf-analog-devices-datasheet-10699311.pdf  Pinout Diagram_1
pid_46845252_lt1812cs523trmpbf-analog-devices-datasheet-10699311.pdf  Pinout Diagram_1
pid_46845252_lt1812cs523trmpbf-analog-devices-datasheet-10699311.pdf  Pinout Diagram_2
pid_46845252_lt1812cs523trmpbf-analog-devices-datasheet-10699311.pdf Outline Dimensions_1
pid_46845252_lt1812cs523trmpbf-analog-devices-datasheet-10699311.pdf Outline Dimensions_2
pid_46845252_lt1812cs523trmpbf-analog-devices-datasheet-10699311.pdf Outline Dimensions_3
pid_46845252_lt1812cs523trmpbf-analog-devices-datasheet-10699311.pdf Outline Dimensions_4
pid_46845252_lt1812cs523trmpbf-analog-devices-datasheet-10699311.pdf Outline Dimensions_5
pid_46845252_lt1812cs523trmpbf-analog-devices-datasheet-10699311.pdf Outline Dimensions_6
pid_46845252_lt1812cs523trmpbf-analog-devices-datasheet-10699311.pdf Outline Dimensions_7
pid_46845252_lt1812cs523trmpbf-analog-devices-datasheet-10699311.pdf Outline Dimensions_8
pid_46845252_lt1812cs523trmpbf-analog-devices-datasheet-10699311.pdf Outline Dimensions_9
pid_46845252_lt1812cs523trmpbf-analog-devices-datasheet-10699311.pdf Outline Dimensions_10
pid_46845252_lt1812cs523trmpbf-analog-devices-datasheet-10699311.pdf Outline Dimensions_11
pid_46845252_lt1812cs523trmpbf-analog-devices-datasheet-10699311.pdf Outline Dimensions_12
feed

Analog Devices LT1812CS5#TRMPBF

OP Amps 60 mA per Channel Instrumentational OP Amps

Manufacturer No:

LT1812CS5#TRMPBF

Manufacturer:

Analog Devices

Utmel No:

153-LT1812CS5#TRMPBF

Package:

SOT-23-5

ECAD Model:

Description:

1 Channel Channels 60 mA per Channel 900 nA Instrumentational OP Amps SOT-23-5

Quantity:

Unit Price: $1.900945

Ext Price: $1.90

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 13

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.900945

    $1.90

  • 10

    $1.793344

    $17.93

  • 100

    $1.691834

    $169.18

  • 500

    $1.596070

    $798.04

  • 1000

    $1.505726

    $1,505.73

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LT1812CS5#TRMPBF information

Specifications
Documents & Media
Product Details
Analog Devices LT1812CS5#TRMPBF technical specifications, attributes, parameters and parts with similar specifications to Analog Devices LT1812CS5#TRMPBF.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOT-23-5
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    TSOT-23-5
  • en - Input Voltage Noise Density
    8 nV/rtHz
  • Voltage Gain in dB
    -
  • Vos - Input Offset Voltage
    400 uV
  • CMRR - Common Mode Rejection Ratio
    85 dB
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 70 C
  • GBP - Gain Bandwidth Product
    100 MHz
  • Supply Voltage-Max
    12.6 V
  • Unit Weight
    0.000427 oz
  • Minimum Operating Temperature
    0 C
  • Factory Pack QuantityFactory Pack Quantity
    500
  • Supply Voltage-Min
    2.5 V
  • Mounting Styles
    SMD/SMT
  • Ib - Input Bias Current
    4 uA
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • SR - Slew Rate
    750 V/us
  • In - Input Noise Current Density
    1 pA/rtHz
  • RoHS
    Details
  • Voltage - Supply Span (Max)
    12.6 V
  • Package
    Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    LT1812
  • Mfr
    Analog Devices Inc.
  • Product Status
    Active
  • Voltage - Supply Span (Min)
    2.5 V
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LT1812
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    MouseReel
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C ~ 70°C
  • Subcategory
    Amplifier ICs
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    -
  • Number of Channels
    1 Channel
  • Number of Circuits
    1
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    3 mA
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    3mA
  • Slew Rate

    the maximum rate of output voltage change per unit time.

    750V/µs
  • Amplifier Type

    Amplifier Type refers to the classification or categorization of amplifiers based on their design, functionality, and characteristics. Amplifiers are electronic devices that increase the amplitude of a signal, such as voltage or current. The type of amplifier determines its specific application, performance capabilities, and operating characteristics. Common types of amplifiers include operational amplifiers (op-amps), power amplifiers, audio amplifiers, and radio frequency (RF) amplifiers. Understanding the amplifier type is crucial for selecting the right component for a particular circuit or system design.

    Voltage Feedback
  • Current - Input Bias

    The parameter "Current - Input Bias" in electronic components refers to the amount of current required at the input terminal of a device to maintain proper operation. It is a crucial specification as it determines the minimum input current needed for the component to function correctly. Input bias current can affect the performance and accuracy of the device, especially in precision applications where small signal levels are involved. It is typically specified in datasheets for operational amplifiers, transistors, and other semiconductor devices to provide users with important information for circuit design and analysis.

    900 nA
  • Output Current per Channel

    Output Current per Channel is a specification commonly found in electronic components such as amplifiers, audio interfaces, and power supplies. It refers to the maximum amount of electrical current that can be delivered by each individual output channel of the component. This parameter is important because it determines the capacity of the component to drive connected devices or loads. A higher output current per channel means the component can deliver more power to connected devices, while a lower output current may limit the performance or functionality of the component in certain applications. It is crucial to consider the output current per channel when selecting electronic components to ensure they can meet the power requirements of the intended system or setup.

    60 mA
  • Gain Bandwidth Product

    The gain–bandwidth product (designated as GBWP, GBW, GBP, or GB) for an amplifier is the product of the amplifier's bandwidth and the gain at which the bandwidth is measured.

    100 MHz
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Op Amps - High Speed Operational Amplifiers
  • Voltage - Input Offset

    Voltage - Input Offset is a parameter that refers to the difference in voltage between the input terminals of an electronic component, such as an operational amplifier, when the input voltage is zero. It is an important characteristic that can affect the accuracy and performance of the component in various applications. A low input offset voltage is desirable as it indicates that the component will have minimal error in its output when the input signal is near zero. Manufacturers typically provide this specification in the component's datasheet to help users understand the component's behavior and make informed decisions when designing circuits.

    400 µV
  • Product Category

    a particular group of related products.

    High Speed Operational Amplifiers
  • Height
    1 mm
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices LT1812CS5#TRMPBF.

LT1812CS5#TRMPBF Overview

A SOT-23-5 case is used to package the op amp. Voltage Feedback-type instrumentation amplifiers are used in this application. The case in which buffer amplifier is delivered is called a MouseReel case. It should be noted that this op amp is a type of Amplifier ICs device. It is recommended that this electronic component be mounted using the Surface Mount mounting type. In terms of operating temperature, this instrumentation amplifier performs well at a temperature of about 0°C ~ 70°C . An 3 mA volt supply current is needed for this linear amplifier to operate. On this instrumentation amplifier, there are 1 circuits that are connected together. There are 1 Channel channels on the operational amplifiers. One of the advantages of this op amp is that it outputs - signals, which is one of its many advantages. As a recommendation, this electronic component should be used with a power supply that can deliver 3mA. The LT1812 indicates the series number of the op amp.

LT1812CS5#TRMPBF Features

Output Type: -

LT1812CS5#TRMPBF Applications

There are a lot of Analog Devices
LT1812CS5#TRMPBF Instrumentational OP Amps applications.


  • Addition operation circuits
  • Subtraction operation circuits
  • single/dual op amp sum and difference circuits
  • Integrator circuits
  • Differentiator circuits
  • Logarithmic operation circuits
  • Exponential operation circuits
  • Multiplication circuits
  • Division circuits
  • Precision measurement
LT1812CS5#TRMPBF Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "LT1812CS5#TRMPBF" in Analog Devices LT1812CS5#TRMPBF.
  • Part Number
  • Manufacturer
  • Package
  • Description