pid_40848840_lt3570iuf23trpbf-analog-devices-datasheet-14357985.pdf  Pinout Diagram_1
pid_40848840_lt3570iuf23trpbf-analog-devices-datasheet-14357985.pdf  Pinout Diagram_1
pid_40848840_lt3570iuf23trpbf-analog-devices-datasheet-14357985.pdf Outline Dimensions_1
pid_40848840_lt3570iuf23trpbf-analog-devices-datasheet-14357985.pdf Outline Dimensions_2
pid_40848840_lt3570iuf23trpbf-analog-devices-datasheet-14357985.pdf Outline Dimensions_3
feed

Analog Devices LT3570IUF#TRPBF

- Series PMIC

Manufacturer No:

LT3570IUF#TRPBF

Manufacturer:

Analog Devices

Utmel No:

153-LT3570IUF#TRPBF

Package:

24-WFQFN Exposed Pad

ECAD Model:

Description:

PMIC - Series LT3570 24-WFQFN Exposed Pad

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LT3570IUF#TRPBF information

Specifications
Documents & Media
Product Details
Analog Devices LT3570IUF#TRPBF technical specifications, attributes, parameters and parts with similar specifications to Analog Devices LT3570IUF#TRPBF.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    24-WFQFN Exposed Pad
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    24-QFN (4x4)
  • Package
    Tube
  • Mfr
    Bourns Inc.
  • Product Status
    Obsolete
  • Lead Free Status / RoHS Status
    Lead free / RoHS Compliant
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Minimum Operating Temperature
    - 40 C
  • Factory Pack QuantityFactory Pack Quantity
    2500
  • Mounting Styles
    SMD/SMT
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Input Voltage-Max
    36 V
  • Input Voltage-Min
    2.1 V
  • RoHS
    Details
  • SwitchingFrequency
    2.75 MHz
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    LT3570
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Boost Converter and LDO Controller
  • Subcategory
    PMIC - Power Management ICs
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2.5 V ~ 36 V
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    LT3570
  • Number of Outputs
    3
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    Adjustable
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    3.2 mA
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    1.5 A
  • Quiescent Current

    The quiescent current is defined as the current level in the amplifier when it is producing an output of zero.

    3.2 mA
  • Topology

    In the context of electronic components, "topology" refers to the arrangement or configuration of the components within a circuit or system. It defines how the components are connected to each other and how signals flow between them. The choice of topology can significantly impact the performance, efficiency, and functionality of the electronic system. Common topologies include series, parallel, star, mesh, and hybrid configurations, each with its own advantages and limitations. Designers carefully select the appropriate topology based on the specific requirements of the circuit to achieve the desired performance and functionality.

    Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
  • Frequency - Switching

    "Frequency - Switching" in electronic components refers to the rate at which a device, such as a transistor or switching regulator, turns on and off during operation. This parameter is crucial in determining the efficiency and performance of power converters, oscillators, and other circuits that rely on rapid switching. Higher switching frequencies typically allow for smaller component sizes but may require more advanced design considerations to manage heat and electromagnetic interference.

    500kHz ~ 2.1MHz
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Switching Voltage Regulators
  • w/Sequencer

    The parameter "w/Sequencer" in electronic components refers to the inclusion of a sequencer function within the component. A sequencer is a device or circuit that controls the timing and order of operations in a system. When a component is labeled as "w/Sequencer," it means that it has a built-in sequencer feature that allows for the precise sequencing of events or actions within the component.This feature is commonly found in components such as power supplies, lighting controllers, and audio equipment, where the timing and order of operations are critical for proper functionality. By incorporating a sequencer into the component, users can program and control the sequence of events, ensuring that different functions are executed in the correct order and at the right time.Overall, the "w/Sequencer" parameter indicates that the electronic component has a built-in sequencing capability, providing users with greater control and flexibility in managing the timing and order of operations within their systems.

    No
  • Voltage/Current - Output 1

    Voltage/Current - Output 1 is a parameter in electronic components that specifies the electrical characteristics of the output signal produced by the component. This parameter typically includes information about the voltage and current levels of the output signal, which are important for understanding how the component interacts with other parts of a circuit. The voltage level indicates the electrical potential difference between the output terminal and a reference point, while the current level represents the flow of electric charge through the output terminal. By knowing the Voltage/Current - Output 1 specifications, engineers and designers can ensure proper integration of the component into their circuits and achieve desired performance outcomes.

    Adj to 0.8V, 1.5A
  • Voltage/Current - Output 2

    Voltage/Current - Output 2 is a parameter in electronic components that specifies the electrical characteristics of the second output channel. This parameter typically provides information on the voltage and current ratings of the output, which are important for determining the compatibility of the component with other devices in a circuit. The voltage rating indicates the maximum voltage that can be safely applied to the output, while the current rating specifies the maximum current that the output can deliver without being damaged. Understanding this parameter is crucial for ensuring proper functionality and safety in electronic circuits.

    Adj to 0.8V, 1.5A
  • Voltage/Current - Output 3

    Voltage/Current - Output 3 refers to the specific electrical output parameter of an electronic component or device, indicating the voltage and current levels that it can deliver at its third output terminal. This parameter is critical for determining the compatibility of the component with other devices in a circuit. It ensures that the output characteristics meet the operational requirements for proper performance and safety in electronic systems.

    Controller
  • w/LED Driver

    The parameter "w/LED Driver" in electronic components refers to the inclusion of a built-in LED driver circuit within the component. An LED driver is a device that regulates the power supply to an LED, ensuring that it receives the correct voltage and current for optimal performance. By having the LED driver integrated into the component, it simplifies the design and installation process, as it eliminates the need for an external driver circuit. This parameter is commonly found in LED lighting products and other electronic devices that utilize LEDs for illumination.

    No
  • w/Supervisor

    The parameter "w/Supervisor" in electronic components typically refers to the inclusion of a supervisor or monitoring function within the component itself. This supervisor function is designed to oversee and manage certain aspects of the component's operation, such as power supply, voltage levels, temperature, or other critical parameters. By having a supervisor integrated into the component, it can provide additional control, protection, and monitoring capabilities, enhancing the overall reliability and performance of the electronic system in which it is used. This feature can be particularly useful in applications where precise control and monitoring are essential for safe and efficient operation.

    No
  • Input Voltage

    Input voltage is the voltage supplied to an electronic component or circuit for it to function properly. It is the driving force that enables the component to perform its intended tasks, such as amplifying signals or powering devices. The input voltage can vary depending on the design specifications of the component and its intended application. Exceeding the specified input voltage can lead to damage or failure of the component.

    2.1 Vto 36 V
  • Shutdown

    The parameter "Shutdown" in electronic components refers to a state in which a device is turned off or enters a low-power mode to conserve energy. In this mode, the component typically reduces its power consumption significantly and may disable its outputs or functions. The shutdown feature is often controlled by an external signal or voltage level, allowing for efficient power management in various applications. It is commonly used in integrated circuits, voltage regulators, and power amplifiers to enhance battery life and overall system efficiency.

    Shutdown
  • Product Category

    a particular group of related products.

    Switching Voltage Regulators
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices LT3570IUF#TRPBF.

LT3570IUF#TRPBF Overview

It is packaged in 24-WFQFN Exposed Pad for voltage regulators' voltage regulators' transportation.Ready for shipping in Tape & Reel (TR) package.Voltage regulator supports 3 outputs in total.The operating temperature should be set to -40°C ~ 125°C to avoid mal-function.Speaking of types, this is a typical Boost Converter and LDO Controller switching regulator.Try search "LT3570" to get more pin-to-pin solutions for your special needs.This voltage regulator operates from a voltage of 3.2 mA.It has a Adjustable voltage output.Current output from the DC DC Switching Regulator should be 1.5 A.This regulator controller presents a quiescent current of 3.2 mA.Other PMIC - Power Management ICs like the voltage regulator DC to DC play a important role in the industry.Supplied with 24-QFN (4x4) package.The voltage regulator 12v is from -.

LT3570IUF#TRPBF Features

3 outputs
Operating Temperature: -40°C ~ 125°C
Quiescent Current: 3.2 mA

LT3570IUF#TRPBF Applications

There are a lot of Analog Devices
LT3570IUF#TRPBF Linear Regulator Controllers applications.


  • Ultrahigh current ultralow dropout voltage regulator
  • Constant high-current source
  • Low parts count 5.0V to 3.3V computer supply
  • Low noise SMPS post regulator
  • Low-dropout SMPS post regulator
  • High-current, current-limited switch
  • Dual/Triple Power Supplies
  • Desknotes and Notebooks
  • Graphic Cards
  • Ultra-Low-Dropout
LT3570IUF#TRPBF Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "LT3570IUF#TRPBF" in Analog Devices LT3570IUF#TRPBF.
  • Part Number
  • Manufacturer
  • Package
  • Description