pid_33708718_lt3694ife23pbf-analog-devices-datasheet-17724774.pdf  Pinout Diagram_1
pid_33708718_lt3694ife23pbf-analog-devices-datasheet-17724774.pdf  Pinout Diagram_1
pid_33708718_lt3694ife23pbf-analog-devices-datasheet-17724774.pdf  Pinout Diagram_2
pid_33708718_lt3694ife23pbf-analog-devices-datasheet-17724774.pdf Outline Dimensions_1
pid_33708718_lt3694ife23pbf-analog-devices-datasheet-17724774.pdf Outline Dimensions_2
feed

Analog Devices LT3694IFE#PBF

LT3694 Series PMIC

Manufacturer No:

LT3694IFE#PBF

Manufacturer:

Analog Devices

Utmel No:

153-LT3694IFE#PBF

Package:

TSSOP-20

ECAD Model:

Description:

0.65 mm PMIC LT3694 Series TSSOP-20

Quantity:

Unit Price: $8.860331

Ext Price: $8.86

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $8.860331

    $8.86

  • 10

    $8.358803

    $83.59

  • 100

    $7.885663

    $788.57

  • 500

    $7.439305

    $3,719.65

  • 1000

    $7.018212

    $7,018.21

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LT3694IFE#PBF information

Specifications
Documents & Media
Product Details
Analog Devices LT3694IFE#PBF technical specifications, attributes, parameters and parts with similar specifications to Analog Devices LT3694IFE#PBF.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TSSOP-20
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    20-TSSOP-EP
  • Number of Terminals
    20
  • Development Kit
    DC1541A-A
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Minimum Operating Temperature
    - 40 C
  • Factory Pack QuantityFactory Pack Quantity
    74
  • Mounting Styles
    SMD/SMT
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Input Voltage-Max
    36 V
  • Input Voltage-Min
    4 V
  • RoHS
    Details
  • SwitchingFrequency
    250 kHz to 2.5 MHz
  • Package
    Tube
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    LT3694
  • Mfr
    Analog Devices Inc.
  • Product Status
    Active
  • Package Description
    HTSSOP,
  • Package Style
    SMALL OUTLINE, HEAT SINK/SLUG, THIN PROFILE, SHRINK PITCH
  • Moisture Sensitivity Levels
    1
  • Package Body Material
    PLASTIC/EPOXY
  • Manufacturer Package Code
    05-08-1663 (CB)
  • Operating Temperature-Min
    -40 °C
  • Reflow Temperature-Max (s)
    30
  • Operating Temperature-Max
    125 °C
  • Rohs Code
    Yes
  • Manufacturer Part Number
    LT3694IFE#PBF
  • Package Code
    HTSSOP
  • Package Shape
    RECTANGULAR
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    ANALOG DEVICES INC
  • Risk Rank
    5.11
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LT3694
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    No
  • Type
    Monolithic Buck Regulator with Dual LDO
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    MATTE TIN
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    ALSO OPERATES AS LDO REGULATOR
  • Subcategory
    PMIC - Power Management ICs
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4V ~ 36V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    DUAL
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    GULL WING
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    260
  • Number of Functions
    1
  • Terminal Pitch

    The center distance from one pole to the next.

    0.65 mm
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Pin Count

    a count of all of the component leads (or pins)

    20
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    R-PDSO-G20
  • Number of Outputs
    3 Output
  • Qualification Status

    An indicator of formal certification of qualifications.

    Not Qualified
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    750 mV to 16 V
  • Brand Name
    Analog Devices Inc
  • Input Voltage-Nom

    Input Voltage-Nom refers to the nominal or rated input voltage that an electronic component or device is designed to operate within. This parameter specifies the voltage level at which the component is expected to function optimally and safely. It is important to ensure that the actual input voltage supplied to the component does not exceed this nominal value to prevent damage or malfunction. Manufacturers provide this specification to guide users in selecting the appropriate power supply or input voltage source for the component. It is a critical parameter to consider when designing or using electronic circuits to ensure reliable performance and longevity of the component.

    12 V
  • Temperature Grade

    Temperature grades represent a tire's resistance to heat and its ability to dissipate heat when tested under controlled laboratory test conditions.

    AUTOMOTIVE
  • Analog IC - Other Type

    Analog IC - Other Type is a parameter used to categorize electronic components that are integrated circuits (ICs) designed for analog signal processing but do not fall into more specific subcategories such as amplifiers, comparators, or voltage regulators. These ICs may include specialized analog functions such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage references, or signal conditioning circuits. They are typically used in various applications where precise analog signal processing is required, such as in audio equipment, instrumentation, communication systems, and industrial control systems. Manufacturers provide detailed specifications for these components to help engineers select the most suitable IC for their specific design requirements.

    SWITCHING REGULATOR
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    1 mA
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    2.6 A
  • Quiescent Current

    The quiescent current is defined as the current level in the amplifier when it is producing an output of zero.

    1 mA
  • Topology

    In the context of electronic components, "topology" refers to the arrangement or configuration of the components within a circuit or system. It defines how the components are connected to each other and how signals flow between them. The choice of topology can significantly impact the performance, efficiency, and functionality of the electronic system. Common topologies include series, parallel, star, mesh, and hybrid configurations, each with its own advantages and limitations. Designers carefully select the appropriate topology based on the specific requirements of the circuit to achieve the desired performance and functionality.

    Buck
  • Control Mode

    In electronic components, "Control Mode" refers to the method or mode of operation used to regulate or control the behavior of the component. This parameter determines how the component responds to input signals or commands to achieve the desired output. The control mode can vary depending on the specific component and its intended function, such as voltage regulation, current limiting, or frequency modulation. Understanding the control mode of an electronic component is crucial for proper integration and operation within a circuit or system.

    CURRENT-MODE
  • Output Current-Max

    Output Current-Max is a parameter in electronic components that specifies the maximum amount of current that can be safely drawn from the output of the component without causing damage. It is an important specification to consider when designing circuits to ensure that the component can handle the required current without overheating or failing. Exceeding the maximum output current can lead to performance issues, component damage, or even complete failure of the circuit. It is crucial to adhere to the specified maximum output current to ensure the reliable operation of the electronic component and the overall circuit.

    2.6 A
  • Frequency - Switching

    "Frequency - Switching" in electronic components refers to the rate at which a device, such as a transistor or switching regulator, turns on and off during operation. This parameter is crucial in determining the efficiency and performance of power converters, oscillators, and other circuits that rely on rapid switching. Higher switching frequencies typically allow for smaller component sizes but may require more advanced design considerations to manage heat and electromagnetic interference.

    250kHz ~ 2.5MHz
  • Seated Height-Max

    Seated Height-Max in electronic components refers to the maximum height at which a component can be comfortably installed or operated when a user is seated. It is particularly relevant in designs involving ergonomic considerations, where the placement of controls, displays, or other interfaces must accommodate users in seated positions. This parameter ensures accessibility and usability, preventing strain or discomfort during operation.

    1.2 mm
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Switching Voltage Regulators
  • Switcher Configuration

    Switcher Configuration in electronic components refers to the arrangement or setup of a switcher circuit, which is a type of power supply that converts one form of electrical energy into another. The configuration of a switcher circuit includes the specific components used, such as transistors, diodes, capacitors, and inductors, as well as their interconnections and control mechanisms. The switcher configuration determines the efficiency, voltage regulation, and other performance characteristics of the power supply. Different switcher configurations, such as buck, boost, buck-boost, and flyback, are used for various applications depending on the desired output voltage and current requirements. Understanding and selecting the appropriate switcher configuration is crucial in designing reliable and efficient power supply systems for electronic devices.

    BUCK
  • Switching Frequency-Max

    Switching Frequency-Max is a parameter in electronic components that refers to the maximum frequency at which the device can switch on and off within a given period of time. This parameter is crucial in determining the performance and efficiency of the component, especially in applications such as power supplies, inverters, and motor drives. A higher switching frequency allows for faster operation and can result in smaller component sizes, reduced power losses, and improved overall system performance. However, it is important to consider the trade-offs between switching frequency, efficiency, and heat dissipation to ensure optimal operation of the electronic component.

    2500 kHz
  • Load Regulation

    Load regulation is the capability to maintain a constant voltage (or current) level on the output channel of a power supply despite changes in the supply's load (such as a change in resistance value connected across the supply output).

    0.5 mV/mA
  • w/Sequencer

    The parameter "w/Sequencer" in electronic components refers to the inclusion of a sequencer function within the component. A sequencer is a device or circuit that controls the timing and order of operations in a system. When a component is labeled as "w/Sequencer," it means that it has a built-in sequencer feature that allows for the precise sequencing of events or actions within the component.This feature is commonly found in components such as power supplies, lighting controllers, and audio equipment, where the timing and order of operations are critical for proper functionality. By incorporating a sequencer into the component, users can program and control the sequence of events, ensuring that different functions are executed in the correct order and at the right time.Overall, the "w/Sequencer" parameter indicates that the electronic component has a built-in sequencing capability, providing users with greater control and flexibility in managing the timing and order of operations within their systems.

    Yes
  • Voltage/Current - Output 1

    Voltage/Current - Output 1 is a parameter in electronic components that specifies the electrical characteristics of the output signal produced by the component. This parameter typically includes information about the voltage and current levels of the output signal, which are important for understanding how the component interacts with other parts of a circuit. The voltage level indicates the electrical potential difference between the output terminal and a reference point, while the current level represents the flow of electric charge through the output terminal. By knowing the Voltage/Current - Output 1 specifications, engineers and designers can ensure proper integration of the component into their circuits and achieve desired performance outcomes.

    0.75V ~ 16V, 2.6A
  • Voltage/Current - Output 2

    Voltage/Current - Output 2 is a parameter in electronic components that specifies the electrical characteristics of the second output channel. This parameter typically provides information on the voltage and current ratings of the output, which are important for determining the compatibility of the component with other devices in a circuit. The voltage rating indicates the maximum voltage that can be safely applied to the output, while the current rating specifies the maximum current that the output can deliver without being damaged. Understanding this parameter is crucial for ensuring proper functionality and safety in electronic circuits.

    Controller
  • Voltage/Current - Output 3

    Voltage/Current - Output 3 refers to the specific electrical output parameter of an electronic component or device, indicating the voltage and current levels that it can deliver at its third output terminal. This parameter is critical for determining the compatibility of the component with other devices in a circuit. It ensures that the output characteristics meet the operational requirements for proper performance and safety in electronic systems.

    Controller
  • w/LED Driver

    The parameter "w/LED Driver" in electronic components refers to the inclusion of a built-in LED driver circuit within the component. An LED driver is a device that regulates the power supply to an LED, ensuring that it receives the correct voltage and current for optimal performance. By having the LED driver integrated into the component, it simplifies the design and installation process, as it eliminates the need for an external driver circuit. This parameter is commonly found in LED lighting products and other electronic devices that utilize LEDs for illumination.

    No
  • w/Supervisor

    The parameter "w/Supervisor" in electronic components typically refers to the inclusion of a supervisor or monitoring function within the component itself. This supervisor function is designed to oversee and manage certain aspects of the component's operation, such as power supply, voltage levels, temperature, or other critical parameters. By having a supervisor integrated into the component, it can provide additional control, protection, and monitoring capabilities, enhancing the overall reliability and performance of the electronic system in which it is used. This feature can be particularly useful in applications where precise control and monitoring are essential for safe and efficient operation.

    No
  • Input Voltage

    Input voltage is the voltage supplied to an electronic component or circuit for it to function properly. It is the driving force that enables the component to perform its intended tasks, such as amplifying signals or powering devices. The input voltage can vary depending on the design specifications of the component and its intended application. Exceeding the specified input voltage can lead to damage or failure of the component.

    4 V to 36 V
  • Shutdown

    The parameter "Shutdown" in electronic components refers to a state in which a device is turned off or enters a low-power mode to conserve energy. In this mode, the component typically reduces its power consumption significantly and may disable its outputs or functions. The shutdown feature is often controlled by an external signal or voltage level, allowing for efficient power management in various applications. It is commonly used in integrated circuits, voltage regulators, and power amplifiers to enhance battery life and overall system efficiency.

    Shutdown
  • Product Category

    a particular group of related products.

    Switching Voltage Regulators
  • Width
    4.4 mm
  • Length
    6.5 mm
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices LT3694IFE#PBF.

LT3694IFE#PBF Overview

The harley voltage regulator is packaged in TSSOP-20 to make voltage regulators' transportation as easy as possible.We are ready to ship package Tube to you.Voltage regulator supports a total of 3 Output outputs.Keeping the operating temperature at -40°C ~ 125°C will prevent any malfunctions from occurring during the operation.This is an example of a Monolithic Buck Regulator with Dual LDO switching regulator in terms of its type.There is one important thing to keep in mind when there is a pinout for a switching regulator and that is pin 20.In order to proceed with the relow soldering, it is necessary to allow the temperature to peak at 260-peak.There is a voltage requirement of 1 mA for this voltage regulator in order to work properly.A regulator voltage like this with an output voltage of 750 mV to 16 V can be used for a wide range of applications.In the current state of the DC DC Switching Regulator, 2.6 A should be its output.The regulator controller displays a quiescent current value of 1 mA for the regulator.In addition to the voltage regulator DC to DC, other PMIC - Power Management ICs's play a significant role in the industry as well.This harley voltage regulator is supplied as part of the 20-TSSOP-EP package.As well as ALSO OPERATES AS LDO REGULATOR, the IC specialiALSO OPERATES AS LDO REGULATORes in certain areas that are important to the organiALSO OPERATES AS LDO REGULATORation.It is made up of a voltage regulator 12v from the LT3694 series which is used in this voltage regulator 12v.

LT3694IFE#PBF Features

3 Output outputs
Operating Temperature: -40°C ~ 125°C
Peak Reflow Temperature: 260
Quiescent Current: 1 mA
ALSO OPERATES AS LDO REGULATOR

LT3694IFE#PBF Applications

There are a lot of Analog Devices
LT3694IFE#PBF Linear Regulator Controllers applications.


  • Graphic Cards
  • Ultra-Low-Dropout
  • Voltage Regulators
  • Low-Voltage DSP Power Supplies
  • Microcontroller Power Supplies
  • Motherboards
  • Battery Operating Equipment
  • Adjustable Supplies
  • Switching Power Supplies
  • Error Amplifiers