Analog Devices LTC1294CMJ/883
Analog Devices LTC1294CMJ/883
analogdevices-ltc1293dmj883-datasheets-1267.pdf Outline Dimensions_1
analogdevices-ltc1293dmj883-datasheets-1267.pdf Outline Dimensions_2
analogdevices-ltc1293dmj883-datasheets-1267.pdf Outline Dimensions_3
analogdevices-ltc1293dmj883-datasheets-1267.pdf Outline Dimensions_4
analogdevices-ltc1293dmj883-datasheets-1267.pdf Outline Dimensions_5
analogdevices-ltc1293dmj883-datasheets-1267.pdf Outline Dimensions_6
analogdevices-ltc1293dmj883-datasheets-1267.pdf Outline Dimensions_7
analogdevices-ltc1293dmj883-datasheets-1267.pdf Outline Dimensions_8
feed

Analog Devices LTC1294CMJ/883

ADC Analog to Digital Converter

Manufacturer No:

LTC1294CMJ/883

Manufacturer:

Analog Devices

Utmel No:

153-LTC1294CMJ/883

Package:

-

ECAD Model:

Description:

ADC

Quantity:

Unit Price: $83.333364

Ext Price: $83.33

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 34

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $83.333364

    $83.33

  • 10

    $78.616381

    $786.16

  • 100

    $74.166397

    $7,416.64

  • 500

    $69.968299

    $34,984.15

  • 1000

    $66.007830

    $66,007.83

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LTC1294CMJ/883 information

Specifications
Documents & Media
Product Details
Analog Devices LTC1294CMJ/883 technical specifications, attributes, parameters and parts with similar specifications to Analog Devices LTC1294CMJ/883.
  • Type
    Parameter
  • ECCN (US)
    EAR99
  • Number of ADCs
    1
  • Digital Interface Type
    Serial (3-Wire, 4-Wire, SPI, Microwire)
  • Input Signal Type
    Single-Ended|Differential
  • Polarity of Input Voltage
    Bipolar|Unipolar
  • Typical Single Supply Voltage (V)
    5
  • Maximum Single Supply Voltage (V)
    12
  • Typical Dual Supply Voltage (V)
    ±5
  • Maximum Power Dissipation (mW)
    500
  • Integral Nonlinearity Error
    ±0.5LSB
  • Full Scale Error
    ±1LSB
  • No Missing Codes (bit)
    12
  • Sample and Hold
    Yes
  • Single-Ended Input
    Yes
  • Digital Supply Support
    Yes
  • Minimum Operating Temperature (°C)
    -55
  • Maximum Operating Temperature (°C)
    125
  • Supplier Temperature Grade
    Military
  • Standard Package Name
    DIP
  • Supplier Package
    CDIP N
  • Mounting
    Through Hole
  • Package Height
    3.56(Max)
  • Package Length
    26.92(Max)
  • Package Width
    7.87(Max)
  • PCB changed
    20
  • Lead Shape
    Through Hole
  • Input Polarity
    Unipolar/Bipolar
  • Differential Input
    Yes
  • Operating Temperature Classification
    Military
  • Package Type
    CDIP N
  • Dual Supply Voltage (Typ)
    ±5(V)
  • Rated Input Volt
    5V/±5V
  • Power Supply Requirement
    Single/Dual
  • Operating Temp Range
    -55C to 125C
  • No Missing Codes
    12
  • Differential Linearity Error
    1LSB
  • Number of Elements
    1
  • Single Supply Voltage (Typ)
    5(V)
  • Rad Hardened
    No
  • Single Supply Voltage (Max)
    12(V)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Pin Count

    a count of all of the component leads (or pins)

    20
  • Power Dissipation

    the process by which an electronic or electrical device produces heat (energy loss or waste) as an undesirable derivative of its primary action.

    500(W)
  • Input Type

    Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.

    Voltage
  • Architecture

    In electronic components, the parameter "Architecture" refers to the overall design and structure of the component. It encompasses the arrangement of internal components, the layout of circuitry, and the physical form of the component. The architecture of an electronic component plays a crucial role in determining its functionality, performance, and compatibility with other components in a system. Different architectures can result in variations in power consumption, speed, size, and other key characteristics of the component. Designers often consider the architecture of electronic components carefully to ensure optimal performance and integration within a larger system.

    SAR
  • Converter Type

    The parameter "Converter Type" in electronic components refers to the classification of devices that convert one form of energy or signal to another. This includes devices such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various types of signal converters used in communication, power management, and measurement systems. Each converter type is designed to facilitate the manipulation or transformation of signals to meet specific application requirements. The choice of converter type typically depends on factors such as the signal characteristics, required accuracy, and conversion speed.

    General Purpose
  • Reference Voltage

    A voltage reference is an electronic device that ideally produces a fixed (constant) voltage irrespective of the loading on the device, power supply variations, temperature changes, and the passage of time. Voltage references are used in power supplies, analog-to-digital converters, digital-to-analog converters, and other measurement and control systems. Voltage references vary widely in performance; a regulator for a computer power supply may only hold its value to within a few percent of the nominal value, whereas laboratory voltage standards have precisions and stability measured in parts per million.

    EXTERNAL(V)
  • Resolution

    Resolution in electronic components refers to the smallest increment of measurement or change that can be detected or represented by the component. It is a crucial specification in devices such as sensors, displays, and converters, as it determines the level of detail or accuracy that can be achieved. For example, in a digital camera, resolution refers to the number of pixels that make up an image, with higher resolution indicating a greater level of detail. In analog-to-digital converters, resolution is the number of discrete values that can be represented in the digital output, determining the precision of the conversion process. Overall, resolution plays a significant role in determining the performance and capabilities of electronic components in various applications.

    12bit
  • Sampling Rate

    often described in the context of signal processing as the number of samples per time.

    46.5ksps
  • Voltage Supply Source

    A voltage source is a two-terminal device which can maintain a fixed voltage. An ideal voltage source can maintain the fixed voltage independent of the load resistance or the output current. However, a real-world voltage source cannot supply unlimited current. A voltage source is the dual of a current source.

    Dual|Single
  • Voltage Reference

    In electronic components, a Voltage Reference is a crucial parameter that refers to a stable and precise voltage source used as a point of reference for other circuitry. It provides a known voltage level that remains constant despite changes in temperature, power supply variations, or other external factors. Voltage references are commonly used in various applications such as analog-to-digital converters, voltage regulators, and sensor interfaces to ensure accurate and reliable operation. The accuracy and stability of the voltage reference directly impact the overall performance and reliability of the electronic system in which it is used.

    External
  • Input Voltage

    Input voltage is the voltage supplied to an electronic component or circuit for it to function properly. It is the driving force that enables the component to perform its intended tasks, such as amplifying signals or powering devices. The input voltage can vary depending on the design specifications of the component and its intended application. Exceeding the specified input voltage can lead to damage or failure of the component.

    ±5V|5V
  • Number of Input Channels
    8|4
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS non-compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices LTC1294CMJ/883.

LTC1294CMJ/883 Overview

The is equipped with 20 pin count.There are General Purpose converters based on the source input voltage and the output voltage.The input type of this electronic AD converter is Voltage.The architecture that analogue to digital converter's core adopts is SAR.The number of pixels of this electrical AD converter is 12bit, which is on a display or in a camera sensor (specifically in a digital image).As an undesirable derivative of its primary action, The heat (energy loss or waste) that this electronic or electrical digital converter produces is 500(W).The reference voltage amounts to EXTERNAL(V).

LTC1294CMJ/883 Features

20 pin count

LTC1294CMJ/883 Applications

There are a lot of Analog Devices
LTC1294CMJ/883 ADC applications.


  • Music recording
  • Digital signal processing
  • Scientific instruments
  • Rotary encoder
  • Displaying
  • Transducer
  • Microcontrollers.
  • Digital Storage Oscilloscope
  • Scientific instruments.
  • Music reproduction technology
LTC1294CMJ/883 Relevant information