Analog Devices LTC2633HTS8-HZ8#TRMPBF
Analog Devices LTC2633HTS8-HZ8#TRMPBF
LTC2633HTS8-HZ8#TRMPBF-Linear-Technology-datasheet-10978020.pdf  Pinout Diagram_1
LTC2633HTS8-HZ8#TRMPBF-Linear-Technology-datasheet-10978020.pdf  Pinout Diagram_2
LTC2633HTS8-HZ8#TRMPBF-Linear-Technology-datasheet-10978020.pdf Outline Dimensions_1
LTC2633HTS8-HZ8#TRMPBF-Linear-Technology-datasheet-10978020.pdf Outline Dimensions_2
LTC2633HTS8-HZ8#TRMPBF-Linear-Technology-datasheet-10978020.pdf Outline Dimensions_3
feed

Analog Devices LTC2633HTS8-HZ8#TRMPBF

DAC DAC

Manufacturer No:

LTC2633HTS8-HZ8#TRMPBF

Manufacturer:

Analog Devices

Utmel No:

153-LTC2633HTS8-HZ8#TRMPBF

Package:

SOT-23-8

ECAD Model:

Description:

DAC

Quantity:

Unit Price: $4.247230

Ext Price: $4.25

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 25

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.247230

    $4.25

  • 10

    $4.006821

    $40.07

  • 100

    $3.780020

    $378.00

  • 500

    $3.566056

    $1,783.03

  • 1000

    $3.364204

    $3,364.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LTC2633HTS8-HZ8#TRMPBF information

Specifications
Documents & Media
Product Details
Product Comparison
Analog Devices LTC2633HTS8-HZ8#TRMPBF technical specifications, attributes, parameters and parts with similar specifications to Analog Devices LTC2633HTS8-HZ8#TRMPBF.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    PRODUCTION (Last Updated: 4 months ago)
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOT-23-8
  • Number of Pins
    8
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    125°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    I2C, Serial
  • Number of Bits
    8
  • Supply Type

    Supply Type in electronic components refers to the classification of power sources used to operate the component. It indicates whether the component requires DC or AC power, and if DC, specifies the voltage levels such as low, medium, or high. Different supply types can affect the performance, compatibility, and application of the component in electronic circuits. Understanding the supply type is crucial for proper component selection and integration into electronic designs.

    Single
  • Differential Output

    a differential output voltage in electronics is the difference between the values of two AC voltages, 180° out of phase, present at the output terminals of an amplifier when you apply a differential input voltage to the input terminals of an amplifier.

    No
  • Settling Time

    In control theory the settling time of a dynamical system such as an amplifier or other output device is the time elapsed from the application of an ideal instantaneous step input to the time at which the amplifier output has entered and remained within a specified error band.

    3.7 μs
  • Number of Converters
    2
  • Number of D/A Converters
    2
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

PRODUCT DESCRIPTION

The LTC2633 is a family of dual 12-, 10-, and 8-bit voltage-output DACs with an integrated, high accuracy, low drift reference in an 8-lead TSOT-23 package. It has rail-to-rail output buffers and is guaranteed monotonic. The LTC2633-L has a full-scale output of 2.5V, and operates from a single 2.7V to 5.5V supply. The LTC2633-H has a full-scale output of 4.096V, and operates from a 4.5V to 5.5V supply. Each DAC can also operate with an external reference, which sets the full-scale output to the external reference voltage.

FEATURES

Dual 12-/10-/8-Bit I2C VOUT DACs with 10ppm/°C Reference Integrated Precision Reference 2.5V Full-Scale 10ppm/°C (LTC2633-L) 4.096V Full-Scale 10ppm/°C (LTC2633-H) Maximum INL Error: ±1LSB (LTC2633A-12) Low Noise: 0.75mVP-P 0.1Hz to 200kHz Guaranteed Monotonic Over –40°C to 125°C Temperature Range Selectable Internal or External Reference 2.7V to 5.5V Supply Range (LTC2633-L) Low Power: 0.4mA at 3V Power-on-Reset to Zero-Scale/Mid-Scale/Hi-Z Double-Buffered Data Latches 8-Lead ThinSOT™ Package

APPLICATIONS

Mobile Communications
Process Control and Industrial Automation
Power Supply Margining
Portable Equipment
Automotive
The three parts on the right have similar specifications to Analog Devices & LTC2633HTS8-HZ8#TRMPBF.
LTC2633HTS8-HZ8#TRMPBF Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "LTC2633HTS8-HZ8#TRMPBF" in Analog Devices LTC2633HTS8-HZ8#TRMPBF.
  • Part Number
  • Manufacturer
  • Package
  • Description