pid_37679897_ltc6811ig-1233zztrpbf-analog-devices-datasheet-138896417.pdf  Pinout Diagram_1
pid_37679897_ltc6811ig-1233zztrpbf-analog-devices-datasheet-138896417.pdf  Pinout Diagram_1
pid_37679897_ltc6811ig-1233zztrpbf-analog-devices-datasheet-138896417.pdf Outline Dimensions_1
pid_37679897_ltc6811ig-1233zztrpbf-analog-devices-datasheet-138896417.pdf Outline Dimensions_2
pid_37679897_ltc6811ig-1233zztrpbf-analog-devices-datasheet-138896417.pdf Outline Dimensions_3
pid_37679897_ltc6811ig-1233zztrpbf-analog-devices-datasheet-138896417.pdf Outline Dimensions_4
feed

Analog Devices LTC6811IG-1#3ZZTRPBF

Manufacturer No:

LTC6811IG-1#3ZZTRPBF

Manufacturer:

Analog Devices

Utmel No:

153-LTC6811IG-1#3ZZTRPBF

Package:

SSOP-48

ECAD Model:

Description:

Battery Management 12 Channel Multicell Batt Stack Mon

Quantity:

Unit Price: $15.226861

Ext Price: $15.23

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 600

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $15.226861

    $15.23

  • 10

    $14.364963

    $143.65

  • 100

    $13.551852

    $1,355.19

  • 500

    $12.784766

    $6,392.38

  • 1000

    $12.061100

    $12,061.10

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LTC6811IG-1#3ZZTRPBF information

Specifications
Documents & Media
Product Details
Analog Devices LTC6811IG-1#3ZZTRPBF technical specifications, attributes, parameters and parts with similar specifications to Analog Devices LTC6811IG-1#3ZZTRPBF.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SSOP-48
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    48-SSOP
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Minimum Operating Temperature
    - 40 C
  • Factory Pack QuantityFactory Pack Quantity
    2000
  • Mounting Styles
    SMD/SMT
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • RoHS
    Details
  • Product Status
    Active
  • Mfr
    Analog Devices Inc.
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    LTC6811
  • Package
    Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LTC6811
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    MouseReel
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C (TA)
  • Subcategory
    PMIC - Power Management ICs
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Battery Monitor
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    5.7 V
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    11 V to 55 V
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    SPI
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    550 uA
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Battery Management
  • Fault Protection

    Protection against electric shock under. single fault conditions.

    Over Temperature
  • Battery Chemistry

    A battery is a device that stores chemical energy, and converts it to electricity. This is known as electrochemistry and the system that underpins a battery is called an electrochemical cell. A battery can be made up of one or several (like in Volta's original pile) electrochemical cells.

    Multi-Chemistry
  • Number of Cells
    1 ~ 12
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Battery Protection
  • Battery Type

    Battery type refers to the specific chemistry and design of a battery that determines its characteristics, performance, and applications. Common battery types include alkaline, lithium-ion, nickel-metal hydride, and lead-acid, each with unique properties such as voltage, capacity, energy density, and discharge rates. The choice of battery type affects factors such as longevity, rechargeability, and suitability for various electronic devices and systems. Understanding battery type is crucial for selecting the appropriate power source for specific electronic components and applications.

    Multiple Cell
  • Product Category

    a particular group of related products.

    Battery Management
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices LTC6811IG-1#3ZZTRPBF.

LTC6811IG-1#3ZZTRPBF Overview

For package SSOP-48, it is appropriate. A MouseReel case is included with the smart tools battery. In this case, it's a PMIC - Power Management ICs family electronic part. Surface Mount is located in the way of this electronic part. It can deliver the functions listed in Battery Monitor. Electronic parts perform best when operating at a temperature range of -40°C ~ 85°C (TA). Multi-Chemistry is a part of this electrical part's battery chemistry. The supply voltage of this smart tools battery is specified as being in the range of 11 V to 55 V. A power IC's series number is LTC6811. Voltage supply is 550 uA volts.

LTC6811IG-1#3ZZTRPBF Features

Available in SSOP-48 Package
Mounting Type: Surface Mount
Battery Chemistry : Multi-Chemistry
Output Voltage at the range of 5.7 V

LTC6811IG-1#3ZZTRPBF Applications

There are a lot of Analog Devices
LTC6811IG-1#3ZZTRPBF Battery Management ICs applications.


  • Grid power infrastructure
  • Cell phone towers
  • A/C power substations
  • Internet infrastructure equipment
  • Aviation ground support systems
  • Tower communications
  • Weather stations
  • Distributed energy resources
  • Solar and wind-generating plants
  • Electric street sweepers