pid_36056511_max17270ete2b-analog-devices-datasheet-140091754.pdf  Pinout Diagram_1
pid_36056511_max17270ete2b-analog-devices-datasheet-140091754.pdf  Pinout Diagram_1
pid_36056511_max17270ete2b-analog-devices-datasheet-140091754.pdf Outline Dimensions_1
feed

Analog Devices MAX17270ETE

DC DC Voltage Regulator - 2.7V Switching Regulator IC Chip

Manufacturer No:

MAX17270ETE

Manufacturer:

Analog Devices

Utmel No:

153-MAX17270ETE

Package:

16-WFQFN Exposed Pad

ECAD Model:

Description:

2.7V DC DC Voltage Regulator 3 Outputs - 1.2A 16-WFQFN Exposed Pad

Quantity:

Unit Price: $13.353982

Ext Price: $13.35

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 647

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $13.353982

    $13.35

  • 10

    $12.598096

    $125.98

  • 100

    $11.884996

    $1,188.50

  • 500

    $11.212261

    $5,606.13

  • 1000

    $10.577605

    $10,577.60

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX17270ETE information

Specifications
Documents & Media
Product Details
Analog Devices MAX17270ETE technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX17270ETE .
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-WFQFN Exposed Pad
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    16-TQFN (3x3)
  • Package
    Bag
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    F-347
  • Mfr
    Aearo Technologies LLC, a 3M company
  • Product Status
    Active
  • MSL
    MSL 1 - Unlimited
  • Regulator Output Type
    Adjustable
  • SwitchingFrequency
    -
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Minimum Operating Temperature
    - 40 C
  • Mounting Styles
    SMD/SMT
  • Input Voltage-Max
    5.5 V
  • Input Voltage-Min
    2.7 V
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ISODAMP™ C-8000
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Step-Up, Step-Down
  • Number of Outputs
    3
  • Voltage - Input (Max)

    Voltage - Input (Max) is a parameter in electronic components that specifies the maximum voltage that can be safely applied to the input of the component without causing damage. This parameter is crucial for ensuring the proper functioning and longevity of the component. Exceeding the maximum input voltage can lead to electrical overstress, which may result in permanent damage or failure of the component. It is important to carefully adhere to the specified maximum input voltage to prevent any potential issues and maintain the reliability of the electronic system.

    5.5V
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    800 mV to 4.6 V
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Programmable
  • Voltage - Input (Min)

    Voltage - Input (Min) refers to the minimum voltage level that an electronic component requires to operate correctly. It indicates the lowest voltage that can be applied to the component while still allowing it to function as intended. If the input voltage falls below this specified minimum, the component may not perform properly or may fail to operate altogether. This parameter is critical for ensuring reliable operation and longevity of the device in electronic circuits.

    2.7V
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    Positive
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    1 uA
  • Current - Output

    Current - Output is a parameter in electronic components that refers to the maximum amount of current that can be delivered by the output of the component. It is a crucial specification as it determines the capability of the component to supply power to connected devices or circuits. The current output rating is typically specified in amperes (A) and is important for ensuring that the component can safely and effectively power the load it is connected to without overheating or failing. Designers and engineers must consider the current output rating when selecting components to ensure compatibility and reliable operation of the overall system.

    1.2A
  • Voltage - Output (Min/Fixed)

    Voltage - Output (Min/Fixed) refers to the minimum fixed output voltage level that an electronic component, such as a voltage regulator or power supply, is designed to provide under specified load conditions. This parameter ensures that the device consistently delivers a reliable voltage that meets the requirements of the connected circuits or components. It is critical for applications where stable and predictable voltage is necessary for proper operation.

    0.8V
  • Topology

    In the context of electronic components, "topology" refers to the arrangement or configuration of the components within a circuit or system. It defines how the components are connected to each other and how signals flow between them. The choice of topology can significantly impact the performance, efficiency, and functionality of the electronic system. Common topologies include series, parallel, star, mesh, and hybrid configurations, each with its own advantages and limitations. Designers carefully select the appropriate topology based on the specific requirements of the circuit to achieve the desired performance and functionality.

    Buck-Boost
  • Frequency - Switching

    "Frequency - Switching" in electronic components refers to the rate at which a device, such as a transistor or switching regulator, turns on and off during operation. This parameter is crucial in determining the efficiency and performance of power converters, oscillators, and other circuits that rely on rapid switching. Higher switching frequencies typically allow for smaller component sizes but may require more advanced design considerations to manage heat and electromagnetic interference.

    -
  • Synchronous Rectifier

    Synchronous rectification is a technique for improving the efficiency of rectification by replacing diodes with actively controlled switches, usually power MOSFETs or power bipolar junction transistors (BJT).

    Yes
  • Voltage - Output (Max)

    Voltage - Output (Max) is a parameter that specifies the maximum voltage level that can be delivered by an electronic component, such as an integrated circuit or a power supply. It indicates the highest voltage that the component is designed to provide at its output terminal under normal operating conditions. This parameter is crucial for determining the compatibility of the component with other parts of the circuit and ensuring that the voltage requirements are met for proper functionality. Designers and engineers use this specification to ensure that the component can safely deliver the required voltage without exceeding its maximum output capability.

    5.175V
  • Fan Accessory Type

    Fan Accessory Type in electronic components refers to the specific type or category of accessory that is designed to be used with a fan. This parameter helps users identify and select the appropriate accessory for their fan, such as a fan guard, fan filter, fan speed controller, or mounting bracket. Each type of accessory serves a different purpose in enhancing the performance, efficiency, or safety of the fan system. Understanding the fan accessory type is crucial for ensuring compatibility and optimal functioning of the fan setup.

    Fan Mount
  • Fits Fan Size

    The parameter "Fits Fan Size" in electronic components refers to the maximum size of fan that can be installed or mounted on the component. It indicates the compatibility of the component with different fan sizes, ensuring that the fan can be securely attached and effectively cool the component. This specification is important for proper airflow and heat dissipation within the electronic device, as using a fan that is too large or too small may result in inadequate cooling performance or potential damage to the component. Manufacturers provide this information to help users select the appropriate fan size for optimal performance and reliability of the electronic component.

    Flange Thickness 4 ~ 5mm, Hole Diameter 4.2 ~ 5.4mm
  • Length
    0.906 (23.00mm)
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX17270ETE .

MAX17270ETE Overview

In order to save space, this harley voltage regulator is available in the 16-WFQFN Exposed Pad package. There are 3 outputs configured on this voltage regulator 12v. There are output pins on this DC DC switching regulator that generate Programmable output. Surface Mount-mounting is compatible with this switching regulator. The operating temperature should be kept at -40°C ~ 85°C when the voltage regulator 12v is in operation. This DC-DC switching regulator has a switching frequency of -. The voltage regulator can operate with a dc to dc voltage regulator's minimum input voltage of 2.7V. As a result, the output voltage of the voltage regulator 12v (Min/Fixed) is 0.8V. It features maximum design flexibility due to dc to dc voltage regulator's 1.2A output current. Voltage regulator has a maximum input voltage of 5.5V. The voltage DC DC switching regulator can produce is 800 mV to 4.6 V volts. Based on the maximal adjusting voltage regulator's output voltage of 5.175V, adjusting voltage regulator can be operated easily. As a member of the ISODAMP™ C-8000 family of DC/DC regulators, this part is prominent in many specifications. Normally, 1 uA is the output current of adjusting voltage regulator.

MAX17270ETE Features

3 outputs

MAX17270ETE Applications

There are a lot of Analog Devices
MAX17270ETE Voltage Regulators applications.


  • Servo drive system
  • Digital display device
  • Linear guide
  • Ball screw pair
  • Computer application technology
  • Network technology
  • Automation technology
  • CMM
  • Various precision measuring instruments
  • Various precision measuring detectors
MAX17270ETE Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MAX17270ETE " in Analog Devices MAX17270ETE .
  • Part Number
  • Manufacturer
  • Package
  • Description