pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_1
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_1
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_2
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_3
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_4
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_5
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_6
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_7
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_8
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_9
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_10
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_11
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_12
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_13
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_14
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_15
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_16
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_17
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_18
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_19
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_20
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_21
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_22
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_23
pid_47238042_max220ewe2b-analog-devices-datasheet-41193768.pdf  Pinout Diagram_24
feed

Analog Devices MAX220EWE

Driver 2/2 Drivers/Receivers 16 Pin Drivers Interface ICs

Manufacturer No:

MAX220EWE

Manufacturer:

Analog Devices

Utmel No:

153-MAX220EWE

Package:

16-SOIC (0.295, 7.50mm Width)

ECAD Model:

Description:

5 V 16 Pin Receivers 2/2 Drivers/Receivers

Quantity:

Unit Price: $5.433167

Ext Price: $5.43

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 39

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.433167

    $5.43

  • 10

    $5.125629

    $51.26

  • 100

    $4.835499

    $483.55

  • 500

    $4.561792

    $2,280.90

  • 1000

    $4.303577

    $4,303.58

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX220EWE information

Specifications
Documents & Media
Product Details
Analog Devices MAX220EWE technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX220EWE .
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    Production (Last Updated: 1 month ago)
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-SOIC (0.295, 7.50mm Width)
  • Number of Pins
    16
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    16-SOIC
  • Number of I/Os
    8
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • RoHS
    Compliant
  • Package
    Tube
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    MAX220
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Obsolete
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Supply Voltage-Max
    5 V
  • Minimum Operating Temperature
    - 40 C
  • Supply Voltage-Min
    5 V
  • Mounting Styles
    SMD/SMT
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Type
    Transceiver
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85 °C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40 °C
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.5V ~ 5.5V
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Transceiver
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    5 V
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    2 mA
  • Nominal Supply Current

    Nominal current is the same as the rated current. It is the current drawn by the motor while delivering rated mechanical output at its shaft.

    2 mA
  • Propagation Delay

    the flight time of packets over the transmission link and is limited by the speed of light.

    3 µs
  • Logic Function

    In electronic components, the term "Logic Function" refers to the specific operation or behavior of a component based on its input signals. It describes how the component processes the input signals to produce the desired output. Logic functions are fundamental to digital circuits and are used to perform logical operations such as AND, OR, NOT, and XOR.Each electronic component, such as logic gates or flip-flops, is designed to perform a specific logic function based on its internal circuitry. By understanding the logic function of a component, engineers can design and analyze complex digital systems to ensure proper functionality and performance. Different logic functions can be combined to create more complex operations, allowing for the creation of sophisticated digital devices and systems.

    Receiver, Transceiver
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    120 kbps
  • Protocol

    In electronic components, the parameter "Protocol" refers to a set of rules and standards that govern the communication between devices. It defines the format, timing, sequencing, and error checking methods for data exchange between different components or systems. Protocols ensure that devices can understand and interpret data correctly, enabling them to communicate effectively with each other. Common examples of protocols in electronics include USB, Ethernet, SPI, I2C, and Bluetooth, each with its own specifications for data transmission. Understanding and adhering to protocols is essential for ensuring compatibility and reliable communication between electronic devices.

    RS232
  • Number of Drivers/Receivers
    2/2
  • Duplex

    In the context of electronic components, "Duplex" refers to a type of communication system that allows for bidirectional data flow. It enables two devices to communicate with each other simultaneously, allowing for both sending and receiving of data at the same time. Duplex communication can be further categorized into two types: half-duplex, where data can be transmitted in both directions but not at the same time, and full-duplex, where data can be sent and received simultaneously. This parameter is crucial in networking and telecommunications systems to ensure efficient and effective data transmission between devices.

    Full
  • Receiver Hysteresis

    Receiver hysteresis is?commonly used to ensure glitch-free reception even when differential noise is present. This application report compares the noise immunity of the SN65HVD37 to similar devices available from competitors. Contents.

    500 mV
  • Number of Drivers
    2
  • Number of Transceivers
    1
  • ESD Protection

    ESD protection, or Electrostatic Discharge protection, is a feature in electronic components designed to prevent damage caused by sudden electrostatic discharges. These discharges can occur when a person or object with an electric charge comes into contact with a sensitive electronic component, leading to a rapid flow of static electricity that can damage or destroy the component. ESD protection mechanisms in electronic components typically involve the use of special materials or circuitry that can safely dissipate or divert the excess charge away from the sensitive components, thus safeguarding the device from potential harm. Implementing effective ESD protection is crucial in ensuring the reliability and longevity of electronic devices, especially in environments where static electricity buildup is common, such as in manufacturing facilities or areas with low humidity.

    Without ESD Protection
  • Simplex/Duplex

    In electronic components, the parameter "Simplex/Duplex" refers to the type of communication or data transmission mode supported by the component. Simplex communication is a one-way communication mode where data flows only in one direction, from the sender to the receiver. This means that the sender can only transmit data, and the receiver can only receive data. On the other hand, duplex communication is a two-way communication mode where data can flow in both directions, allowing for simultaneous transmission and reception of data between two devices. Understanding whether a component supports simplex or duplex communication is important for determining how data will be exchanged between devices and ensuring compatibility in a given system.

    Full Duplex
  • Number of Receivers
    2
  • Number of Transmitters
    2
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX220EWE .

MAX220EWE Overview

Due to the enhanced 16-SOIC (0.295, 7.50mm Width) package, this driver IC is excellent for driving common LEDs.Several solutions have used this Transceiver can transceiver in a variety of applications due to its Transceiver IC nature.PCBs or development boards with Surface Mount-types can accommodate this wide receiver.A power supply of 4.5V ~ 5.5V is used by this differential driver.Up to 2/2 receivers/drivers can be installed simultaneously on this electronic part.For applications where the operating temperature is -40°C ~ 85°C, this ic receiver was designed primarily.An enhanced power dissipation driver IC with 16 pins.A dramatic reduction in package size is achieved through optical transceiver downsizing and high-density Surface Mount mounting technologies.This transceiver module is designed to operate from an input voltage supply of 5 V.In total, there are 1 transceivers implemented by this module isolated transceiver.The module isolated transceiver contains 2 receivers.2 drivers are embedded on the integrator circuit.Below 85 °C is the required transceiver module's operating temperature.This optical transceiver should not operate at a temperature lower than -40 °C.An input voltage of 2 mA is recommended for this integrating circuit to be able to drive LEDs.2 transmitters are present, which produce radio waves for the purpose of transmitting or sending data.The wide receiver is based on the 16-SOIC supplier package and utilizes it.- series integrating circuits represent enhanced power-saving techniques.

MAX220EWE Features

16 pins
- series

MAX220EWE Applications

There are a lot of Analog Devices
MAX220EWE Drivers/Receivers/Transceivers applications.


  • Wireless modems
  • Remote controls
  • Wireless network systems
  • Satellite communications networks
  • Ethernet circuitry
  • Wired telephone
  • Cordless telephone
  • Desktop PC
  • Notebook
  • Pocket PC
MAX220EWE Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MAX220EWE " in Analog Devices MAX220EWE .
  • Part Number
  • Manufacturer
  • Package
  • Description