pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_1
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_1
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_2
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_3
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_4
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_5
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_6
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_7
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_8
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_9
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_10
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_11
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_12
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_13
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_14
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_15
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_16
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_17
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_18
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_19
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_20
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_21
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_22
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_23
pid_46229631_max230mjp-883b-maxim-integrated-datasheet-41193768.pdf  Pinout Diagram_24
feed

Analog Devices MAX230MJP/883B

Driver 5/0 Drivers/Receivers Drivers Interface ICs

Manufacturer No:

MAX230MJP/883B

Manufacturer:

Analog Devices

Utmel No:

153-MAX230MJP/883B

Package:

20-CDIP (0.300, 7.62mm)

ECAD Model:

Description:

Receivers 5/0 Drivers/Receivers

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX230MJP/883B information

Specifications
Documents & Media
Product Details
Analog Devices MAX230MJP/883B technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX230MJP/883B.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    20-CDIP (0.300, 7.62mm)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    20-CDIP
  • Package
    Bulk
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    092301
  • Mfr
    Molex
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C ~ 125°C
  • Type
    Driver
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    5V
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    120Kbps
  • Protocol

    In electronic components, the parameter "Protocol" refers to a set of rules and standards that govern the communication between devices. It defines the format, timing, sequencing, and error checking methods for data exchange between different components or systems. Protocols ensure that devices can understand and interpret data correctly, enabling them to communicate effectively with each other. Common examples of protocols in electronics include USB, Ethernet, SPI, I2C, and Bluetooth, each with its own specifications for data transmission. Understanding and adhering to protocols is essential for ensuring compatibility and reliable communication between electronic devices.

    RS232
  • Number of Drivers/Receivers
    5/0
  • Duplex

    In the context of electronic components, "Duplex" refers to a type of communication system that allows for bidirectional data flow. It enables two devices to communicate with each other simultaneously, allowing for both sending and receiving of data at the same time. Duplex communication can be further categorized into two types: half-duplex, where data can be transmitted in both directions but not at the same time, and full-duplex, where data can be sent and received simultaneously. This parameter is crucial in networking and telecommunications systems to ensure efficient and effective data transmission between devices.

    -
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX230MJP/883B.

MAX230MJP/883B Overview

This LED driver IC features an enhanced 20-CDIP (0.300, 7.62mm) package for driving common LEDs.As a Driver can transceiver, this part has enabled many applications to be served.This wide receiver can be placed on any Through Hole-type PCB or development board.This differential driver uses 5V for power supply.There can be up to 5/0 eligible receivers/drivers on the field at the same time with this electronic part.IC receiver has been designed primarily for applications operating at -55°C ~ 125°C.There is a 20-CDIP supplier package that is used for this wide receiver.A power-saving technique is used in this integrating circuit, whintegrating circuith belongs to the * series.

MAX230MJP/883B Features

* series

MAX230MJP/883B Applications

There are a lot of Analog Devices
MAX230MJP/883B Drivers/Receivers/Transceivers applications.


  • Cell phones
  • Wireless modems
  • Remote controls
  • Wireless network systems
  • Satellite communications networks
  • Ethernet circuitry
  • Wired telephone
  • Cordless telephone
  • Desktop PC
  • Notebook
MAX230MJP/883B Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MAX230MJP/883B" in Analog Devices MAX230MJP/883B.
  • Part Number
  • Manufacturer
  • Package
  • Description