Analog Devices MAX280EPA
Analog Devices MAX280EPA
feed

Analog Devices MAX280EPA

Active Filters Active Filters

Manufacturer No:

MAX280EPA

Manufacturer:

Analog Devices

Utmel No:

153-MAX280EPA

Package:

8-DIP (0.300, 7.62mm)

ECAD Model:

Description:

Active Filters

Quantity:

Unit Price: $18.013863

Ext Price: $18.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 262

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $18.013863

    $18.01

  • 10

    $16.994210

    $169.94

  • 100

    $16.032274

    $1,603.23

  • 500

    $15.124787

    $7,562.39

  • 1000

    $14.268667

    $14,268.67

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX280EPA information

Specifications
Documents & Media
Product Details
Analog Devices MAX280EPA technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX280EPA .
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-DIP (0.300, 7.62mm)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    8-PDIP
  • Manufacturer
    RCD
  • RoHS
    Y
  • MSL
    MSL 1 - Unlimited
  • Cutoff Frequency

    the frequency at which the ratio of the (Output / Input) has a magnitude of .77.

    20kHz
  • Package
    Tube
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    MAX280
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Obsolete
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Supply Voltage-Max
    16 V
  • Minimum Operating Temperature
    - 40 C
  • Supply Voltage-Min
    4.75 V
  • Mounting Styles
    Through Hole
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.75V ~ 16V, ±2.375V ~ 8V
  • Number of Channels
    1 Channel
  • Filter Type

    Filter Type in electronic components refers to the classification of filters based on their frequency response characteristics. Common types include low-pass, high-pass, band-pass, and band-stop filters, each serving different functions in signal processing. Low-pass filters allow signals below a certain cutoff frequency to pass while attenuating higher frequencies, whereas high-pass filters do the opposite. Band-pass filters permit frequencies within a specific range, while band-stop filters block frequencies within a designated range. The choice of filter type influences the performance and behavior of electronic circuits in various applications.

    Butterworth, Low Pass Switched Capacitor
  • Filter Order

    The order of a filter also indicates the minimum number of reactive components that the filter will require. For example, a third-order filter requires at least three reactive components one capacitor and two inductors, two capacitors and one inductor, or in the case of an active filter, three capacitors.

    5th
  • Frequency - Cutoff or Center

    Frequency - Cutoff or Center refers to a specific point in a frequency response where the output signal is reduced to a certain level compared to the input signal. In filters, the cutoff frequency marks the boundary between passband and stopband, indicating the frequency at which the power of the output drops to half its maximum value, usually corresponding to a -3 dB point. In resonant circuits, the center frequency represents the frequency at which the circuit naturally oscillates, often leading to maximum gain or response. This parameter is crucial for determining how electronic components like filters, amplifiers, and oscillators behave within a given range of frequencies.

    20kHz
  • Number of Filters
    1
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX280EPA .

MAX280EPA Overview

A 8-DIP (0.300, 7.62mm) package contains it. The gadget mounts using a Through Hole-type. Part Butterworth, Low Pass Switched Capacitor has a Butterworth, Low Pass Switched Capacitor filter type. A power source of 4.75V ~ 16V, ±2.375V ~ 8V should be able to power it. In cutoff or center, the device is at 20kHz frequency. Filters are characterized by the figure 1.

MAX280EPA Features


MAX280EPA Applications

There are a lot of Analog Devices
MAX280EPA active filters applications.


  • Edge Detectlon/Enhancement
  • Pattern Matching
  • Real Time Video Filters
  • 1-D and 2-D FIR Filters
  • Radar/Sonar
  • Adaptive Filters
  • Echo Cancellation
  • Complex Multiply-Add
  • Sample Rate Converters
  • Digital Down Conversion