pid_33662685_max365cpe2b-analog-devices-datasheet-122546.pdf  Pinout Diagram_1
pid_33662685_max365cpe2b-analog-devices-datasheet-122546.pdf  Pinout Diagram_1
pid_33662685_max365cpe2b-analog-devices-datasheet-122546.pdf  Pinout Diagram_2
pid_33662685_max365cpe2b-analog-devices-datasheet-122546.pdf  Pinout Diagram_3
pid_33662685_max365cpe2b-analog-devices-datasheet-122546.pdf Outline Dimensions_1
feed

Analog Devices MAX365CPE

Multiplexers ICs SPST - NO 250ns, 120ns Analog Switches

Manufacturer No:

MAX365CPE

Manufacturer:

Analog Devices

Utmel No:

153-MAX365CPE

Package:

16-DIP (0.300, 7.62mm)

ECAD Model:

Description:

250ns, 120ns SPST - NO 85Ohm Analog Switches 500pA 16-DIP (0.300, 7.62mm)

Quantity:

Unit Price: $6.042533

Ext Price: $6.04

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 15

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $6.042533

    $6.04

  • 10

    $5.700503

    $57.01

  • 100

    $5.377833

    $537.78

  • 500

    $5.073427

    $2,536.71

  • 1000

    $4.786252

    $4,786.25

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX365CPE information

Specifications
Documents & Media
Product Details
Analog Devices MAX365CPE technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX365CPE .
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    Production (Last Updated: 1 month ago)
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-DIP (0.300, 7.62mm)
  • Number of Pins
    16
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    16-PDIP
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • RoHS
    Compliant
  • Package
    Tube
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    MAX365
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Active
  • Channel-to-Channel Matching (ΔRon)
    2Ohm (Max)
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 70 C
  • Supply Voltage-Max
    30 V
  • Minimum Dual Supply Voltage
    +/- 4.5 V
  • Minimum Operating Temperature
    0 C
  • Supply Voltage-Min
    10 V
  • On Resistance - Max
    85 Ohms
  • Mounting Styles
    Through Hole
  • Off Time - Max
    170 ns
  • On Time - Max
    250 ns
  • Maximum Dual Supply Voltage
    +/- 20 V
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C ~ 70°C (TA)
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    4 x SPST
  • Number of Channels
    4
  • Number of Circuits
    4
  • -3db Bandwidth

    The "-3dB bandwidth" of an electronic component refers to the frequency range over which the component's output signal power is reduced by 3 decibels (dB) compared to its maximum output power. This parameter is commonly used to describe the frequency response of components such as amplifiers, filters, and other signal processing devices. The -3dB point is significant because it represents the half-power point, where the output signal power is reduced to half of its maximum value. Understanding the -3dB bandwidth is important for designing and analyzing electronic circuits to ensure that signals are accurately processed within the desired frequency range.

    -
  • On-State Resistance (Max)

    The "On-State Resistance (Max)" parameter in electronic components refers to the maximum resistance exhibited by the component when it is in the fully conducting state. This resistance is typically measured when the component is carrying the maximum specified current. A lower on-state resistance indicates better conductivity and efficiency of the component when it is in the on-state. It is an important parameter to consider when selecting components for applications where low power dissipation and high efficiency are critical factors.

    85Ohm
  • Multiplexer/Demultiplexer Circuit

    A Multiplexer/Demultiplexer Circuit is an electronic component used in digital circuits to select one of several input signals and route it to a single output. A multiplexer, also known as a "mux," is used to combine multiple input signals into a single output, while a demultiplexer, also known as a "demux," is used to take a single input and route it to one of several possible outputs. These circuits are commonly used in data transmission, communication systems, and digital signal processing applications to efficiently manage and control the flow of data. Multiplexers and demultiplexers play a crucial role in optimizing the use of resources and improving the overall performance of electronic systems.

    1:1
  • Current - Leakage (IS(off)) (Max)

    Current - Leakage (IS(off)) (Max) refers to the maximum amount of current that flows through a device when it is in its off state, meaning it is not conducting or not intended to be active. This parameter is crucial in determining the efficiency of electronic components, especially in battery-operated devices, as higher leakage currents can lead to increased power consumption and reduced battery life. It is typically measured in microamperes (µA) or milliamperes (mA) and helps engineers assess the suitability of a component for low-power applications.

    500pA
  • Channel Capacitance (CS(off), CD(off))

    Channel capacitance (CS(off), CD(off)) in electronic components refers to the capacitance associated with the channel of a field-effect transistor (FET) when it is turned off. CS(off) represents the capacitance between the source and the gate of the FET, while CD(off) represents the capacitance between the drain and the gate. These capacitances play a crucial role in determining the high-frequency performance and switching characteristics of the FET. Understanding and controlling these capacitances is essential for optimizing the performance of electronic circuits, especially in high-speed applications where minimizing parasitic capacitances is critical for achieving desired signal integrity and efficiency.

    4pF, 4pF
  • Switch Circuit

    establishes connections between links, on demand and as available, in order to establish an end-to-end circuit between devices.

    SPST - NO
  • Switch Time (Ton, Toff) (Max)

    The parameter "Switch Time (Ton, Toff) (Max)" in electronic components refers to the maximum time it takes for a device to transition between its on and off states. Ton represents the turn-on time, which is the time taken for the device to switch from the off state to the on state, while Toff represents the turn-off time, which is the time taken for the device to switch from the on state to the off state. This parameter is crucial in determining the speed and efficiency of the device's switching operation. A shorter switch time generally indicates faster switching speeds and better performance of the electronic component.

    250ns, 120ns
  • Charge Injection

    A Charge injection in analog switches and multiplexers is a level change caused by stray capacitance associated with the NMOS and PMOS transistors that make up the analog switch.

    5pC
  • Crosstalk

    Crosstalk is a phenomenon in electronic components where signals unintentionally interact with each other, leading to interference or noise. It occurs when signals from one circuit or channel unintentionally couple into another nearby circuit or channel. This interference can result in signal degradation, data errors, or even complete failure of the electronic system. Crosstalk is a common issue in high-speed digital circuits, communication systems, and other electronic devices where multiple signals are present in close proximity. Design techniques such as proper signal routing, shielding, and signal isolation are often employed to minimize crosstalk and ensure reliable operation of electronic components.

    -100dB @ 1MHz
  • Voltage - Supply, Single (V+)

    Voltage - Supply, Single (V+) refers to the positive voltage supply needed for an electronic component to operate. It indicates the range of voltage levels that can be applied to the component from a single power source. This parameter is crucial for determining compatibility with other components in a circuit and ensuring proper functionality. It typically defines the minimum and maximum voltage limits within which the device can safely and effectively operate.

    10V ~ 30V
  • Voltage - Supply, Dual (V±)

    The parameter "Voltage - Supply, Dual (V±)" refers to the range of dual supply voltages required for the operation of an electronic component. This specification indicates that the component can operate with both positive and negative voltage levels, typically represented as V+ for the positive voltage and V- for the negative voltage. It is commonly used in analog devices and operational amplifiers to facilitate signal processing that requires a reference point at ground level, allowing for both upwards and downwards signal variations. A typical example would be V+ = +15V and V- = -15V, indicating the component can operate effectively within that voltage range.

    ±4.5V ~ 20V
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX365CPE .

MAX365CPE Overview

As the electronic part is packed in 16-DIP (0.300, 7.62mm), international shipping is convenient. The multiplexer is located in Through Hole. 1:1 is the number of circuits in the multiplexer and demultiplexer. Operating temperature extended to 0°C ~ 70°C (TA). The electronic part provides high-quality output because it has 4 channels. Circuits based on SPST - NO switching are used to construct these analog switch ics. There are 4 circuits in this switch device. Datasheets for 16 pin functions are available upon request. Using a single voltage supply, this switch device consumes 10V ~ 30V volts. Suppliers offer a package with 16-PDIP. The series starts with *.

MAX365CPE Features

4 Channels
Switch Circuit: SPST - NO
-3db Bandwidth: -

MAX365CPE Applications

There are a lot of Analog Devices
MAX365CPE Analog Switches & Multiplexers ICs applications.


  • Imaging
  • Ultrasound
  • Audio and video switching
  • Automatic test equipment
  • Precision data acquisition
  • Battery-powered systems
  • Sample-and-hold systems
  • Communication systems
  • Data Acquisition Systems
  • Relay Replacement