pid_34237383_max3750cee2bt-dallas-semiconductor-datasheet-100262.pdf  Pinout Diagram_1
pid_34237383_max3750cee2bt-dallas-semiconductor-datasheet-100262.pdf  Pinout Diagram_1
pid_34237383_max3750cee2bt-dallas-semiconductor-datasheet-100262.pdf  Pinout Diagram_2
pid_34237383_max3750cee2bt-dallas-semiconductor-datasheet-100262.pdf  Pinout Diagram_3
pid_34237383_max3750cee2bt-dallas-semiconductor-datasheet-100262.pdf  Pinout Diagram_4
pid_34237383_max3750cee2bt-dallas-semiconductor-datasheet-100262.pdf  Pinout Diagram_5
feed

Analog Devices MAX3750CEE-T

Interface Specialized Interface IC

Manufacturer No:

MAX3750CEE-T

Manufacturer:

Analog Devices

Utmel No:

153-MAX3750CEE-T

Package:

16-SSOP (0.154, 3.90mm Width)

ECAD Model:

Description:

Specialized Interface IC - Series 16-SSOP (0.154, 3.90mm Width)

Quantity:

Unit Price: $10.565778

Ext Price: $10.57

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 41

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $10.565778

    $10.57

  • 10

    $9.967715

    $99.68

  • 100

    $9.403505

    $940.35

  • 500

    $8.871231

    $4,435.62

  • 1000

    $8.369086

    $8,369.09

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX3750CEE-T information

Specifications
Documents & Media
Product Details
Analog Devices MAX3750CEE-T technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX3750CEE-T.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-SSOP (0.154, 3.90mm Width)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    16-QSOP
  • Manufacturer Part Number
    ACH580-01-059A-2B6J9K51L1
  • Manufacturer
    ABB
  • Package
    Tape & Reel (TR)
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    MAX3750
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Obsolete
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 70 C
  • Supply Voltage-Max
    3.6 V
  • Minimum Operating Temperature
    0 C
  • Supply Voltage-Min
    3 V
  • Mounting Styles
    SMD/SMT
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Type
    FDDI
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Data Transport
  • Subcategory
    Interface ICs
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3V ~ 3.6V
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3 V to 3.6 V
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    -
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Interface - Specialized
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX3750CEE-T.

MAX3750CEE-T Overview

The 16-SSOP (0.154, 3.90mm Width) package is a good fit for it.Surface Mount is the way in which this component is installed.Data Transport applies the component appropriately.There is the potential for the device to supply 3V ~ 3.6V volts.This electronic component belongs to the family of Interface ICs.In the interface IC, the supply voltage is set to 3 V to 3.6 V.The electronic part is part of the - series.

MAX3750CEE-T Features


MAX3750CEE-T Applications

There are a lot of Analog Devices
MAX3750CEE-T Specialized Interface ICs applications.


  • Isolation
  • Medical/Industrial
  • Imaging
  • Ultrasound
  • Audio and video switching
  • Automatic test equipment
  • Precision data acquisition
  • Battery-powered systems
  • Sample-and-hold systems
  • Communication systems