pid_50074620_max3996ctp2b-maxim-integrated-datasheet-13705935.pdf  Pinout Diagram_1
pid_50074620_max3996ctp2b-maxim-integrated-datasheet-13705935.pdf  Pinout Diagram_1
pid_50074620_max3996ctp2b-maxim-integrated-datasheet-13705935.pdf  Pinout Diagram_2
pid_50074620_max3996ctp2b-maxim-integrated-datasheet-13705935.pdf  Pinout Diagram_3
pid_50074620_max3996ctp2b-maxim-integrated-datasheet-13705935.pdf  Pinout Diagram_4
feed

Analog Devices MAX3996CTP+

PMIC Laser Driver IC

Manufacturer No:

MAX3996CTP+

Manufacturer:

Analog Devices

Utmel No:

153-MAX3996CTP+

Package:

20-WFQFN Exposed Pad

ECAD Model:

Description:

PMIC - Series 20-WFQFN Exposed Pad

Quantity:

Unit Price: $5.816760

Ext Price: $5.82

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 37

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.816760

    $5.82

  • 10

    $5.487509

    $54.88

  • 100

    $5.176896

    $517.69

  • 500

    $4.883864

    $2,441.93

  • 1000

    $4.607419

    $4,607.42

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MAX3996CTP+ information

Specifications
Documents & Media
Product Details
Analog Devices MAX3996CTP+ technical specifications, attributes, parameters and parts with similar specifications to Analog Devices MAX3996CTP+.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    20-WFQFN Exposed Pad
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    20-TQFN (4x4)
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    MAX3996
  • Package
    Tube
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Product Status
    Active
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Minimum Operating Temperature
    - 40 C
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C ~ 70°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Type
    Laser Diode Driver (Fiber Optic)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3V ~ 5.5V
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3 V to 5.5 V
  • Number of Channels
    1
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    52 mA
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    52 mA
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    2.5Gbps
  • Current - Modulation

    Current modulation in electronic components refers to the intentional variation of the current flowing through a device. This modulation can be achieved by changing the input signal or by using specific modulation techniques. By modulating the current, various functionalities can be achieved, such as signal amplification, data transmission, or power control. Current modulation is commonly used in devices like transistors, amplifiers, and communication systems to manipulate the current flow for specific purposes. It plays a crucial role in the operation and performance of many electronic circuits and systems.

    40mA
  • Current - Bias

    Current - Bias is a parameter in electronic components that refers to the steady-state current supplied to operate the component in its desired mode. It typically involves a constant current applied to set the operating point of devices like transistors or operational amplifiers. This biasing ensures the component functions efficiently within its intended range, affecting performance characteristics such as gain, linearity, and signal integrity. Proper biasing is crucial to prevent distortion and maintain stability during operation.

    60 mA
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices MAX3996CTP+.

MAX3996CTP+ Overview

The low package cost of the 20-WFQFN Exposed Pad makes it well-known in the electronic industry.It belongs to the Type of Laser Diode Driver (Fiber Optic) qualified for standard grade applications. 1 channels are configured for data transmission. 3V ~ 5.5V Supply Voltage is provided to ensure its normal operation. Surface Mount is used as a way to mount it on the PCB.In order to meet efficiency requirements, it operates at a temperature of 0°C ~ 70°C. This system uses the supply current of 52 mA to function.It is able to operate with the Supply Voltage of 52 mA, which makes the device an excellent choice for a wide range of applications.“Supplier Device Package” of 20-TQFN (4x4) tends to contain alternate names, pseudo-standard names, and custom names used by manufacturers.Fast and stable operation can be achieved when an Operating Supply Voltage of 3 V to 5.5 V is provided.

MAX3996CTP+ Features

Supplied in the 20-WFQFN Exposed Pad package
Operating temperature of 0°C ~ 70°C
Operating supply current of 52 mA
Operating supply voltage of 3 V to 5.5 V

MAX3996CTP+ Applications

There are a lot of Analog Devices
MAX3996CTP+ Laser Driver ICs applications.


  • Home electric appliance
  • Battery-powered device
  • Communication device
  • Personal communication device
  • Portable telephone
  • Electronic notebook
  • Camera
  • Video equipment
  • CPU power supply
  • Switching regulator